Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+R+RW+CD-RW 24xW10xRW32xR IDE int
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRU-500A
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9745
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 04 Apr 2017 15:14:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive :
The short editorial description of Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive

Internal - EIDE - DVD 8 X / 2.4 X / 4 X - CD 32 X / 24 X / 10 X
More>>>

Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive:
The official marketing text of Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive as supplied by the manufacturer
Sony takes the risk out of buying a DVD recorder by bringing all the popular formats into a single drive. The amazing new DRU-500A burns DVD-R/-RW, DVD+RW/+R, and even CD-R/CD-RW discs.* Internal EIDE drive includes an impressive, industry standard software bundle and is compatible with Windows® 98SE/2000, Windows ME and Windows XP operating systems. * DVD+RW and DVD-RW discs recorded on this drive may not play back on some older or entry-level DVD systems. The write-once DVD+R or DVD-R discs are more compatible for interchange with other DVD systems. Please record responsibly. Before copying anything onto a CD-R, CD-RW, DVD+R or DVD+RW, please be sure you are not violating copyright laws.
Short summary description Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive:
This short summary of the Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int, 8 MB, 24x, 10x, 32x
Long summary description Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive :

Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int. Drive device, buffer size: 8 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 32x

This is an auto-generated long summary of Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Writing speed
CD write speed *
24x
CD rewrite speed
10x
Reading speed
CD read speed *
32x
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 5 expert reviews for Sony DVD+R+RW+CD-RW 24xW10xRW32xR IDE int and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
88%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01
If youre shopping for a DVD-recordable drive, put the fast and flexible DRU500A at the top of your list.
88%
atomicmpc.com.au
Updated:
2017-03-01
Finally, one drive fits all.
0%
X