This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DR-BT100CX/SLV headphones/headset Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-BT100CX/SLV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-BT100CX/SLV
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:03:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DR-BT100CX/SLV headphones/headset Silver :
The short editorial description of Sony DR-BT100CX/SLV headphones/headset Silver

Bluetooth Handsfree Mobile Receiver
More>>>
Sony DR-BT100CX/SLV headphones/headset Silver:
The official marketing text of Sony DR-BT100CX/SLV headphones/headset Silver as supplied by the manufacturer

Freedom and superior sound come together with the Bluetooth wireless stereo headset. Equipped with latest Bluetooth wireless technology, these soft, bullet-shaped earbuds are ideal for Bluetooth-enabled mobile phones and MP3 players. The built-in microphone features echo cancellation and clear voice technology for crystal clear, handsfree phone conversations. Offering up to 11 hours of talk time and music listening, this headset can be conveniently charged through a standard USB connection (cord included).

Short summary description Sony DR-BT100CX/SLV headphones/headset Silver:
This short summary of the Sony DR-BT100CX/SLV headphones/headset Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DR-BT100CX/SLV, Headset, Silver, Wireless, 2.4 GHz, Neodymium, 9 mm

Long summary description Sony DR-BT100CX/SLV headphones/headset Silver:
This is an auto-generated long summary of Sony DR-BT100CX/SLV headphones/headset Silver based on the first three specs of the first five spec groups.

Sony DR-BT100CX/SLV. Product type: Headset, Product colour: Silver. Connectivity technology: Wireless, Frequency band: 2.4 GHz. Magnet type: Neodymium, Driver unit: 9 mm. Weight: 26 g

Performance
Product type *
Headset
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Frequency band
2.4 GHz
Headphones
Magnet type
Neodymium
Driver unit
9 mm
Weight & dimensions
Weight
26 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:38:59
Uk has collected 1 expert review for Sony DR-BT100CX/SLV headphones/headset Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
asiaone.com
Updated:
2011-10-04 05:38:58
WHEN I received this pair of Sony headphones for review, I thought Sony had mistakenly sent me an MP3 player.The DR-BT100CX Bluetooth headphones look just like one, with a stubby body that is about the shape and size of many small MP3 players. There is...
Bottom line If you use your mobile phone as an MP3 player, you will love the convenience that the BT100CX offers...
0%