Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDS-60 Music Speaker Stand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY901586/1
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13590
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 25 Apr 2019 13:24:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White :
The short editorial description of Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White

MDS-60 Music Speaker Stand
More>>>
Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White:
The official marketing text of Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White as supplied by the manufacturer

When you're serious about sound quality, the Walkman-branded Music Desk Stand MDS-60 is a powerful music desk stand that lets you share your favourite phone-based music with a whole group of people. Just put your music mobile phone in the cradle and pump up the volume. Compact and slim, yet with a very rich sound, the MDS-60 has an exclusive sleek design that makes it the perfect centrepiece for your desk or at home. Drawing its power from either battery or wall socket, the MDS-60 can be folded to fit in your bag, making it a truly portable music accessory. The exclusive yet discreet design makes it an attractive addition to your selection of music accessories.

-Sound quality.
-Conveniently portable.
-Compact design.

Compatible products:
Sony Ericsson phones: W950i, W850i, Z710i, W710i, K610im, P990i, Z550i, K610i, K800i, V630i, K310i, W300i, M600i, W700i, K510i, Z530i, W810i, W900i, W550i, Z520i, W800i, K750i, D750i

Short summary description Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White:
This short summary of the Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDS-60 Music Speaker Stand, 2.0 channels, White, 431 g, 205 x 120 x 30 mm, Portable speakers

Long summary description Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White:
This is an auto-generated long summary of Sony MDS-60 Music Speaker Stand docking speaker 2.0 channels White based on the first three specs of the first five spec groups.

Sony MDS-60 Music Speaker Stand. Audio output channels: 2.0 channels. Product colour: White. Weight: 431 g. Dimensions (WxDxH): 205 x 120 x 30 mm, Type: Portable speakers

Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
431 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
205 x 120 x 30 mm
Type
Characteristics of the device.
Portable speakers
Customer service details
X