This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony C902 107 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C902
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1207-1108
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:20:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony C902 107 g Black :
The short editorial description of Sony C902 107 g Black

C902 - Black
More>>>
Sony C902 107 g Black:
The official marketing text of Sony C902 107 g Black as supplied by the manufacturer

People in focus
If you have people in your photo, activate Face detection. Your C902 will automatically find and focus on a face.

In the dark
Don't let poor lighting stop you. For still pictures, the photo flash automatically fires when needed. The flash can be used in BestPic™ mode and for videos too.

Share your life
We take pictures to share them. With your C902 you get your own personal blog. Post your pictures - or videos! - in seconds, for all to see.

Short summary description Sony C902 107 g Black:
This short summary of the Sony C902 107 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony C902, Bar, 240 x 320 pixels, 5 MP, Bluetooth, Black

Long summary description Sony C902 107 g Black:
This is an auto-generated long summary of Sony C902 107 g Black based on the first three specs of the first five spec groups.

Sony C902. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 380 h. Weight: 107 g. Product colour: Black

Display
Display resolution *
240 x 320 pixels
Display type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
160 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
16x
Network
Data network *
Edge, GPRS, wcdma
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio
Audio formats supported
AAC,MP3
Power
Talk time (2G) *
9 h
Standby time (2G) *
380 h
Weight & dimensions
Weight *
107 g
Width
49 mm
Depth
10.5 mm
Height
108 mm
Technical details
Product colour *
Black
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Navigation key
Yes
Other features
Interface
USB
Networking type
GSM/GPRS/EDGE/UMTS/HSDPA
Operating frequency
850/900/1800/1900/2100 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:55:56
Uk has collected 70 expert reviews for Sony C902 107 g Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2011-09-24 12:55:31
This is the best Sony Ericsson handset weve seen for some considerable while. A good all-rounder, the camera features are superb and it is not a burden to carry. Sony Ericsson - C902 price Buy Sony Ericsson C902 securely online at a bargain price £29...
0%
igizmo.co.uk
Updated:
2011-09-24 12:55:32
In a crowded megapixel cameraphone market can Sony Ericsson's C902 make a name for it 5MP camera; lightweight; UI; HSDPA Keys are too hard; lack of Xenon flash; Sans Wi-Fi; Memory card not hot-swappable It’s a truth universally acknowledged that the ma...
Good 5MP camera; lightweight; UI; HSDPA...
Bad Keys are too hard; lack of Xenon flash; Sans WiFi; Memory card not hotswappable...
80%
gadgetshow.channel5.com
Updated:
2011-09-24 12:55:34
Sony Ericsson C902 is a mobile phone that provides users with crisp high resolutions at every shot. It measures 108.0 x 49.0 x 10.5 mm and it weighs 107 grams. Like most Sony Ericsson phones, it already has built in camera, audio player, Internet acces...
Good The C902 bucks the chunky camera phone trend by stuffing a five-megapixel camera into a lithe body. The camera itself is a real charmer, capturing excellent print-worthy snaps. You can improve your pics using an array of shortcuts on the touch screen, inc...
Bad The C902 Cyber-shot does sacrifice a full-on Xenon flash to keep its trim figure, relying instead on an LED to illuminate gloomier subjects. That's not as bad as it sounds though, as it's actually pretty powerful. So snappers accustomed to...
Bottom line Don't let the lack of a Xenon flash put you off: this slimline camera phone is one of Sony Ericsson's finest models to date. And we've dated a few.Best offers for the Sony Ericsson C902eBay.co.uk £144.99 Amazon Marketplace £164.29 Am...
80%
siliconrepublic.com
Updated:
2011-09-24 12:55:34
Or maybe not. While the camera on the Sony Ericsson C902 Cyber-shot works splendid, my fingers may be too large to use the zoom feature on the screen of the device so while you have a brilliant camera, functionality has yet to catch up.The Sony Ericsso...
0%
techradar.com
Updated:
2011-09-24 12:55:38
Sony Ericsson has proved itself to be no slouch when it comes to developing innovative handsets in the past. But a quick look at the C902 gives the impression that its gone back to basics with a straight-ahead candy bar style handset. Okay, so its on...
Good Stylish, slim design, 5-megapixel camera, HSDPA, Photo geo-tagging, FM radio, Touch camera controls...
Bad No Wi-Fi, No GPS, LED rather than Xenon flash, Smaller screen than K850...
90%
3g.co.uk
Updated:
2011-09-24 12:55:42
Its impossible not to like the C902. Its design is minimalist yet slick, straightforward yet innovative and the camera is the most capable that we have encountered on any Cyber-shot to date. Features such as Google Maps and TrackID only add to the ent...
100%
theregister.co.uk
Updated:
2011-09-24 12:55:42
The new look works without any major drama, but hardly pushes back the boundary of design and we certainly prefer the 850/810 keyboard style for texting. Still, its a smart looking lump, measuring 108 x 49 x 10.5mm and weighing in at 118g. Its a lit...
Bottom line Maybe were overreacting. Maybe the C902 isnt the new slimline K850i after all. Maybe its the new K770i – though we thought that was the C702 - and a C903 or C904 device will come along and slot in between the C902 and C905 before the K850i gets the...
75%
iMobile.com.au
Updated:
2011-11-14 02:11:34
The C902 from Sony Ericsson is part of the “C” series - the “C” presumably stands for Cyber-shot™. This series is similar to the “K” series and marks the latest extension to the range of camera phones th...
0%
Zdnet.com.au
Updated:
2011-11-14 02:11:35
Camera phones with 5 megapixels are no longer just for people with huge pockets. The C902 packs a very mean shooter into a very slim package and delivers excellent photos. DesignSony Ericsson loves to experiment with handset design. The unorthodox posi...
84%
goodgearguide.com.au
Updated:
2011-11-14 02:11:35
Sony Ericsson’s latest Cyber-shot phone has an impressive mix of imaging and phone functions. There are a few minor issues, but on the whole this is a welcome addition to the market.
Good 5-megapixel camera with autofocus and face detection, sleek design, touch-sensitive camera controls, large display, HSDPA-capable, A2DP Bluetooth...
Bad Location of volume controls, lens cover a bit hit and miss, proprietary headphone/charger port, no M2 card included The Final Word Sony Ericsson’s latest Cyber-shot phone has an impressive mix of imaging and phone functions. There are a few minor is...
Bottom line Sony Ericsson’s latest Cyber-shot phone has an impressive mix of imaging and phone functions. There are a few minor issues, but on the whole this is a welcome addition to the market.
80%
Mobile88.com
Updated:
2016-11-26 18:32:32
31st of July 2008. The Sony Ericsson C902 is Sony Ericsson’s latest Cyber-shot branded phone on the market, and with its slightly updated camera software and additional features, it is also the best Cyber-shot phone on the market, although it...
Bottom line C902’s main disadvantages lie in the hardware lacks. There’s no GPS, and there’s no WLAN support. On the camera side of things, there’s no xenon flash either, although in its defence the LED actually does a good job. The last few t...
0%
recombu.com
Updated:
2016-11-26 18:32:32
The slim C902 comes with a 5-megapixel camera and a selection of imaging options, as well as a wealth of music and video playing features.What we likeBoasting excellent build quality, the Sony Ericsson C902 is a slim, metallic phone, with a neat three-...
Bottom line The C902 boasts excellent build quality and looks very stylish. If you're looking for a great camera phone though then the lack of xenon flash and small screen doesn't do it for us -- instead we'd recommend the C905.Like this phone? Compare 8,750 Sony...
60%
stuff.tv
Updated:
2016-11-26 18:32:32
Video review: Despite the lack of Xenon flash, the deliciously slender C902 is still a sharp shooting camphone...
Good Slimline chassis. Handy touch sensitive camera shortcuts. Nifty slide out lens cover action. Fast HSDPA download speeds...
Bad No Xenon flash. Lack of Wi-Fi. Inaccurate geotagging...
Bottom line Despite the lack of Xenon flash, the deliciously slender C902 is still a sharp shooting camphone...
100%
knowyourmobile.com
Updated:
2016-11-26 18:32:32
Sony Ericsson has managed to deliver some impressively equipped sharp shooting mobiles in its Cyber-shot range. Its recently announced 8-megapixel C905 is set to seriously up the ante for cameraphones when it hits stores towards the end of 2008, but in...
Good webbased features lineup including Google Maps photo geotagging, 3.5mm headphones adapter supplied...
Bad No Xenon flash LED photo light flash instead, 2inch display is small for a photocentric cameraphone, No WiFi, No GPS receiver, Memory card slot under back panel...
Bottom line Sony Ericsson goes super-slim with its latest 5-megapixel 3G cameraphone, and despite some compromises, its fine usability and features make it a highly attractive package...
80%
whatdigitalcamera.com
Updated:
2016-11-26 18:32:31
With the recent announcement of the 8.1MP C905, Sony Ericsson has made yet another leap forward in the race to dispense of compact cameras by way of integrating increasingly more sophisticated imaging devices into a conventional mobile phone handset. O...
Good Excellent design, compactesque functionality...
Bad Images are still behind compacts, for the time being!...
Bottom line Overall, the C902 offers an awful lot for a cameraphone. There are, understandably, still limitations posed by the nature of the device – the C902 lacks an optical zoom of any sort and images are a touch grainy and slightly lacking in sharpness when...
86%
Digitaltrends.com
Updated:
2016-11-26 18:32:32
While packed with all the now-familiar cell accoutrements – music player, email, AGPS location-based services and navigation, the Sony Ericsson C902s main drawing card is its 5-megapixel camera. It takes great pictures, among the best weve see...
Good Unlocked 3G/HSDPA, High-quality Cyber-shot 5-megapixel camera with Xenon flash, Excellent music player, Easy to set up email accounts, HTML Web browser, Accelerometer...
Bad Expensive, Small, tightly-packed dial pad keys, No 3.5mm headphone jack, Uses hard-to-find M2 Memory Sticks, *...
Bottom line Because the C902 is unlocked, its price is a firm $549.99 – no carrier subsidy. For some, this steep tag will be a deal breaker, especially considering other phones with as much to recommend them (i.e. the Motorola ZINE ZN5, $99 from T-Mobile) a...
75%
mobilementalism.com
Updated:
2016-11-26 18:32:32
Time for a Sony Ericsson C902 camera phone review, I think! The C902 is another Sony Ericsson CyberShot phone, this time destined to take over from its predecessor, the Sony Ericsson K850i. As youd guess, the C902 is therefore all about taking photos...
Bottom line So there you have it - the Sony Ericsson C902 CyberShot camera phone fully reviewed. Personally Id give it around an 8/10. Dont expect it to replace the K850i, and its certainly no match for the Nokia N82 or N96, but then its not meant to be. Its...
0%
trustedreviews.com
Updated:
2016-11-26 18:32:32
We are in Cyber-shot territory with the C902; a quad-band 3G mobile with HSDPA. My review sample came SIM-free from Expansys, but you can get it SIM free elsewhere too and it is available widely on contract. Right from the outset I liked this phone, whic...
90%
mobileburn.com
Updated:
2016-11-26 18:32:32
The C902i is Sony Ericssons latest offering to the camera phone world, with a 5 megapixel camera that features face recognition technology and a funky lens cover built into its slim, stylish body. Throw in HSDPA and Bluetooth A2DP and youve got a ve...
Good Good camera, sturdy build, compact design, HSDPA...
Bad Awkward keypad, poor battery life...
Bottom line The Sony Ericsson C902i is a very stylish, well-built device with a slim form factor and good camera. I especially liked the way that the 5.0 megapixel camera was hidden in the phones slim body, without any bulge protruding from its rear. However, th...
95%
mobilechoiceuk.com
Updated:
2016-11-26 18:32:32
Sony Ericsson may have changed its branding, but the Cyber-shot range continues to bloom in the camera phone market. The C902 is our favourite so far, with a feature-packed five-megapixel camera; however, there is so much more to the C902 than its snap...
Good The five-megapixel camera is packed with an array of features, and the lens is expertly hidden behind the slider mechanism...
Bad The lack of Xenon flash, Wi-Fi and GPS may deter some.Look and Feel...
Bottom line Sony Ericsson may have changed its branding, but the Cyber-shot range continues to bloom in the camera phone market. The C902 is our favourite so far, with a feature-packed five-megapixel camera; however, there is so much more to the C902 than its snap...
100%
mobile-review.com US
Updated:
2016-11-26 18:32:32
Our C902 unit was loud enough be hear in most, even call-unfriendly environmnets. The reception quality of the C902 was quite good – we got strong signal levels in most places and didn’t notice any significant differences from other contemporary solut...
0%
smape.com
Updated:
2016-11-26 18:32:32
Having estimated the onboard camera capabilities of the company’s top-class Cyber-shot solution - Sony Ericsson C902, one can draw quite an unequivocal conclusion. The quality of shots is on an average level, yielding to most competitors, but at the s...
Bottom line The conclusions drawn regarding Sony Ericsson C902 are almost the same as for Samsung U900 Soul; we have deliberately called these solutions much similar in positioning and intersecting of their target audiences. Both the handsets sport the camera uni...
0%
phonearena.com
Updated:
2016-11-26 18:32:32
Do you remember Sony Ericsson’s Cyber-shot series? Well, you can forget the whole words in the previous models, because from now on, you will only see the “C”. At the Mobile World Congress 2008 in Barcelona, the company presented the first two models f...
95%
infosyncworld.com
Updated:
2016-11-26 18:32:32
The new high-end CyberShot C902 has GPS location and facial-recognition auto focus. Time to throw out the point-and-shoot? Check out our hands-on gallery.
Good 5-megapixel sensor with face recognition and location-based tagging. Very thin. Cool touch sensitive camera menu.
Bad Is it too early to start wishing for optical zoom on a camera phone? NillSlightMODERATEPalpableExtreme...
Bottom line At only 10.5mm thin, the Sony Ericsson C902 feels more like the super-slim W880i Walkman phone than the 5-megapixel shooter it is. But we were impressed when we tried out the phones auto focus, which finds faces like a modern point-and-shoot camera...
0%
slashphone.com
Updated:
2016-11-26 18:32:32
Sony Ericsson today announced two high-performance additions to its popular Cyber-shot phone range with the launch of the C702 Cyber-shot and C902 Cyber-shot. The Sony Ericsson C902 featuring a slim phone body and a 5 megapixel camera module.Sony Erics...
0%
tech-faq.com
Updated:
2016-11-26 18:32:32
The C902 is one of the newest offerings on the market by Sony Ericsson. It sports a 5.0 megapixel camera that includes face recognition technology. This means that if you are taking pictures of people and activate the face detection, the C902 will aut...
Good 5.0 megapixel camera ,Face recognition ,3G capable...
Bad Average sized screen...
Bottom line The Sony Ericsson C902 is a truly amazing phone. The camera quality is outstanding! With face recognition and a powerful flash, one can nearly just leave the digital camera at home! The added blogging and photo-enhancing capabilities are also appetizin...
0%