Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony T280i 82 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T280i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013326/116
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14059
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony T280i 82 g :
The short editorial description of Sony T280i 82 g

T280i - GSM 900/1800, 1.3 Mpgx, MP3, JAVA, FM, Bluetooth - black
More>>>
Sony T280i 82 g:
The official marketing text of Sony T280i 82 g as supplied by the manufacturer

Snap and share
Take pictures with the 1.3-megapixel camera and share them in an instant using picture messaging (MMS). Or connect via Bluetooth™ technology: no cables needed.

Work and play
The T280i means business, and it's capable of bringing you some good old fun, too. Tune in to the FM radio and listen at your leisure. Or try a Java game.

A personal ringtone
Display your taste in music - every time a call comes in. With the T280i,you can have an MP3 file as your personal ringtone.

MMS
Take a picture of where you are, record or write a greeting and send to any MMS-capable phone or email address. Send pictures, text and sound.

Short summary description Sony T280i 82 g:
This short summary of the Sony T280i 82 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony T280i, Bar, 128 x 160 pixels, 1.3 MP, Wi-Fi, Bluetooth

Long summary description Sony T280i 82 g:
This is an auto-generated long summary of Sony T280i 82 g based on the first three specs of the first five spec groups.

Sony T280i. Form factor: Bar. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 82 g

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 160 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
65536 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
No
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
10 MB
User memory
10 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
1.3 MP
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Microphone included
Yes
Power
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
7 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
300 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
82 g
Width *
The measurement or extent of something from side to side.
45 mm
Depth *
The distance from the front to the back of something.
13 mm
Height *
The measurement of the product from head to foot or from base to top.
100 mm
Phone features
Form factor *
The shape or design of the product.
Bar
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Countdown timer,Stopwatch
Java technology
Yes
Vibrating alert
Yes
Other features
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900, 1800 MHz
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Bluetooth
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Uk has collected 6 expert reviews for Sony T280i 82 g and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Nl heeft 6 proffesionele recensies verzameld voor Sony T280i 82 g. Het gemiddelde van deze proffesionele recensies is 55 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Fr a recueilli 6 avis d’experts pour Sony T280i 82 g et la note moyenne est de 55 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
De hat 6 Expertenmeinungen über Sony T280i 82 g eingeholt. Das duchschnittliche Epertenrating ist 55 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Testseek ha raccolto 6 recensioni da parte di esperti per Sony T280i 82 g e la valutazione media da parte degli esperti è di 55 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Es ha coleccionado 6 opiniones de expertos para Sony T280i 82 g y la calificación media es 55 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Dk har samlet 6 ekspertanmeldelser for Sony T280i 82 g og den gennemsnitlige ekspertbedømmelse er 55 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
55%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:06:21
Se har samlat in 6 experttester för Sony T280i 82 g och det genomsnittliga betyget är 55 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
55%
Source Review comments Score
focus.de
Updated:
2016-12-29 06:37:44
Weniger als 100 Euro ohne Vertrag beträgt der Straßenpreis des T280i. Dafür bietet das Spar-Handy eine 1,3-Megapixel-Kamera, Radio, Bluetooth und Sprachwahl...
Bottom line Kein MP3-Player, kein Video, keine E-Mails und vor allem kein Speicherkartenslot: Das T280i ist in puncto Ausstattung schlecht bestückt. Somit liegt der Preis zu hoch, für dieses Geld gibt’s Besseres...
52%
areadvd.de
Updated:
2016-12-29 06:37:44
Das Sony Ericsson T280 ist ein Einsteigerhandy, welches für rund 100.-€ (Handy ohne Vertrag) erworben werden kann. Zu diesem Kurs erhält der Käufer ein optisch recht edel wirkendes Mobilphone in modernen Design mit gelungener Ausstattung. UMTS, EDGE od...
Bottom line Das Sony Ericsson ist zu günstigen Marktpreisen erhältlich und bietet viel Stil, aber keinen großen AusstattungsumfangDas Sony Ericsson T280 bietet zu einem günstigen Marktpreis leider nur eine mittelmäßige Ausstattung, es fehlen eine E-Mail-Funktion s...
70%
handytarife.de
Updated:
2016-12-29 06:37:44
Design und Verarbeitung: Schön stabilVor der Anschaffung muss entschieden werden ob Silver-on-Black oder Copper-on-Silver den eigenen Geschmack treffen soll. Erfreulicherweise verbaute Sony Ericsson in beiden Varianten sogar Metall, so dass das T280i d...
Bottom line Das Sony Ericsson T280i ist vor allem auf die Handy-Basis-Funktionen ausgelegt, aber auch Multimedia-Grundausstattung wurde verbaut. Radio und 1,3 Megapixelkamera für Schnappschüsse, die auf dem 10 MB internen Speicher gesichert werden können, sind vor...
50%
mobile-review.com
Updated:
2016-12-29 06:37:44
Модель Sony Ericsson Angelina в продаже появится под номером T280i. Основная задача которую предстоит решить телефону – обеспечить связью людей нуждающихся в недорогом аппарате который при этом не стыдно было бы достать из кармана. Начало было положен...
0%
smartson.se
Updated:
2016-12-29 06:37:44
Testarna tycker om det yttre på Sony Ericsson T280, men den stora nackdelen är bristen på utrustning. Främst saknas minneskortsplats, videoinspelning, musikspelare och valmöjligheter bland vardagsfunktionerna.
0%
Mobil.se
Updated:
2016-12-29 06:37:44
Den är ovanligt stilfull för att vara så billig, men så fort man börjar använda den inser man att skönheten bara sitter på ytan. Om ens krav begränsar till att ringa, sms:a och lyssna på radio kan man nog vara nöjd med T280. Men försöker man göra mer ä...
48%
Show all
Customer service details
X