location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Z320i 90 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z320i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013267/82 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Z320i 90 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 128 x 128 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Multimedia Messaging Service (MMS)
Long product name Sony Z320i 90 g Red :
The long product name of Sony Z320i 90 g Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z320i- imagine a camera clamshell phone with ease-of-use in mind/ 1.3-megapixel/ 12 MB
More>>>
Short summary description Sony Z320i 90 g Red:
This short summary of the Sony Z320i 90 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z320i, Clamshell, 128 x 128 pixels, 1.3 MP, Red

Long summary description Sony Z320i 90 g Red:
This is an auto-generated long summary of Sony Z320i 90 g Red based on the first three specs of the first five spec groups.

Sony Z320i. Form factor: Clamshell. Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 1.3 MP. Standby time (2G): 300 h. Weight: 90 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:18:41
Uk has collected 9 expert reviews for Sony Z320i 90 g Red and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-14 02:09:04
The Z320i is a handset as basic as they come. Although it performs reasonably well and features a compact, stylish design, the lack of Bluetooth connectivity lets it down immensely.
Good Compact and comfortable design, decent build quality, external LED display, user interface...
Bad No Bluetooth, only 12MB of internal memory, only one sound profile The Final Word The Z320i is a handset as basic as they come. Although it performs reasonably well and features a compact, stylish design, the lack of Bluetooth connectivity lets it down...
Bottom line The Z320i is a handset as basic as they come. Although it performs reasonably well and features a compact, stylish design, the lack of Bluetooth connectivity lets it down immensely.
55%
phonearena.com
Updated:
2016-11-26 18:32:18
This is an unlocked GSM phone which can operate in the US on AT&T and T-Mobile.“Don’t fix it if it ain’t broke”. That’s the basic principle the mobile phone manufacturers go by, especially when it comes to the lower class models. An example of that can...
Good Nice design, Long battery life...
Bad No Bluetooth, No external display, Hard to use buttons...
Bottom line As we already said, Z320 is nothing different than the previous low-class models of Sony Ericsson. Since it is not intended as a media phone, it lacks FM Radio, Music & Video player. The camera is more of an extra and will probably not be used that oft...
70%
slashphone.com
Updated:
2016-11-26 18:32:18
Lastest News in this categorySony Ericss...
0%