location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony S500i 94 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S500i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013135/208
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony S500i 94 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Wi-Fi Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Sony S500i 94 g Black :
The long product name of Sony S500i 94 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S500i, Mysterious Green / GPRS/EDGE/QVGA 262k TFT / 2 Mpixel / Bluetooth 2.0
More>>>
Short summary description Sony S500i 94 g Black:
This short summary of the Sony S500i 94 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony S500i, Slider, 240 x 320 pixels, 2 MP, Wi-Fi, Bluetooth, Black

Long summary description Sony S500i 94 g Black:
This is an auto-generated long summary of Sony S500i 94 g Black based on the first three specs of the first five spec groups.

Sony S500i. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. Standby time (2G): 370 h. Weight: 94 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:16:08
Uk has collected 43 expert reviews for Sony S500i 94 g Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2011-09-24 16:15:57
The features list looks impressive, but the camera is no better than average, the phone is short on memory, and there are some design issues that affect easy use. Sony Ericsson - S500i price Buy Sony Ericsson S500i securely online at a bargain price £...
0%
techradar.com
Updated:
2011-09-24 16:16:02
Theres more to a good mobile than just a pretty fascia, as Sony Ericsson well knows. While Sony Ericsson has made a mint out of it Walkman phone re-invention and boosted its profile by introducing Sony Cyber-shot technology into its top cameraphones...
Good Novel colour and lighting combinations, Swappable M2 card memory expansion option, Good value for money features...
Bad No 3G, Camera lacks autofocus and flash, Plastic cover a bit squeaky...
Bottom line Theres more to a good mobile than just a pretty fascia, as Sony Ericsson well knows. While Sony Ericsson has made a mint out of it Walkman phone re-invention and boosted its profile by introducing Sony Cyber-shot technology into its top cameraphones...
80%
3g.co.uk
Updated:
2011-09-24 16:16:07
Sony Ericsson S500i Review by 3G.co.uk See 3Gs best deal on the Sony Ericsson S500i - click here 3Gs 30 Second Decision Having had the Sony Ericsson S500i in our mitts for 30 seconds we say ... a mid-range slider, but as a phone with style ambitions...
0%
pocket-lint.com
Updated:
2011-09-24 16:16:08
Mood swings arent just for women...
Good Pretty, 2 megapixel camera, camera software, music software, easy to use...
Bad Light mood feature is just a gimmick...
Bottom line Simple, but nicely packaged...
80%
theregister.co.uk
Updated:
2011-09-24 16:16:08
Sony Ericsson has been busy of late peppering its handset range with new Walkman and Cyber-shot models, dangling music and cameraphone excellence to tempt buyers. But the company has also been flirting with the style-conscious buyer with phones like t...
Bottom line Sloany Ericssons S500i is a phone thats targeted at a young, style-conscious consumer, though its illuminated charms will not be to everyones taste. Its colour variations and themes provide a fashionable twist to a competitively-priced model, tho...
77%
goodgearguide.com.au
Updated:
2011-11-14 02:21:32
Sony Ericssons S500i is what we like to refer to as a "but product". It is a budget mobile handset that combines a very stylish look with a variety of features and good call quality to make a seemingly attractive proposition. But it is let-down by one...
Good Stylish design, low price, nice MP3 player...
Bad Flimsy build, cramped keypad, basic camera The Final Word While it isnt the most feature-filled phone on the market, considering the price, Sony Ericssons S500i is an attractive buy for those on a budget. Just keep in mind the flimsy design, which ma...
Bottom line While it isnt the most feature-filled phone on the market, considering the price, Sony Ericssons S500i is an attractive buy for those on a budget. Just keep in mind the flimsy design, which may cause problems if you arent careful.
70%
Zdnet.com.au
Updated:
2011-11-14 02:21:32
As the recent release of a Taser with a music playing holster proves: we are living in the age of convergence. Twenty-five years ago you could be the coolest dude on Wall Street with a phone the size and weight of a loaf of ciabatta sourdough bread. Th...
Good Its one of the sexiest handsets around, Easy to use, Excellent call quality, Music player with excellent headphones...
Bad No 3G, No 3.5mm headphone input...
Bottom line The S500i is easily one of the best budget priced handsets on the market, and has all the features youd expect in a more expensive model, even if none of them are standouts.
85%
knowyourmobile.com
Updated:
2016-11-26 18:31:28
When launched earlier this year, the S500i was touted by Sony Ericsson as a handset that had been ‘inspired by nature’, but despite its organic beginnings, how does it really compare to best sellers like the W880i and K800i?The music player, often Sony...
Good quality of games, 2 megapixel camera, Mood lighting...
Bad Small viewfinder, Lack of music functions...
Bottom line A fun, funky and neatly designed slider phone...
70%
stuff.tv
Updated:
2016-11-26 18:31:28
Sony Ericsson is taking a well-earned siesta from amassing its world dominating army of Walkman and Cyber-shot handsets to take a shot at the fashion phone fandango. Its music and camera phones aren’t exactly elephant men, but with its resuscitated...
Good Easy to use. Great music player. Smooth slider action...
Bad Frail build. Average camera. Lack of 3G...
Bottom line The S500i isn’t a natural born fashion phone and fails miserably at stealing the limelight from catwalk kings like the LG Shine...
60%
mobileblah.com
Updated:
2016-11-26 18:31:28
This is one of the few Sony Ericsson phones with “S” symbol in the beginning of the name. Announced last May, Sony Ericsson S500 is now available and we will not miss the opportunity to get you familiar with its functionality and overall perfo...
0%
trustedreviews.com
Updated:
2016-11-26 18:31:28
Sony Ericsson's quad-band S500i slider is available for free on operator contract. Among its selling points are its sidelights and ever changing themes. In the phone settings you can choose between themes which change as the seasons do, or as day turns in...
60%
phonearena.com
Updated:
2016-11-26 18:31:28
A few months ago we had the opportunity to present, though a bit hastily, several models of Sony Ericsson, and we are going to have a more detailed look at one of them in our today’s review. This is one of the few Sony Ericsson phones with “S” symbol i...
Good Good talk time, Flash themes, Quadband, Unique color variants...
Bad The back lid and the SIMcard are difficult to remove...
Bottom line Sony Ericsson S500 is a very interesting offer, combining a little from the three qualities: design, functionality, and convenient operation. As a whole the phone is not oriented towards a specific customer group, though its fresh colors and design sug...
67%
mobilechoiceuk.com
Updated:
2016-11-26 18:31:28
Its a decent midrange slider but as a phone with style ambitions the S500i doesnt have the X-factor top deals for this phone Handset cost: FREE 18 month contractTariff: O2Supplier: Dial-A-Phone Buy now | Handset cost: FREE 18 month contract, 1.99 f...
Good Despite basic features the two-megapixel performs admirably while the music player is...
Bad With a lightweight and creaky construction the S500i doesnt feel very robust...
Bottom line Its a decent midrange slider but as a phone with style ambitions the S500i doesnt have the X-factor...
60%
mobile-review.com US
Updated:
2016-11-26 18:31:28
Such resemblance in the specifications is not a fluke, the models are tightly connected and with the help of a handful of traits were able to position themselves differently, and the centerpiece was form-factor and pedometer. But now let’s look at t...
0%
tech-faq.com
Updated:
2016-11-26 18:31:28
Packing a lot of features into a relatively small form factor, the Sony Ericsson S500 also carries a price tag that is well within the budgets of a number of consumers. Along with an excellent sound clarity on inbound and outbound calls, the S500 has...
0%