Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K610i Misty White 89 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K610i Misty White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012987/12
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10243
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony K610i Misty White 89 g :
The short editorial description of Sony K610i Misty White 89 g

K610i Misty White
More>>>
Sony K610i Misty White 89 g:
The official marketing text of Sony K610i Misty White 89 g as supplied by the manufacturer

Compact mobile living
A small and slim 3G phone with all you need to communicate with high-speed messaging and quality voice and video calling – the K610i. Enjoy entertaining multimedia services and a fast and satisfying mobile internet experience with the Sony Ericsson K610i.

Classic design
The K610i is designed to give you maximum mobile enjoyment and ease of use. It's one of the smallest 3G phones available, and the navigation key and other controls make text input and navigation easy and intuitive. The keypad has warm background lighting effects that activate when a call or message comes in. The K610i has a 1.9” 262K-colour TFT screen for an optimal messaging and Web browsing experience.

Imaging
Discreetly built into the back of K610i is a 2-megapixel digital camera. Pictures taken with the K610i are pictures to be proud of. You can save them and send them straight to your blog . Share your life in pictures with friends. Send them from phone to phone (MMS) or phone to PC (MMS or email). You can also move them to your PC using Bluetooth™ or USB cable (supplied in kit). Store more on Memory Stick Micro™ (M2™).

Music
With the K610i, you can have your favourite music with you wherever you go. Enjoy full-length music videos and download new songs to your phone. Anytime, anywhere. The K610i kit includes Disc2Phone music management software to get your music from your PC to your phone. Quick and easy.

Short summary description Sony K610i Misty White 89 g:
This short summary of the Sony K610i Misty White 89 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K610i Misty White, 176 x 220 pixels, 2 MP, Bluetooth, White

Long summary description Sony K610i Misty White 89 g:
This is an auto-generated long summary of Sony K610i Misty White 89 g based on the first three specs of the first five spec groups.

Sony K610i Misty White. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 350 h. Weight: 89 g. Product colour: White

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
176 x 220 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Front camera *
Camera at the front of the product.
No
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Audio
Music player
Yes
Polyphonic rings quantity
72
Voice recording
If the device is geared up for voice recording.
Yes
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
7 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
350 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
89 g
Width *
The measurement or extent of something from side to side.
102 mm
Depth *
The distance from the front to the back of something.
45 mm
Height *
The measurement of the product from head to foot or from base to top.
17 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
White
Phone features
Java technology
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Bluetooth, Fast port
Networking type
UMTS, GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Playback formats
MP3, AAC
Customer service details
X