Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Z530i Black 93 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z530i Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012982/27
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19899
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Z530i Black 93 g :
The short editorial description of Sony Z530i Black 93 g

Z530i Black Clamshell camera phone
More>>>
Sony Z530i Black 93 g:
The official marketing text of Sony Z530i Black 93 g as supplied by the manufacturer

Full of possibilities
The Z530i grows with your needs. With features ranging from simple phone calls and text messages to a built-in camera, PC connectivity and a music player, it’s a phone for today and tomorrow. And when you want to change the look of your Z530i, change the cover. A range of front and back Style-Up™ Covers is available for the Z530i.

More with photos
Do more with your images. The Face warp application, for instance, lets you give a photo of a face a twisted humorous touch. Send it to another phone by including it in a multimedia message, and adding a suitable greeting.

External display
The information you need is always close at hand. The external display shows you who's calling, the time/date and the title of the song you’re listening to. Just glance.
Messaging
When you have something to share, choose SMS text messaging, multimedia messaging or email. Add a picture, video clip or sound to make your message more personal.

Free your hands
To complete its communication possibilities, the Z530i has Bluetooth™ built-in and supports USB connectivity. A Bluetooth™ headset frees your hands and lets you send photos to other Bluetooth™ phones. With a USB cable (optional accessory), synchronise the phone calendar and phonebook with your PC.

Key features
-Style-Up™ Covers
-Text and picture messaging
-Memory Stick Micro™ (M2™) support
-Bluetooth™

Short summary description Sony Z530i Black 93 g:
This short summary of the Sony Z530i Black 93 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Z530i Black, 128 x 160 pixels, Bluetooth, 900 mAh, Black

Long summary description Sony Z530i Black 93 g:
This is an auto-generated long summary of Sony Z530i Black 93 g based on the first three specs of the first five spec groups.

Sony Z530i Black. Display resolution: 128 x 160 pixels. Bluetooth. Battery capacity: 900 mAh, Standby time (2G): 400 h. Weight: 93 g. Product colour: Black

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 160 pixels
Display type
Type of display (screen) e.g. LCD.
UBC
Display number of colours
65536 colors
External display number of colours
Monochrome
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
28 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution
640 x 480 pixels
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Music player
Yes
Polyphonic rings quantity
40
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
900 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
400 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
93 g
Width *
The measurement or extent of something from side to side.
90 mm
Depth *
The distance from the front to the back of something.
47 mm
Height *
The measurement of the product from head to foot or from base to top.
24 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Phone features
Java technology
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IrDA,Bluetooth,USB
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
Customer service details
X