Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony J230i White 84.5 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J230i White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012914/29 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11635
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 10 Sep 2018 13:42:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony J230i White 84.5 g :
The short editorial description of Sony J230i White 84.5 g

J230i cosmo white, radio, phone and messenger
More>>>
Sony J230i White 84.5 g:
The official marketing text of Sony J230i White 84.5 g as supplied by the manufacturer

Radio, phone and messenger
The J230i is a mobile phone designed for optimal ease of use, with a feature set that will appeal to most mobile phone users. Calling is easy. Messaging is easy. And when your J230i rings, clear-ringing polyphonic ringtones sing out. Enjoy sending pictures and sounds in SMS text messages or MMS multimedia messages. A built-in FM radio makes your J230i your entertaining mobile companion. Wherever you are, you can enjoy quality entertainment at any time of the day.

FM radio and games inside
A built-in FM radio makes your J230i your entertaining mobile companion. Wherever you are, you can enjoy quality entertainment at any time of the day. For more entertainment, the J230i has challenging mobile games

Text and picture messaging
Send text messages in seconds. With predictive text input, you can enjoy one-press-per-letter messaging. You can also add pictures and sounds to both SMS text messages and MMS multimedia messages. The J230i adds colour to your messages.

Alarm clock and calendar
Let the J230i wake you up or remind you of something. The alarm clock is easy to set, and it will ring even if your phone is turned off. The J230i's calendar will help you keep track of important dates, meetings and birthdays. Set a reminder to notify you, and you won’t miss anything.

More for your phone
News, entertainment and information are available on the mobile internet. You can visit websites specially designed for mobile phones and enjoy the latest updates. Ringtones and other content are available at Sony Ericsson Fun & downloads.

Short summary description Sony J230i White 84.5 g:
This short summary of the Sony J230i White 84.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony J230i White, 128 x 128 pixels, 670 mAh, White

Long summary description Sony J230i White 84.5 g:
This is an auto-generated long summary of Sony J230i White 84.5 g based on the first three specs of the first five spec groups.

Sony J230i White. Display resolution: 128 x 128 pixels. WAP: 1.2.1. FM radio. Battery capacity: 670 mAh, Standby time (2G): 300 h. Weight: 84.5 g. Product colour: White

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 128 pixels
Display type
Type of display (screen) e.g. LCD.
STN
Display number of colours
65536 colors
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.5 MB
Camera
Rear camera *
Camera at the back of the product.
No
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
WAP *
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
1.2.1
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Chat
No
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Audio
Music player
No
Polyphonic rings quantity
32
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
670 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
6 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
300 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
84.5 g
Width *
The measurement or extent of something from side to side.
102 mm
Depth *
The distance from the front to the back of something.
44 mm
Height *
The measurement of the product from head to foot or from base to top.
18 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
White
Phone features
Java technology
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Fast port
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:27
Uk has collected 2 expert reviews for Sony J230i White 84.5 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:28
Nl heeft 2 proffesionele recensies voor Sony J230i White 84,5 g Wit verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:27
Fr a recueilli 2 avis d’experts pour Sony J230i White 84,5 g Blanc mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:27
De hat 2 Expertenmeinungen für Sony J230i White 84,5 g Weiß zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:27
Testseek ha raccolto 2 recensioni d aparte di esperti per Sony J230i White 84,5 g Bianco ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:28
Es ha coleccionado 2 opiniones de expertos para Sony J230i White 84,5 g Blanco pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:28
Dk har samlet 2 ekspertanmeldelser for Sony J230i White 84,5 g Hvid men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:54:28
Se har samlat in 2 experttester för Sony J230i White 84,5 g Vit men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
mobile-review.com
Updated:
2016-12-29 06:25:34
Комплект поставки: Попытки создать адекватное бюджетное решение для Sony Ericsson постоянно наталкиваются на противодействие внутри самой компании. Ряд продуктов выходит на рынок вопреки всем расчетам маркетологов (пример Т310), ряд продуктов переносится...
0%
mobile-review.com US
Updated:
2016-12-29 06:25:34
The result of this slow down is both morally and technically outdated models. And the J230i is one of them, which is positioned as one of the top solutions in a low-end segment. As the market specialists think, the only thing that youth needed in this...
0%
Show all
Customer service details
X