Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W900i Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W900i Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012908/25 show
Show alternative article codes used in the online market place
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16921
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony W900i Black :
The short editorial description of Sony W900i Black

W900i Black
More>>>
Sony W900i Black:
The official marketing text of Sony W900i Black as supplied by the manufacturer

Walkman phone goes 3G
The W900i is a versatile swivel-action Sony Ericsson 3G Walkman® phone. It has everything you need to enjoy your music on the move, and it supports the latest and most advanced 3G network services. An impressive large screen makes mobile video viewing pure pleasure, and the audio quality is what you would expect from an advanced digital music player.

Hours of music inside
The W900i Walkman phone is ready for your music, and getting music to your phone is easy with music transfer software (supplied in kit). With 470 MB inside and expandable memory of up to 2GB, you can have hours of your music wherever you go.

Large-screen video pleasure
Make the most of your network operator’s 3G services and enjoy high-speed mobile internet and live video streaming of movie trailers and news clips. W900i video is full screen and high quality.

Designed to please
The W900i has a sophisticated look and feel, and all the best features can be used when the phone is in closed mode. A soft-touch navigation key makes using the W900i pure comfort.

Fast-moving 3D entertainment
Inside the W900i there are exciting and colourful games. Challenge yourself to fast-moving full-colour 3D games with sound and force feedback.

Swivel action and one-press access
The W900i is a swivel-action mobile phone with easy navigation and dedicated music, internet and camera buttons. Buttons and other controls are located to make it as easy as possible for you to use the many fun features in this phone.

Open and closed – a pleasure to use
Without opening the phone, you can access any feature. Navigate the W900i menus using the 5-way soft-touch navigation key. In open phone mode, writing messages is easy thanks to well-spaced keys and predictive text input.

Clear, large-screen colour
Enjoy exciting W900i themes, animated graphics and quality colour images. You can change background themes and have a new colour wallpaper every day.

Horizontal imaging mode
In horizontal mode, the W900i is ready to use as a digital camera. The camera settings are at your fingertips, and you can choose the right setting to get the best shot without taking your eyes off the onscreen viewfinder or your finger from the shutter button.

Video call – see who you’re talking to
A discreet video call camera on the front of W900i sends a live video stream showing you as you speak. And you can see your caller wherever they are. During a video call, you can also activate the main W900i camera, shoot some video and show your caller what you're seeing as a live video.

VideoDJ – making messages move
If you want to send several video clips in one multimedia message, use VideoDJ to create a series of clips with added music and effects.

Connect without cables
The W900i has Bluetooth™ and infrared when you want to connect to your PC. Synchronise your calendar and contacts, and drag and drop images and sounds between devices.

SB mass storage
When you connect your PC to your W900i, your phone’s internal memory and the Memory Stick PRO Duo appear as removable disks along with other disks and drives. You can then quickly and easily drag and drop items between folders. Images, documents, music and video.

Short summary description Sony W900i Black:
This short summary of the Sony W900i Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W900i Black, 240 x 320 pixels, Black

Long summary description Sony W900i Black:
This is an auto-generated long summary of Sony W900i Black based on the first three specs of the first five spec groups.

Sony W900i Black. Display resolution: 240 x 320 pixels, Display type: TFT. Rear camera type: Single camera. Product colour: Black. Weight: 148 g

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display type *
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
470 MB
Camera
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Front camera type *
Indicates the type of the camera at the front of the product, dual or single.
Single camera
Zoom capability
The amount that the camera lens can zoom.
8x
Built-in camera
The product has an integrated camera.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
2G standards
GPRS
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Messaging
E-mail
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Battery
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
8.5 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
370 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
148 g
Width *
The measurement or extent of something from side to side.
109 mm
Depth *
The distance from the front to the back of something.
24 mm
Height *
The measurement of the product from head to foot or from base to top.
49 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Brand Image Product code Product Stock Price from
Sony W900i White Sony W900i White
(show image)
DPY1012909/25 W900i White 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X