Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K750i 99 g Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K750i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1012836/123 show
Show alternative article codes used in the online market place
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9570
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony K750i 99 g Silver :
The short editorial description of Sony K750i 99 g Silver

K750i silver
More>>>
Sony K750i 99 g Silver:
The official marketing text of Sony K750i 99 g Silver as supplied by the manufacturer

Shoot, store and share – power imaging
Open the K750i digital camera lens cover and you’re ready to capture that special moment. Your K750i mobile phone is a digital camera with excellent picture quality. And when you want to catch some action, this phone takes video too. The K750i camera controls are very similar to popular digital cameras. The K750i comes with easy-to-use image editing PC software. Create multiple photo albums, add effects, send email with impressive images to anywhere in the world.

The K750i also has a fully featured digital music player - your music in your mobile.

Short summary description Sony K750i 99 g Silver:
This short summary of the Sony K750i 99 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K750i, Bar, 176 x 220 pixels, Bluetooth, Silver

Long summary description Sony K750i 99 g Silver:
This is an auto-generated long summary of Sony K750i 99 g Silver based on the first three specs of the first five spec groups.

Sony K750i. Form factor: Bar. Display resolution: 176 x 220 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 400 h. Weight: 99 g. Product colour: Silver

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
176 x 220 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MS Duo,MS PRO Duo
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
34 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution
640 x 480 pixels
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Audio
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
400 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
99 g
Width *
The measurement or extent of something from side to side.
100 mm
Depth *
The distance from the front to the back of something.
20.5 mm
Height *
The measurement of the product from head to foot or from base to top.
46 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Phone features
Form factor *
The shape or design of the product.
Bar
Java technology
Yes
Other features
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/1900 MHz
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Playback formats
MPEG4
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Uk has collected 36 expert reviews for Sony K750i 99 g Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Nl heeft 36 proffesionele recensies verzameld voor Sony K750i 99 g Zilver. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Fr a recueilli 36 avis d’experts pour Sony K750i 99 g Argent et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
De hat 36 Expertenmeinungen über Sony K750i 99 g Silber eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Testseek ha raccolto 36 recensioni da parte di esperti per Sony K750i 99 g Argento e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Es ha coleccionado 36 opiniones de expertos para Sony K750i 99 g Plata y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Dk har samlet 36 ekspertanmeldelser for Sony K750i 99 g Sølv og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:24:12
Se har samlat in 36 experttester för Sony K750i 99 g Silver och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:42
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:42
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:42
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 06:49:42
84%
Source Review comments Score
stuff.tv
Updated:
2016-11-14 23:24:12
Sony Ericsson’s K750i prides itself on being the Steven Gerrard of phones and, despite its age, making a virtue of all-round excellence. More than just a pretty packageThe 2MP camera is one of the finest we’ve seen, the MP3 player will play wh...
Good All-round excellence. Loads of features. FM radio. Pre-loaded games.
Bad Not great in the looks department. If you like things simple, you could be overwhelmed by abundant features.
Bottom line The K750i is like an overstuffed multimedia suitcase, bursting at the seams with features, and a lot more fun than it looks...
100%
goodgearguide.com.au
Updated:
2016-11-14 23:24:12
The Sony Ericsson K750i is very similar to the newer Sony Ericsson W800i Walkman, and like its counterpart packs an impressive features list, including a 2 megapixel camera with autofocus and an FM radio tuner.
80%
itreviews.com
Updated:
2016-11-14 23:24:12
clever mobile phone with 2-megapixel camera: There are plenty of handsets that claim to offer something special, and the jaded journalist reviewer can sometimes feel that the hype is overdone. So it was with some relish that we found SonyEricssons K750i t...
0%
dpexpert.com.au
Updated:
2016-11-14 23:24:12
The Sony Ericsson K750i is a mobile phone with an in-built 2 megapixel camera. The LCD display, which doubles as a viewfinder, is a 176 by 220 pixel screen that has good resolution and colour. The auto-focus lens, with one fixed aperture [f2.8] is a f...
0%
iMobile.com.au
Updated:
2016-11-14 23:24:12
Overview IntroductionMany camera phones have come and gone in the Australian mobile phone market since they became popular more than two years ago. Some were sub-standard, some were good merely for messaging, while others were able to take reasonable...
0%
T3.com
Updated:
2016-11-14 23:24:12
Sony Ericssons "next big thing" is this dinky business-style phone. It looks about as enticing as an accountants conference, but beneath that rather drab exterior is a hot little stunner just bursting to get out. This baby is light, slim and feels...
100%
pocket-lint.com
Updated:
2016-11-14 23:24:12
A very impressive handset. The shape, feel, functionality and camera make it worth having in your pocket even if it never rings.
90%
cgena.com
Updated:
2016-12-29 06:49:42
Sony Ericsson's K750i was introduced to the Philippines as the extended feature of K700. The music playback and camera functions greater improved the style of the previous phone offered. This cellphone can't be judged by its first look for it has the d...
0%
Mobile88.com
Updated:
2016-12-29 06:49:42
On to the showMy k750i is a Hong Kong version with Chinese support rocking firmware R1A044.Contents : The k750i, 900 mAh battery (BST-37), 64 ms duo (adapter), charger, data cable, CD-Rom, manuals, silver Sony Ericsson strap and stereo headphones.
0%
HEXUS.net
Updated:
2016-12-29 06:49:42
HEXUS.preview: Sony Ericsson K750i It’s true what they say, to get a review on some products you just have to have a lucky day, today I got very lucky as I managed to get my sticky mitts on the yet-to-be-launched Sony Ericsson K750i mobile phone. Si...
Bottom line HEXUS.preview: Sony Ericsson K750i It’s true what they say, to get a review on some products you just have to have a lucky day, today I got very lucky as I managed to get my sticky mitts on the yet-to-be-launched Sony Ericsson K750i mobile phone. Si...
0%
lesmobiles.com
Updated:
2016-11-14 23:24:12
Le nouveau photophone Sony Ericsson K750i est une réussite ! Rarement un téléphone avait intégré autant de fonctionnalités. Sans parler de la finition, toujours impeccable. Parmi les points forts du téléphone, citons le design, l’écran 262...
0%
Lesnumeriques.com
Updated:
2016-11-14 23:24:12
Soumis à notre batterie de tests photo habituelle, le K750i a produit des résultats d'une qualité très supérieure à ce à quoi nous avaient habitué les mobiles. Le progrès est tel que les appareils photo se...
Good Bonne autonomie (3 jours 1/2), Qualité des photos, Dimensions < S700i, Frappe des touches, Touches rétro éclairées...
Bad Qualité des vidéos, Joystick de navigation (on préfère les pads), Dimensions > portables récents, Pas de compteur de caractères...
Bottom line C'est le 1er photophone qui donne envie d'imprimer ses photos...
80%
mobile-reviews.de
Updated:
2016-11-14 23:24:12
Wer Wert auf eine gute Kamera legt, ansprechendes Design zu schätzen weiss, sollte hier zugreifen. Wer ein stabiles Handy sucht, sollte ebenfalls zum K750i greifen. Alles in Allem: Der Spagat zwischen Digitalkamera und Mobile ist SE...
70%
Pcwelt.de
Updated:
2016-11-14 23:24:12
Der weiße Karton des K750i mit Aufdrucken auf Vorder- und Rückseite enthält das Handy samt Akku und Ladegerät mit Stecker für den neuen FastPort-Anschluss des Gerätes, ein kabelgebundenes Stereo-Headset, ein USB-Kabel (beide für FastPort-Anschluss), e...
0%
Pcwelt.de
Updated:
2016-11-14 23:24:12
Besonders die hervorragende Kamerafunktion beeindruckte uns. Der weiße Karton des K750i mit Aufdrucken auf Vorder- und Rückseite enthält das Handy samt Akku und Ladegerät mit Stecker für den neuen FastPort-Anschluss des Gerätes, ein kabelgebundenes...
0%
tecnozoom.it
Updated:
2016-11-14 23:24:12
Il cellulare è caratterizzato da un design decisamente raffinato, con scocca monoblocco e forme arrotondate. La particolarità sta nel fatto che di poter utilizzarlo sia in verticale che in orizzontale, quando si trova nella modalità fotocamera. In que...
Good Fotocamera ; Durata batteria; Radio fm; Display...
Bad Prezzo; Non supporta videochiamata...
Bottom line Sony Ericsson K750i è un ottimo cellulare, ideale per chi cerca sostanzialmente un'ottima fotocamera, un lettore multimediale e una radio FM. In pratica è perfetto per chi vuole divertirsi sempre, anche mentre è in movimento. Vanno però notati anche i...
70%
mobile-review.com
Updated:
2016-11-14 23:24:12
Фотографии Sony Ericsson K750i в интерьере Комплект поставки:...
Bottom line которое можно сделать о камере достаточно простое это лучший продукт на рынке в настоящий момент и он останется таким как минимум в течение 7-8 месяцев. По качеству снимков телефон не имеет никаких конкурентов. Для столь портативного устройства каче...
0%
Maxitmag.com
Updated:
2016-11-14 23:24:12
Sony Ericsson has done it again by including the most desirable functions on their latest handset, and ensuring that the quality of these functions is exceptionally good. The 2-megapixel camera is easy to use and takes really good quality pictures as w...
70%
mobi101.com
Updated:
2016-11-14 23:24:12
Megapixel cameras on phones are not only all the rage, they are now actually starting to matter. While a good quality 1 megapixel camera can let you print a small photo, a good 2 megapixel camera should let you print 5x7 prints with abandon - and if yo...
0%
phonedog.com
Updated:
2016-11-14 23:24:12
Sony Ericssons K750i is a powerhouse of a mobile phone. Its executive styling belies the vast array of multimedia features beneath an all-business black and silver exterior. Packing a best-in-class 2 megapixel camera, full-featured digital music pla...
96%
phonearena.com
Updated:
2016-11-14 23:24:12
The K750i is the successor of the popular Sony Ericsson K700i released early last year. It is a feature packed device maintaining all the good points of its predecessor but adding some key improvements, most noticeably an amazing 2.0 Mega pixel camera...
Good 2.0 Auto focus mega pixel camera, MP3 Player, Memory Expansion up to 1 gb...
Bad Poor voice dialling, Call holding features not simplified, Synchronization options could be better...
Bottom line The K750i is without shadow of a doubt a real all round winner. It has looks, personality and charisma and to refer to it as just a phone would really not do it justice as it is far more than that. It can hold its own with similar specification individ...
90%
mobileburn.com
Updated:
2016-11-14 23:24:12
Theres a new king in town. Sony Ericssons K750i is just great. The new auto-focus 2 megapixel camera takes some beautiful photos, and the music player and user interface are also very good. Check out our review, complete with sample 2mp photos.
0%
mobile-review.com US
Updated:
2016-11-14 23:24:12
The phone itself will be presented in 2 colors, which is very interesting. The operators will be offered models in more colors, but with different indexes; for example, the K750 copy for T-Mobile is the D750.
0%
LordPercy.com
Updated:
2016-11-14 23:24:12
Sony Ericsson K750 ReviewThe replacement for the K700 is nearly here and its got a 2 mega pixel camera and RDS radio, cool eh?...
0%
Lydogbilde.no
Updated:
2016-11-14 23:24:12
09/05 Nå også med bildekvalitet Kameratelefoner er stort sett ubrukelige som digitalkamera, men denne modellen fra SonyEricsson er et gledelig unntak. Etter å ha testet K750i fra SonyEricsson er vi lettet. Fordi denne telefonen gir oss håp. Håp om at...
80%
tek.no
Updated:
2016-11-14 23:24:12
Sony Ericssons K750i har lenge vært omtalt som "den nye T610" etter produsentens bestselgende modell noensinne. Dette er første telefon her til lands med 2 megapikslers kamera, autofokus og støtte for 2 GB minnekort. Vi har tilbrakt to uker med den lil...
0%
Dinside.no
Updated:
2016-11-14 23:24:12
Glem 1.3 megapiksel, nå er det skikkelig bildekvalitet som gjelder. Nye K750 er nå i butikkene, og her er vår dom over denne supermobilen.
83%
itavisen.no
Updated:
2016-11-14 23:24:12
Sony Ericsson har endelig kommet med en oppfølger til sin ekstremt populære K700i-modell. Vi har testet Sony Ericsson K750i.
83%
Mobilen.no
Updated:
2016-11-14 23:24:12
Utmerkelsen kommer fra TIPA (Technical Image Press Association), som hevder dette er den første mobiltelefonen som virkelig kan fungere som erstatning for et ordinært digitalt stillbildekamera. BestVi er enige i at kameraet i K750i er bedre enn noe ann...
0%
gsmarena.com
Updated:
2016-12-29 06:49:42
Sony Ericsson K750 - one of the most important and most anxiously expected mobile phones of this year has finally hit the market. We are being offered a top-class device, which outruns most of the competition. No doubt a phone of its class naturally deser...
0%
gsmarena.com
Updated:
2016-12-29 06:49:42
We have tested the three best contemporary camera phones. You can compare the same scenes, taken by Nokia 6630, Sony Ericsson S700 and also by the expected 2 megapixel Sony Ericsson K750i. See how the auto focusing feature works on a mobile phone.
0%
Show all
Customer service details
X