Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1i BNL Silver Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011578/ 60
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7489
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g :
The short editorial description of Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g

P1i BNL - 3.2 Mgpx, Symbian 9, Bluetooth, IrDA, Wi-Fi, Opera, Video
More>>>
Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g:
The official marketing text of Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g as supplied by the manufacturer

Business in your pocket
The Sony Ericsson P1i combines business with pleasure in one stylish, compact package. Mobile efficiency that keeps you in touch - and fits in your pocket.

Complete mobile office
Bring your office on the road. 3G gives you the speed you need. And you have full office applications on your phone - view and edit documents on the go.

After work compatible
When you unwind after work, the Sony Ericsson P1i stays on duty. Listen to music. Snap a picture with the 3.2 megapixel camera. Or just relax with a game.

Short summary description Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g:
This short summary of the Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P1i BNL Silver Black, 240 x 320 pixels, Stylus, 262144 colors, 0.016 GB, 0.16 GB, 4 GB

Long summary description Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g:
This is an auto-generated long summary of Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g based on the first three specs of the first five spec groups.

Sony P1i BNL Silver Black. Display resolution: 240 x 320 pixels. Internal memory: 0.016 GB, Flash memory: 0.16 GB. Processor frequency: 0.22 GHz. Keyboard layout: QWERTY

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Pointing device
Stylus
Display number of colours
262144 colors
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.016 GB
Flash memory
0.16 GB
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.22 GHz
Built-in processor
Whether or not a processor is built into the device.
ARM9
GPS Performance
GPS (satellite) *
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Network
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Networking features
UMTS 2100, GSM 900, GSM 1800, GSM 1900
Wireless LAN features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Bluetooth, IrDA, GPRS, WLAN
Wireless compliance
802.11b
Wireless network support
Yes
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
E-mail
Yes
Camera
Built-in camera *
The product has an integrated camera.
Yes
Camera resolution
Amount of data measured in pixels that the product captures to form the image
1536 x 2048 pixels
Zoom capability
The amount that the camera lens can zoom.
3.2
Camera
Megapixel
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.2 MP
Second camera
The device has a second camera.
Yes
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Speakers
stereo
Audio system
System used to play music or speech.
MegaBass
Voice recording
If the device is geared up for voice recording.
Yes
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AU,Midi,MP3,WAV,WMA
Video
Video compression formats
MP4
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, Bluetooth, IrDA, WLAN
I/O ports
An interface on a device to which you can connect another device.
1 x miniUSB 1 x IrDA
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1160 mAh
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
10 h
Standby time
440 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
124 g
Width *
The measurement or extent of something from side to side.
106 mm
Depth *
The distance from the front to the back of something.
55 mm
Height *
The measurement of the product from head to foot or from base to top.
17 mm
Technical details
Phone function *
The ability to use the device for phone calls.
Yes
RFID reader *
No
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Vibrating alert
Yes
Barcode reader
No
Expansion slots
List of I/O expansion card slots; including quantity of each
M2
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Uk has collected 63 expert reviews for Sony P1i BNL Silver Black handheld mobile computer 240 x 320 pixels 124 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Nl heeft 63 proffesionele recensies verzameld voor Sony P1i BNL Silver Black PDA 240 x 320 Pixels 124 g. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Fr a recueilli 63 avis d’experts pour Sony P1i BNL Silver Black ordinateur portable de poche 240 x 320 pixels 124 g et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
De hat 63 Expertenmeinungen über Sony P1i BNL Silver Black Handheld Mobile Computer 240 x 320 Pixel 124 g eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Testseek ha raccolto 63 recensioni da parte di esperti per Sony P1i BNL Silver Black computer palmare 240 x 320 Pixel 124 g e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Es ha coleccionado 63 opiniones de expertos para Sony P1i BNL Silver Black ordenador móvil industrial 240 x 320 Pixeles 124 g y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Dk har samlet 63 ekspertanmeldelser for Sony P1i BNL Silver Black håndholdt mobil computer 240 x 320 pixel 124 g og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:20:51
Se har samlat in 63 experttester för Sony P1i BNL Silver Black RFID-handdatorer 240 x 320 pixlar 124 g och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
techradar.com
Updated:
2016-11-14 23:20:49
On paper, there are plenty of interesting features that might draw you to the Sony Ericsson P1i. Its a 3G phone with quad-band support that packs a 3.2-Megapixel camera and uses a jog wheel to navigate the Symbian menus.You can also use the 2.5-inch t...
Good Looks good, BlackBerry Connect v4.0 software, 3.2 megapixel camera...
Bad Not the most intuitive phone to use, Only compatible with Memory Stick...
Bottom line On paper, there are plenty of interesting features that might draw you to the Sony Ericsson P1i. Its a 3G phone with quad-band support that packs a 3.2-Megapixel camera and uses a jog wheel to navigate the Symbian menus.You can also use the 2.5-inch t...
50%
pcadvisor.co.uk
Updated:
2016-11-14 23:20:49
We reviewed the 3G Sony Ericsson P1i handset for two reasons: a Sony-branded business phone is a rarity, and it’s the first Sony Ericsson phone to work with BlackBerry Connect. For the unitiated, BlackBerry Connect is software for non-BlackBerry phon...
Bottom line On the whole, then, the Sony Ericsson P1i is a so-so business handset. Connectivity is plenty fast enough thanks to the 3G provision and there are more than enough distractions, but we wouldn’t honestly choose this phone over any number of solid Win...
60%
Zdnet.com.au
Updated:
2016-11-14 23:20:49
DesignThe P1i is the latest in Sony Ericssons P-series range of business mobile phones. The newest incarnation in the P-series bears very little resemblance to its predecessors -- the P900 and P900i with their flip-lid form factor. The P1i sports a du...
Good Compact design and form factor, Business card reader, 3.2 megapixel camera with LED flash, 3G and WiFi connectivity bundled with connection manager software to prioritise connections (e.g. WiFi over 3G)...
Bad The dual QWERTY keypad takes a while to get used to, Minor interface quirks, No HSDPA, No 802.11g WiFi support, No 3.5mm headphone...
Bottom line The P1i has most of the bells and whistles a business user could want, but the user interface is a little quirky.
75%
tracyandmatt.co.uk
Updated:
2016-11-14 23:20:49
The Sony Ericsson P1i - how smart is a non Windows Smartphone? OK I’m a self confessed Window Mobile devotee, note I don’t say fan because I like to think I view the OS without fanboys glasses, however there’s an original Orange SPV in my trailing edg...
0%
stuff.tv
Updated:
2016-11-14 23:20:51
Video review: The P1i is the most realised member of the P-series yet, with a compact frame and newly acquired multimedia might to match its sharp business acumen...
Good Sleeker and smaller chassis than previous P-series handsets. Slick web browser. Great camera. Lively music player...
Bad No HSPDA or built-in GPS. Touchscreen operation not for everyone...
Bottom line The P1i is the most realised member of the P-series yet, with a compact frame and newly acquired multimedia might to match its sharp business acumen...
80%
iMobile.com.au
Updated:
2016-11-14 23:20:51
The P-series of handsets from Sony Ericsson is a range of high-end business-aimed handsets, usually incorporating QWERTY keyboards, large displays, and powerful operating systems. The first addition to the P-series in quite some time, the P1i does not...
75%
goodgearguide.com.au
Updated:
2016-11-14 23:20:51
Weve been waiting a long time for Sony Ericssons latest addition to its P Series range of smart phones. The long-awaited P990i was released in some overseas regions, but it was scrapped completely in Australia. Finally, the P1i has arrived, a 3G capa...
Good Design, Business card reader, 3-way scroll wheel and back button, Wi-Fi, 3.2 megapixel camera, 1GB M2 card included...
Bad No HSDPA, No 3.5mm headphone jack, Steep learning curve for keyboard and interface, Small stylus The Final Word The P1i is packed to the brim with features, and its only real downside is the unconventional keyboard, as well as an interface that will ta...
Bottom line The P1i is packed to the brim with features, and its only real downside is the unconventional keyboard, as well as an interface that will take some time to grasp. If you can get your head around each of them youre left with an excellent device on the...
75%
T3.com
Updated:
2016-11-14 23:20:51
Sony Ericssons P1i has a rich heritage. Following the P990 and M600 its the latest phone from the Sony stable to come packing a full QWERTY keyboard as well as a touch screen. What it represents, however, is a giant leap forward from the tacky-skin...
Good Clever business card scanner, 3-meg super snapper, Pin-sharp touchscreen, Mouthwatering looks.
Bad Thicker than a Blackberry, One-handed operation tricky.
Bottom line Super-stylish smartphone mixes business with pleasure...
80%
3g.co.uk
Updated:
2016-11-14 23:20:51
Sony Ericsson P1 Review Preview by 3G.co.uk See 3Gs best deal on the Sony Ericsson P1 - click here The Sony Ericsson P1 was announced on 8th May 2007 and is a relatively slim 3G smartphone. It is a fifth-generation P-series smartphone which builds on...
0%
pocket-lint.com
Updated:
2016-11-14 23:20:51
Can the new P series from SE beat off the competition?...
Good Hand recognition better than before, Opera browser looks good...
Bad QWERTY keypad still awkward...
Bottom line Overall then and the P1 seems to offer plenty over the previous P990, however the verdict is still out as to whether or not it will stand up to the likes of the Treo or the BlackBerry...
0%
alphr.com
Updated:
2016-11-14 23:20:51
For anyone who wants smartphone features but just can't stomach the bulkiness of some of the phones on test, the P1i's shape and sleek aluminium trim will be a welcome change. Although not quite as thin and light as the BlackBerry Pearl, it does rival...
Bottom line A compact keyboard can't make up for the confusing interface...
50%
Mobile88.com
Updated:
2016-12-29 06:39:45
Announced on May 8th 2007, the Sony Ericsson P1 (P1i) is scheduled for release in Q3 2007. With the announcement of the P1 Sony Ericsson breaks the clear distinction between the P-series (P800, P900, P910 and P990) and the M-series (M600) and W-series...
0%
graphmobile.com
Updated:
2016-11-14 23:20:48
Sony Ericsson P1i Après le succès plus que mitigé du Sony Ericsson P990i (les problèmes de lenteurs et de bogues ayant été longs à disparaître), Sony Ericsson se devait de réagir afin de contrer les offensives des concurrents (Nokia E90 ou E61, HTC TyTn...
Good Une finition exemplaire, Un très bel écran, enfin lisible au soleil, Un surplus de mémoire aidant grandement le multitâches, Contenu de la boîte, Prix assez léger, Autonomie, Qualité du son en conversation...
Bad Très peu de programmes disponibles pour cette plateforme, Temps de démarrage toujours aussi long, Pas de récepteur GPS, Le capteur photo aurait pu être plus impressionnant, La taille de l'écran est un peu juste...
Bottom line Avec ce P1i, Sony Ericsson nous livre un nouveau smartphone très performant, à un prix très attractif, et surtout « fini » ! En effet, autant le P990i pouvait sembler « bâclé » au niveau de son système d’exploitation malgré près d’un an de retard, autant...
0%
topmobile.org
Updated:
2016-11-14 23:20:49
Après le succès plus que mitigé du Sony Ericsson P990i (les problèmes de lenteurs et de bogues ayant été longs à disparaître), Sony Ericsson se devait de réagir afin de contrer les offensives des concurrents (Nokia E90 ou E61, HTC TyTn ou S710, …). V...
0%
mobiles-actus.com
Updated:
2016-11-14 23:20:49
Après le succès plus que mitigé du Sony Ericsson P990i (les problèmes de lenteurs et de bogues ayant été longs à disparaître), Sony Ericsson se devait de réagir afin de contrer les offensives des concurrents (Nokia E90 ou E61, HTC TyTn ou S710, …)...
Bottom line Avec ce P1i, Sony Ericsson nous livre un nouveau smartphone très performant, à un prix très attractif, et surtout « fini » ! En effet, autant le P990i pouvait sembler « bâclé » au niveau de son système d’exploitation malgré près d’un an de retard, auta...
0%
bestofmicro.com
Updated:
2016-11-14 23:20:49
CaractéristiquesDimensions 106 x 55 x 17 mm Capteur photo 3,2 mégapixels Mémoire interne 160 Mo Résolution de l’écran 240 x 320 pixels, 2,6 pouces Poids 123 g Le nouvel arrivant de la série P s’est fait désir...
0%
symbianfrance.com
Updated:
2016-11-14 23:20:51
Le moins que l’on puisse dire c’est que le P1i s’est fait attendre ! Et pourtant il n’y a même pas eu 4 mois entre son annonce en mai dernier et sa commercialisation. Non, la raison pour laquelle ce smartphone s’est fait attendre c’est qu’il est le pre...
0%
all4phones.de
Updated:
2016-11-14 23:20:49
Sony Ericsson P1i TestberichtHeute wird das P1i von Sony Ericsson einem Test von uns unterzogen. Wir hoffen, einigen wird dieser Handy Testbericht weiterhelfen.Da ich mir das Handy im Jahr 2008 durch eine Vertragsverlängerung gekauft habe und ich noch...
Good Gute Verarbeitung, Sehr gute Kamera (mit Blitzfunktion), Tolle Akkuleistung für ein Smartphone, Lieferumfang mit Docking Station...
Bad Tastatur etwas ungenau, langsame Reaktion der Software, Software zu unübersichtlich, Display verdreckt relativ schnell (schwer zu Reinigen durch die tiefere Einsetzung), fehlende Navkeys bzw. Joystick, Browsen etwas langsam.
Bottom line Das P1i Smartphone von Sony Ericsson richtet sich natürlich in erster Linie an Geschäftsleute, die unterwegs ihre E-Mails abrufen möchten oder anderweitige Business Eigenschaften nutzen möchten. Allerdings hat das Gerät einige schwächen, vor allem die...
67%
handytarife.de
Updated:
2016-11-14 23:20:49
Durch den Verzicht auf eine Klappe gerät das P1i insgesamt deutlich schlanker als seine P-Brüder. Nur noch 17 Millimeter tragen sich deutlich angenehmer, auch in der Breite (55 Millimeter) und Länge (106 Millimeter) hat das Handy deutlich abgespeckt, a...
Bottom line Die Business-P-Serie von Sony Ericsson geht in eine neue Runde. Nach diversen Tastatur-Experimenten vergangener Modelle kommt das neue Touchscreen-Smartphone ohne Klappe, aber mit reicher Ausstattung. Auf bewährtem Symbian-Betriebssystem sammeln sich 3...
80%
spielefilmetechnik.de
Updated:
2016-11-14 23:20:49
Der Lifestyle-Platzhirsch unter den Smartphones glänzt mit innovativen Funktionen.Sony Ericsson P1iSonys Neuling hält man auf den ersten Blick eher für ein Designerstück als für ein waschechtes Smartphone. Dabei ist das P1i ein echtes Multitalent, das...
90%
netzwelt.de
Updated:
2016-11-14 23:20:51
Das P1 ist Sony Ericssons aktuelles Top-Gerät unter den Smartphones und vereint scheinbar mühelos Office- und Multimedia-Funktionen. Ein berührungsempfindlicher Bildschirm, die ausgereifte Tastatur und ein Visitenkartenscanner stehen der 3,2-Megapixel-...
0%
magnus.de
Updated:
2016-11-14 23:20:51
Die elegante und über mehrere Generationen optimierte Bedienoberfläche wartet mit durch- dachten Details auf. Auch nach längerer Arbeit mit dem Gerät überrascht sie immer wieder mit pfiffigen Ideen.Überaus praktisch ist etwa der vom Nutzer konfigurierb...
85%
Areamobile.de
Updated:
2016-11-14 23:20:51
Ein Jahr ist um, der fünfte Ableger der Sony Ericsson P-Serie kommt in den Handel. Um es filmisch einzuleiten: Analog zum Cronenberg-Schocker "Die Fliege" hat sich offenbar ein M600i in den Transporter des P990i verirrt. Heraus kommt wieder ein P990i -...
89%
Chip.de
Updated:
2016-11-14 23:20:51
Schickes Design, viel Office-Power und flexible Bedienoptionen: Damit verdient sich das P1i von Sony Ericsson die Silbermedaille bei den Smartphones.
93%
telefonino.net
Updated:
2016-11-14 23:20:48
L'avevamo già adocchiato nell'ultima presentazione di Sonyericsson, risalente a qualche mese fa, quando il colosso nato dalla collaborazione tra la nipponica Sony e la svedese Ericsson svelò i propri piani per i prodotti da commercializzare entro la fine...
87%
tecnozoom.it
Updated:
2016-11-14 23:20:51
Pur seguendo in parte le orme dei modelli precedenti della serie P, il presenta un design decisamente rinnovato. Dispone di design standard e un’ampia tastiera qwerty completa con tasti a doppia entrata. Il display è un touchscreen con risoluzione 240...
Good Bluetooth e Wifi; UMTS; Memoria da 160 MB espandibile; Radio fm...
Bad Prezzo...
Bottom line Ottimo smartphone basato su sistema operativo Symbian 9.1. Tra le caratteristiche degne di nota figurano la connettività UMTS, Wi-Fi e la Tecnologia Bluetooth, il supporto VoIP, il visualizzatore e l’editor dei documenti, la fotocamera da 3,2 meapixel...
80%
mobil.nu
Updated:
2016-11-14 23:20:49
Man kan ikke lade være med at nævne de klager, der har været over forgængeren P990. Den var virkelig banebrydende, da den kom, fuldspækket med mediefunktioner. Men P990 havde en del fejl, som det har taget Sony Ericsson lang tid at få ordnet.Sony Erics...
86%
komputer.dk
Updated:
2016-11-14 23:20:51
Sony Ericssons nye smartphone har et væld af tilslutningsmuligheder, kan synkronisere med arbejdspladsens Exchange-server, så man kan tjekke sin arbejdsmail og kalenderen, uanset hvor i verden man befinder sig, og derudover er der også blevet plads til...
70%
gamereactor.dk
Updated:
2016-11-14 23:20:51
Sony Ericsson nyeste bud på en businesstelefonDa Sony Ericsson for år tilbage lancerede deres første business-telefon, P800, syntes jeg det var et meget spændende koncept. Helt banalt set var det jo blot en pda med inbygget telefon, men den var allige...
Good Trykfølsom skæm, Fuldt tastatur, mange muligheder...
Bad Lang tilvænning, besværlig smsskrivning, lidt sløv i optrækket...
0%
mobilbladet.dk
Updated:
2016-11-14 23:20:51
SÅ ER DET japansk-svenske Joint Venture klar med deres nyeste model til ham eller hende, der bare skal have sit kontor med i inderlommen hele tiden. Seneste flagskib var P990i, der dog ikke kan skjule sin størrelse – men som til gengæld har fået mange...
0%
mobiltest.dk
Updated:
2016-11-14 23:20:51
Sony Ericsson står for tiden over for meget store udfordringer. Deres nærmeste konkurrent på det nordiske marked - Nokia, stormer af sted med den ene smartphone efter den anden. Nokia sendte deres N95 på gaden her i foråret, og der har været lidt sti...
Good Rigtig meget tilbehør medleveret fra start, herunder bluetooth GPSmodtager, Imponerende god bygge kvalitet og super lækkert design, der næsten er B&O værdigt, Flot stor trykfølsom skærm med fin lyst styrke, God kameradel, de...
Bad Håbløst qwertytastatur, der ikke fremmer skrivehastigheden, Jeg savner HSDPA og også EDGE vil nogle nok også savne, Menuhastigheder er ikke så høj, som jeg kunne ønske...
Bottom line P1 er en telefon der har været et blandet bekendtskab. Jeg har givet den en karakter på 75% uden at lade den for mig akavede jog dial og trykfølsomme skærm trække ned. Det dur ikke for mig, men jeg ved andre er glade for det, og d...
75%
siliconrepublic.com
Updated:
2016-11-14 23:20:49
It seems like a long time since Sony Ericsson has brought out a business smart phone device. Everything else has been for the consumer market and despite its edge with a 3.2-megapixel camera – and lately a five-megapixel camera phone – it&rsqu...
0%
infosyncworld.com
Updated:
2016-11-14 23:20:49
We got a chance to rock the unique keys on the Sony Ericsson P1, Sony Ericssons new 3G Symbian phone. Will it ever make its way stateside?...
0%
mobileblah.com
Updated:
2016-11-14 23:20:49
For Sony Ericsson one of the prioritized fields is development of UIQ-smartphones, yet limited funds and R&D-resources don’t do the company justice, not allowing it to release a batch of offerings at a time. The year 2006 saw three smartphones of th...
0%
mobileburn.com
Updated:
2016-11-14 23:20:51
The P1 is Sony Ericssons latest P-series flagship business phone. It combines the high-tech capabilities of the P990 with the compact form factor of the M600. We spent a few weeks testing out the P1 and have put together a review for your reading plea...
Good Compact form factor, autofocus camera, reasonable QWERTY keyboard, great battery life...
Bad Messaging issues, WiFi problems, no EDGE/HSDPA, triband GSM only, slow CPU, questionable UI organization...
Bottom line The Sony Ericsson P1 has tortured me. I wanted to like it. I expected to like it. It has a great spec sheet, it is good looking, and it fits ever so easily into even the smallest of pockets. Yet, I do not like the P1. Ive had too many problems with th...
75%
Allaboutsymbian.com
Updated:
2016-11-14 23:20:51
The P1i is Sony Ericsson’s new flagship smartphone product. Running the touchscreen variant of UIQ 3.0 on Symbian OS 9.1, with WCDMA, GSM and Wi-Fi connectivity, a QWERTY keyboard or handwriting recognition for text input and a 3.2 megapixel camera...
0%
Geek.com
Updated:
2016-11-14 23:20:51
One of the mobile devices I was having serious thoughts about picking up was the latest UIQ device, the Sony Ericsson P1i. My buddy Rafe from All About Symbian is quite a fan of the UIQ platform and shows me his devices running this OS every time I see...
0%
mobilechoiceuk.com
Updated:
2016-11-14 23:20:51
By far the best P-series smartphone weve seen, with a new-look heavyweight multimedia performance to match its business acumen. top deals for this phone Handset cost: FREE 12 month contract, 6 Months Half PriceTariff: O2Supplier: Dial-A-Phone Buy now...
Good Based on previous P-series efforts, the Sony Ericsson P1i is incredibly compact and supremely built for such a powerful multimedia specimen.
Bad The dual QWERTY keyboard and touch-screen-driven user interface may not sit well with everyone.
Bottom line By far the best P-series smartphone weve seen, with a new-look heavyweight multimedia performance to match its business acumen.
0%
geardiary.com
Updated:
2016-11-14 23:20:51
Last year I bought a Sony Ericsson M600i for several reasons. First off it was very small, fit easily in a pocket without bulging, and felt great in the hand. It also had both a thumboard and UMTS, both features I wanted. The hardware aspect of it was...
Good Excellent size, looks great, excellent screen, good thumboard, 3G, excellent battery life, 512MB card in the box and 160MB built-in!...
Bad Keyboard is rather unusual so has steeper learning curve, no HSDPA! [Ed. note: the photos for this review were taken on the Canon HV20]...
Bottom line Last year I bought a Sony Ericsson M600i for several reasons. First off it was very small, fit easily in a pocket without bulging, and felt great in the hand. It also had both a thumboard and UMTS, both features I wanted. The hardware aspect of it was...
0%
phonearena.com
Updated:
2016-11-14 23:20:51
Sony Ericsson is one of the brands behind Symbian OS which is used in the manufacturer’s smartphones, and all of them, since the first P800 back in 2002, have touch sensitive displays and use the UIQ interface to control it. This combination of OS-UI h...
Good Pocketable size with comfortable keyboard, One of the best cameras found on a smartphone...
Bad Triband GSM and singleband UMTS leads to limited usability in North America, Average signal reception...
Bottom line We like the P1! Compared to the M600, the new P-series smartphone offers the desired high-quality camera and Wireless LAN (WiFi) which is a must in such style device. When put next to the P990, the P1 reduces the size, removes the dual-type keyboard an...
85%
mobile-review.com US
Updated:
2016-11-14 23:20:51
In 2006, Sony Ericsson was negotiating Symbian on the possibility of buying out its subsidiary, UIQ Technology, which had previously been with the big Ericsson. The reason was stale – Nokia became Symbian’s largest stakeholder in 2006, being S...
0%
slashphone.com
Updated:
2016-11-14 23:20:51
After P800, P900, P910 and P990, where do you go? Well, if youre Sony Ericssons naming team you say “sodcakes to it” and aim for number one; or, in this case, P1. The latest in SEs established touchscreen smartphone range, the P1 is notable no...
0%
My-Symbian.com
Updated:
2016-11-14 23:20:51
Sony Ericsson P1i reviewMichal Jerz, May 2007 Important notice: This review is based on a prototype unit, which doesnt represent quality or functionality to be offered by commercial devices. Some features are still missing or are subject to change or...
0%
techworld.idg.se
Updated:
2016-11-14 23:20:49
Det kan ta ett tag att vänja sig vid tangenterna på Sony Ericsson P1i, men användning och navigation är betydlig smidigare efter ett tag än vid första intrycket.
68%
ljudochbild.se
Updated:
2016-11-14 23:20:49
Bland dem som föredrar svensk-japanskt före finskt har P990 och M600 varit givna modeller att använda i jobbet. Men det har inte saknats klagomål bland användarna. Det har gällt allt från avsaknad av kamera till klumpigt format, dålig finish eller helt...
83%
smartson.se
Updated:
2016-11-14 23:20:49
Jämfört med föregångaren Sony Ericsson P990 är denna modell en klar förbättring, men det finns fortfarande en hel del att göra innan man har en fullgod smart mobil.
0%
pcforalla.idg.se
Updated:
2016-11-14 23:20:49
Framsidan. Och baksidan. Marknadens reaktion på föregångaren och teknikbomben p990 var minst sagt splittrad. Telefonens innehåll imponerade men det fysiska formatet gav ordet kloss en ny innebörd. Uppföljaren P1i har plockat det bästa från storebror o...
Good Kontoret på fickan, bra kamera, fint formgiven.
Bad Extern gps, inget linsskydd.
80%
computersweden.idg.se
Updated:
2016-11-14 23:20:51
P1 tar mycket bra bilder utomhus men sämre inomhus i dämpad belysning. Foto: Joel Åsblom. Redan vid Sony Ericssons lansering av P1 i maj anade CS att detta skulle innebära en revansch för företagets utvecklare. P990 och M600 har nämligen ställt ti...
92%
Mobil.se
Updated:
2016-11-14 23:20:51
Det går inte att låta bli att nämna de klagomål som funnits på föregångaren P990. Den var verkligen banbrytande när den kom, fullspäckad med mediafunktioner och nyttofunktioner. Men P990 hade en del buggar som det tagit lång tid för Sony Ericsson att f...
Good Tangentbordet, Pekskärmen, Internet-funktionerna, Office-stödet, Kalendern, RDS-radion...
Bad Saknar turbo-3G, Batteritiden, Seg i starten, Kräver adapter för vanliga hörlurar...
86%
pcfoster.pl
Updated:
2016-11-14 23:20:48
Sony Ericsson P1i, po długim wyczekiwaniu, w końcu trafił do moich rąk. Postaram się podzielić z wami, wrażeniami jakie zapewnił mi ten terminal. Reklamowany jako telefon biznesowy, młodszy brat P990i. Uznany przez SE jako jeden z najbardziej zaawansowany...
0%
Mobilen.no
Updated:
2016-11-14 23:20:51
P1i er modellen som får Sony Ericsson opp fra knestående, etter at satsingen på P990i slo feil. Nå er selskapet igjen på banen med en modell som skal bidra til å gjøre svensk-japanerne konkurransedyktige i businessmarkedet. Bedrfe minnehåndteringK...
Good Raskt brukergrensesnitt, mange funksjoner, gode taster, WLAN, A2DP, bra kamera...
Bad Mangler Edge og Hsdpa. Menysystem krever tilvenning.
Bottom line Med P1i er Sony Ericssons proffsatsing på beina igjen.
83%
dinside.no/data
Updated:
2016-11-14 23:20:51
Sony Ericssons flaggskip for smarttelefoner, har riktignok flere funksjoner enn det finnes sandkorn i et vannglass, men få ville funnet på å si den er spesielt attraktiv å se på.Det er da den svenskjapanske mobilprodusentens siste smartmobil, P1i, ko...
67%
dingz.no
Updated:
2016-11-14 23:20:51
dingz.no: Sony Ericssons flaggskip for smarttelefoner, P990i, har riktignok flere funksjoner enn det finnes sandkorn i et vannglass, men få ville funnet på å si den er spesielt attraktiv å se på.Det er da den svenskjapanske mobilprodusentens siste sm...
67%
Amobil.no
Updated:
2016-11-14 23:20:51
Sony Ericsson P1i er en linjelekker smarttelefon. Har den noe å tilby den krevende forretningsbrukeren, eller egner den seg best til posering på Aker Brygges kafébord?...
0%
techtree.com
Updated:
2016-12-29 06:39:44
Sony Ericsson launched the P1i to build on its range of P Series handsets. The P1i boasts of having push email features. Apparently, it also delivers on the multimedia front. But can it level above the P990i? Read on to find out.
Good Symbian 9.1 OS, 3.2 MP autofocus Camera, Jog Dial navigation, MP3 Player with Walkman features, 3G Ready, Blackberry connectivity...
Bad A bit slow, No EDGE...
Bottom line The Sony Ericsson P1i can be purchased off the shelf for around Rs.24,000 with a 1-year warranty. The phone is a good buy if you can do without EDGE (a major issue, as EDGE is the fastest available connection in the country till 3G comes around) and t...
80%
firstpost.com
Updated:
2016-12-29 06:39:44
Business phones are in a class by themselves but there’s no way that even the best business phones of today aren’t equipped with multimedia features of some sort. Their appeal, as business class models however, also greatly depend on their app...
70%
gsmarena.com
Updated:
2016-12-29 06:39:45
The Sony Ericsson P1 is an exciting new smartphone that is to be included in Sony Ericsson portfolio. Powered by Symbian OS and featuring a QWERTY keyboard, a touchscreen TFT display with QVGA resolution and a 3.2 megapixel camera with auto focus, it repr...
0%
Show all
Customer service details