Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W710i Hatha Violet 101 g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W710i Hatha Violet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011503/18
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10972
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony W710i Hatha Violet 101 g :
The short editorial description of Sony W710i Hatha Violet 101 g

W710i, 262,144-colour TFT, 176x220 pixel, 2 megapixel camera
More>>>
Sony W710i Hatha Violet 101 g:
The official marketing text of Sony W710i Hatha Violet 101 g as supplied by the manufacturer

Active Walkman® phone
The W710i Walkman® phone is built for an active lifestyle. Keep the beat, keep in touch, stay on the go - the W710i is the perfect companion to keep you moving in style.

Full Walkman® kit
Everything you need to enjoy music on the go is included in the W710i kit. You get Disc2Phone music management software and a USB cable for easy PC-to-phone music transfer. A 512MB Memory Stick Micro™ (M2™) with room for up to 460 songs, and an active stereo headset. Organise and enjoy your music with the W710i Walkman® player.

Fitness applications
Stay on top - the W710i comes with applications that help you record your performance. On the running track, you can measure speed and distance. And when you're walking, have your all-day step counter on to measure your movement. There's even a calorie counter in your phone.

Quality images
Snap quality images with the 2.0-megapixel camera. Get closer with 2.5x digital zoom. And when you want to catch some action, record a video clip.

With sports in mind
An active arm band is included in the W710i kit. Attach it to your phone, slap it around your arm and you're ready to hit the track. Enjoy your music when you're working out. Choose a playlist or tune in to your favourite radio station with the FM radio.

Short summary description Sony W710i Hatha Violet 101 g:
This short summary of the Sony W710i Hatha Violet 101 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W710i Hatha Violet, 176 x 220 pixels, 2 MP, Bluetooth, Violet

Long summary description Sony W710i Hatha Violet 101 g:
This is an auto-generated long summary of Sony W710i Hatha Violet 101 g based on the first three specs of the first five spec groups.

Sony W710i Hatha Violet. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 350 h. Weight: 101 g. Product colour: Violet

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
176 x 220 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
External display resolution
128 x 128 pixels
External display number of colours
Monochrome
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
10 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Front camera *
Camera at the front of the product.
No
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Network
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Music player
Yes
Polyphonic rings quantity
72
Voice recording
If the device is geared up for voice recording.
Yes
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
10 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
350 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
101 g
Width *
The measurement or extent of something from side to side.
88 mm
Depth *
The distance from the front to the back of something.
48 mm
Height *
The measurement of the product from head to foot or from base to top.
24.5 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Violet
Phone features
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Countdown timer,Notes,Stopwatch
Java technology
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Brand Image Product code Product Stock Price from
Customer service details
X