Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony P990I 6.86 cm (2.7") Silver 1120 mAh

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P990I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011472/6
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20629
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony P990I 6.86 cm (2.7") Silver 1120 mAh :
The short editorial description of Sony P990I 6.86 cm (2.7") Silver 1120 mAh

P990i smartphone
More>>>
Sony P990I 6.86 cm (2.7") Silver 1120 mAh:
The official marketing text of Sony P990I 6.86 cm (2.7") Silver 1120 mAh as supplied by the manufacturer

P990i takes effective communications to new heights. You have everywhere access to the Internet, push e-mail to get your e-mail straight to your phone and video calling and messaging for effective communications. Utilize the fastest existing wireless networks and the most advanced network operator services. Take pictures to be proud of. The P990i has a 2 megapixel digital camera with video. Catch the moment and save it or send it. Show what your camera can do.
Symbian OS 9.1, the latest version of the most-used open smartphone operative system is now launched and P990i has it. Add innovative applications to your phone and make it a powerful and effective business tool.

Key features
-Business card scanner – save biz cards in your P991
-3G/UMTS – enjoy the latest operator services
-RSS reader – get to up-to-the-minute news straight to your phone
-Video call – see who you’re talking to
-High quality 30fps (frames per second) video recording
-Music player and FM RDS radio – music and entertainment around the clock
-2 megapixel camera with autofocus – pictures to be proud of
-WLAN 802.11b – high speed Internet access
-Symbian 9.1 – add features to your phone
-Advanced mobile phone and organizer (UIQ 3.0) – effective business tool

Short summary description Sony P990I 6.86 cm (2.7") Silver 1120 mAh:
This short summary of the Sony P990I 6.86 cm (2.7") Silver 1120 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony P990I, 6.86 cm (2.7"), 240 x 320 pixels, Silver

Long summary description Sony P990I 6.86 cm (2.7") Silver 1120 mAh:
This is an auto-generated long summary of Sony P990I 6.86 cm (2.7") Silver 1120 mAh based on the first three specs of the first five spec groups.

Sony P990I. Display diagonal: 6.86 cm (2.7"), Display resolution: 240 x 320 pixels, Display type: TFT. Battery capacity: 1120 mAh. Product colour: Silver. Weight: 150 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display type *
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
80 MB
Camera
Front camera type *
Indicates the type of the camera at the front of the product, dual or single.
Single camera
Rear camera flash *
Whether or not the rear camera features its own flash.
Yes
Zoom capability
The amount that the camera lens can zoom.
2,5x
Built-in camera
The product has an integrated camera.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
2G standards
GPRS
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Messaging
Chat
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1120 mAh
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
400 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Width *
The measurement or extent of something from side to side.
114 mm
Depth *
The distance from the front to the back of something.
57 mm
Height *
The measurement of the product from head to foot or from base to top.
25 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Uk has collected 47 expert reviews for Sony P990I 6.86 cm (2.7") Silver 1120 mAh and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Nl heeft 47 proffesionele recensies verzameld voor Sony P990I 6,86 cm (2.7") Zilver 1120 mAh. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Fr a recueilli 47 avis d’experts pour Sony P990I 6,86 cm (2.7") Argent 1120 mAh et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
De hat 47 Expertenmeinungen über Sony P990I 6,86 cm (2.7 Zoll) Silber 1120 mAh eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Testseek ha raccolto 47 recensioni da parte di esperti per Sony P990I 6,86 cm (2.7") Argento 1120 mAh e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Es ha coleccionado 47 opiniones de expertos para Sony P990I 6,86 cm (2.7") Plata 1120 mAh y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Dk har samlet 47 ekspertanmeldelser for Sony P990I 6,86 cm (2.7") Sølv 1120 mAh og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:16:28
Se har samlat in 47 experttester för Sony P990I 6,86 cm (2.7") Silver 1120 mAh och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
3g.co.uk
Updated:
2011-09-24 15:13:48
Flipping heck! The P990i is the latest in a line of P series smartphones from Sony Ericsson. Previous smartphones in the range have been met with almost obsessive loyalty, making them a hard act to follow, and even today, when there are plenty of smar...
83%
techradar.com
Updated:
2011-09-24 15:14:03
A couple of years ago there was a brief but significant backlash against cameras on mobile phones. Gyms worried about voyeurs and businesses feared industrial espionage. But the quality simply wasnt good enough for snooping or snapping corporate secre...
Good Tri-band GSM and Wi-Fi, Push email support, Office and web software included...
Bad Disappointing 2 megapixel camera, Clumsy and unstable interface...
Bottom line A couple of years ago there was a brief but significant backlash against cameras on mobile phones. Gyms worried about voyeurs and businesses feared industrial espionage. But the quality simply wasnt good enough for snooping or snapping corporate secre...
60%
pocket-lint.com
Updated:
2011-09-24 15:15:10
On paper the P990i ticks all the boxes, however in practice youve got to be a brave man to pull this out of your pocket...
Good 3G, Wi-Fi, large touchscreen, QWERTY keyboard...
Bad QWERTY keyboard is too small, Phone is bulky, Design is too dated...
Bottom line On paper the P990i ticks all the boxes, however in practice youve got to be a brave man to pull this out of your pocket...
70%
zdnet.co.uk
Updated:
2011-09-24 15:15:22
This is the latest in a line of great smartphones, with excellent features. However, there are niggles with the design, and the P990i faces stiff competition thanks to its delayed arrival.
Good Strong range of smartphone software, Push email support, Very good handwriting recognition, 3G video calling, Business card scanner.
Bad Bulky, Some serious user interface issues...
Bottom line This is the latest in a line of great smartphones, with excellent features. However, there are niggles with the design, and the P990i faces stiff competition thanks to its delayed arrival...
90%
theregister.co.uk
Updated:
2011-09-24 15:15:34
From the outset the P800 attracted an enthusiastic fan base - Steve Jobs was heard raving over it - and it represented an unusual marriage of the best of Swedish design and engineering with Sony detail. Few phones, for example, come with a screwdriver...
Bottom line Its hard to give a numerical rating for a phone which has so much potential, and yet has so many urgent reliability issues. For packing such a lot of functionality into a small and convenient handheld, the P990i really ought to earn a score in the 90...
55%
expertreviews.co.uk
Updated:
2013-05-04 02:18:50
Like the M600i, Sony Ericsson's P990i runs the Symbian 9.1 UIQ operating system. The device is huge but well designed. The numeric keypad is on a flip-down panel. When this is closed, the touch screen is disabled and the phone is set up for easy access t...
40%
Mobile88.com
Updated:
2016-12-29 06:52:02
P990i body is all silver and its made mainly of plastic, with a metal frame surrounding the screen. Its well built and feels robust, maybe except for the plastic battery cover which feels slightly loose and tends to squeak.
0%
thestar.com.my
Updated:
2016-12-29 06:52:02
Worth the wait CHONG JINN XIUNG gets down to business with the P990, the much-awaited successor to the P910i. SONY ERICSSON P990I (Sony Ericsson) Camera: 2-megapixels Display: 240 x 320pixels Messaging: SMS, MMS, push e-mail Connectivity: Bluetooth...
Good Large screen; supports 3G and WiFi; good camera; plenty of applications.
Bad Slow start up time.
Bottom line MOST business executives have a craving for enormously powerful phones that can function as a modern day Swiss Army knife. They want a communication tool, a personal organiser and entertainment device all rolled in one.That pretty much describes the So...
0%
stuff.tv
Updated:
2016-12-29 06:52:02
If your average mobile were a sleek yacht, this would be an aircraft carrier with a full complement of planes and helicopters, an auxiliary deck-scrubbing team, extra bars of soap and more ship’s cats than is strictly necessary or hygienic. In other...
Good Its got everything you could ever dream of from phone land. Talented in the mobile gaming department.
Bad Its a big fat brick of a phone.
Bottom line Everything you could possibly want from a mobile – but in lardy brick form...
80%
graphmobile.com
Updated:
2016-12-29 06:52:02
Annoncé en Octobre 2005 (Les premières informations sont arrivées sur la toile vers février-avril 05), on peut dire que le P990i s’est vraiment fait désirer. Annoncé initialement pour Mars 06, Sony Ericsson a sans cesse retardé sa sortie, au grand déses...
Good Qualité d’écoute et de réception, Le coté multimédia encore plus poussé, Claviers bien pensés et agréables, Nouvelle interface plus moderne, Réactivité de l’OS, Pas de bugs majeurs, Bonne qualité de l’appareil photo, Joypad efficace sur le clapet externe...
Bad Très peu d’applications disponibles pour UIQ 3, Écran illisible en plein soleil, Pas d’horloge en mode veille, Temps de démarrage un peu long...
Bottom line Avec de très nombreux mois de retard, le P990i pointe enfin le bout du nez. Le M600i avait déjà donné un bon avant-goût de la nouvelle interface UIQ, et le P990i vient confirmer ce que nous en pensions : la nouvelle gamme UIQ est la digne héritière des pr...
0%
topmobile.org
Updated:
2016-12-29 06:52:02
Annoncé en Octobre 2005 (Les premières informations sont arrivées sur la toile vers février-avril 05), on peut dire que le P990i s’est vraiment fait désirer. Annoncé initialement pour Mars 06, Sony Ericsson a sans cesse retardé sa sortie, au grand dé...
0%
zdnet.fr
Updated:
2016-12-29 06:52:02
Sony Ericsson modernise son smartphone haut de gamme. Il reprend le même gabarit « costaud » de ses prédécesseurs, mais embarque désormais les connectivités 3G et Wi-Fi, un capteur photo de 2 millions de pixels...
Good remarquable navigateur web, grand écran, bonne lecture de musique, autonomie satisfaisante, logiciels dédition et daffichage de documents, bonne reconnaissance de lécriture manuscrite.
Bad encombrant, mémoire insuffisante, peu convivial (demande un certain temps d’adaptation), icônes minuscules pour le stylet.
Bottom line vous ne pourriez guère demander plus au vu de létendue des fonctionnalités du P990i, mais ce smartphone est encombrant et son utilisation nest pas facile à maîtriser. Pour un public d’initiés seulement...
77%
mobifrance.com
Updated:
2016-12-29 06:52:02
Du P990i on a tout dit ou presque...avant de lavoir eu en main. Lappareil, présenté officiellement à la presse le 11 Octobre 2005 (1 an déjà) était plus quattendu et ce pour plusieurs raisons : 1er smartphone produit par Sony (depuis labandon des...
0%
symbianfrance.com
Updated:
2016-12-29 06:52:02
Du P990i on a tout dit ou presque…avant de l’avoir eu en main. L’appareil, présenté officiellement à la presse le 11 Octobre 2005 (1 an déjà) était plus qu’attendu et ce pour plusieurs raisons : 1er smartphone produit par Sony (depuis l’abandon des Cli...
0%
all4phones.de
Updated:
2016-12-29 06:52:02
Testbericht:Sony Ericsson P990i Smartphone-------------------------------------------------------------------------------------------------------------------Der Lieferumfang des P990i fällt wie fast bei jedem Smartphone sehr üppig aus. Datenkabel, SE P...
Good Sehr gute Sprachqualität, Gute Akkuausdauer für ein Smartphone, Sehr überzeugende Kamera, 3 Eingabemöglichkeiten, Klapptastatur ist abmontierbar...
Bad Etwas groß und klotzig geraten, Relativ schwer (155g)...
Bottom line von ******Gruß.Sony Ericcson P990i Vergleich und Erfahrungsberichte bei Ciao. Miniaturansichten angehängter Grafiken...
83%
netzwelt.de
Updated:
2016-12-29 06:52:02
Das Sony-Ericsson-Smartphone P990i wartet mit einem ganz eigenen Konzept auf. Mittels einer einfachen Klappe mutiert ein Touchscreen-PDA, inklusive QWERTZ-Tastatur, zum einhändig bedienbaren Mobiltelefon. Auf Seiten der Ausstattung fehlt es dem Silberl...
0%
handyplex.de
Updated:
2016-12-29 06:52:02
Die kleine, aber feine Sparte der PDA-Phones erfreut sich immer größerer Beliebtheit. Kein Wunder, sind diese kleinen Meisterwerke doch um so viel praktischer als ein schnödes Handy oder ein unflexibler PDA. Sony hat mit dem P910i bereits bewiesen, da...
90%
Areamobile.de
Updated:
2016-12-29 06:52:02
Ein vollständiges Fazit über das P990i abzugeben, wäre derzeit mehr als verfrüht. Persönlich gesprochen war der Autor nie ein großer Fan der Vorgängermodelle, was sich mit dieser Gerätsversion allerdings schlagartig ändern könnte. Besonders die...
92%
pcself.com
Updated:
2016-12-29 06:52:02
Il P990i è il nuovo smartphone UMTS "di lusso" della Sony Ericsson, che giunge carico di nuove funzioni tanto da mettere in imbarazzo palmari e persino notebook. A partire dalla tastiera QWERTY (simile a quella del PC), che , se in un primo tempo si rivel...
0%
tecnozoom.it
Updated:
2016-12-29 06:52:02
Il è uno strumento solido e robusto, come deve essere uno smartphone da portare sempre dietro al posto del portatile. Presenta una scocca monoblocco e uno sportellino con tasti alfanumerici che, una volta aperto, svela la tastiera qwerty, comoda per s...
Good Possibilita’ aggiornamento sistema operativo via internet; Navigazione Web landscape; Luminosita’ display...
Bad Peso; Batteria migliorabile; Prezzo; Dimensioni; Tastiera Qwerty sottodimensionata...
Bottom line Il Sony Ericsson P990i è uno smartphone decisamente completo con qualche peccato di gioventu’ che riguardano le dimensioni troppo generose (soprattutto lo spessore), una batteria non all’altezza per supportare tutte le potenzialita’ dello strumento, u...
80%
mobilbladet.dk
Updated:
2016-12-29 06:52:02
AK JA, BÅDE Sony Ericsson og vi har været meget forsinket, når vi taler om den nye P990i. Oprindeligt var det planen, at Sony Ericsson vil lancere deres nye P990i i starten af året, og oprindeligt var det efterfølgende planen, at vi vil publicere vores...
0%
Howstuffworks.com
Updated:
2016-12-29 06:52:02
With video calling and a dial pad that flips down to reveal a full QWERTY keyboard, the Sony Ericsson P990i Smart Phone boasts features that are more than versatile. The screen is the most prominent feature of the phone, measuring in at 2.8 inches with...
Good 3G network, great screen, good MP3 player, video calling, Wi-Fi, design, QWERTY keyboard, battery life...
Bad price...
Bottom line With video calling and a dial pad that flips down to reveal a full QWERTY keyboard, the Sony Ericsson P990i Smart Phone boasts features that are more than versatile. The screen is the most prominent feature of the phone, measuring in at 2.8 inches wit...
80%
fudzilla.com
Updated:
2016-12-29 06:52:02
Sony Ericsson was one of the first smartphone pioneers. Their first true smartphone P800 (we will not count Ericsson R380 which was not able to run 3rd party applications) was a big success followed by P900 and later P910. Before Windows mobile dev...
Bottom line The range of functions on this phone is truly staggering, and in a form factor that is really capable. We would only like to see GPS sensor on board in future, maybe a camera with more megapixels and larger battery, and then this device would be the ul...
0%
mobilechoiceuk.com
Updated:
2016-12-29 06:52:02
While there’s no doubt that the improved Sony Ericsson P990i is a stronger, faster, more powerful model than anything yet seen from a P-series handset, there is a nagging feeling that time is starting to catch up with the multi-talented business dev...
Good The improvements made to the P990i make it one of the most powerful smartphones around.
Bad The design has not really changed that much for a few years, and its still a bulky little number.
Bottom line No longer the all-conquering powerhouse it once was, but still well-endowed and a great option for business types and early adopters.
80%
mobileblah.com
Updated:
2016-12-29 06:52:02
The P990i is the latest in a line of P series smartphones from Sony Ericsson following on from its elder siblings, the P910, P900 and P800. The Sony Ericsson P990 retains a very similar shape to its predecessors, but it ramps up the features pretty imp...
0%
v3.co.uk
Updated:
2016-12-29 06:52:02
Sony Ericssons latest smartphone has some neat business features, but the lack of a mini-USB connector can make desktop synchronisation tricky...
80%
Allaboutsymbian.com
Updated:
2016-12-29 06:52:02
The P990, announced almost exactly a year ago (October 2005), was and is one of the most hotly anticipated phones of 2006. At the time it was announced, its specification was almost unmatched. However, thanks to both delays in getting the device to the...
70%
My-Symbian.com
Updated:
2016-12-29 06:52:02
Sony Ericsson P990i reviewMichal Jerz, August 2006 Sony Ericsson P990i is the first UIQ 3 based phone, announced in October 2005. Delayed several times, it finally started shipping in August 2006, only several weeks after another UIQ 3 phone - the M600...
0%
phonearena.com
Updated:
2016-12-29 06:52:02
P800 was the first in the row of Sony Ericsson's smartphones using the UIQ interface over Symbian operating system and touch screen as main navigation method, combining the latest technologies into a high-end mobile phone with functionality comparable...
Good Solid construction with well done keypads (including hardware QWERTY keyboard), 2megapixel camera with good image quality, Music player with lots of options; FM Radio.
Bad Slow reactions; accidentally blocking, Big and bulky size; awful battery cover!, Mediocre audio quality with the headphones from the box, So 1880's speed for transferring data.
Bottom line The P990 features much, in a not very small package. Its design and construction are almost flawless, but unfortunately the QWERTY keyboard could be a step better. Packing the Symbian UIQ operating system, it has all the bells and whistles, as well as...
73%
mobilementalism.com
Updated:
2016-12-29 06:52:02
The Sony Ericsson P990 reviews show the P990 to be a worthy successor to its legendary predecessors (the P910, P900 and P800). The P990 looks very similar to these earlier Sony Ericsson smartphones, but adds a 2 megapixel cameraphone, Walkman-quality m...
0%
LordPercy.com
Updated:
2016-12-29 06:52:02
Yes its the all new Sony Ericsson P990i, as it hits the UK shelves we test the daddy of Smartphones to see if it has evolved for 2006. Has it lost weight? is it now toned and ready for battle? and just how many new features has it got?...
0%
tech-faq.com
Updated:
2016-12-29 06:52:02
The Sony Ericsson P990i is a handy little smart phone that delivers the goods both in quality and features. While it has everything you need, there are times that I wasnt completely satisfied. First off the Sony Ericsson P990I is the top level smart...
Good Overall a feature packed smart phone ,Nice digital camera ,PDA works well and sending and receiving emails is a breeze ,Has 60 MBs of on board memory...
Bad QWERTY keyboard was too small and tight for my liking ,Very expensive, only cost effective for road warriors ,Battery power was awful. I admit that I expect to use a lot of the battery power when on the web or taking digital images, but I did not expec...
Bottom line For road warriors or extreme techies that want to ditch their PDA and digital camera, plus get a boat load of features this phone is worth consideration.
0%
mobile-review.com US
Updated:
2016-12-29 06:52:02
Review Sony Ericsson P990. Part 3>>>...
0%
smartson.se
Updated:
2016-12-29 06:52:02
För den som endast nöjer sig med det bästa och söker en kompetent affärsmobil finns det knappt några andra alternativ än Sony Ericsson P990i.
0%
computersweden.idg.se
Updated:
2016-12-29 06:52:02
Sony Ericsson P990i är lite klumpig men tar igen det genom alla dess funktioner. P990i har varit en riktigt trevlig bekantskap. Utmärkande är den trevliga blandningen av tillämpningar samt det väl genomtänkta menysystemet. Det går att använda tele...
70%
dinside.no/data
Updated:
2016-12-29 06:52:02
De siste par årene har P-serien til Sony Ericsson vært blant de aller mest populære mobilene for forretningsfolk verden over. Disse telefonene har imponert de fleste med masse funksjonalitet og et relativt kult og fornuftig design. Men etter å...
83%
Mobilen.no
Updated:
2016-12-29 06:52:02
Selv et par år etter at P910 kom på markedet, så er det mange som fremdeles sverger til denne mobiltelefonen som sitt mobile kontorverktøy. Riktig nok har den et dårlig kamera og mangler 3G, men brukergrensesnittet og de mange tileggsprogrammene har...
Good Komplett kontorverktøy med gode menyer og meget bra brukergrensesnitt. Har 3G, WLAN og FM-radio...
Bad Litt stor, mangler Edge.
Bottom line Sony Ericssons P990i er den mest komplette businessmobil vi har hatt fingrene i. Så avansert at den tilfredsstiller de mest kresne proffene, og samtidig så enkel at alle kan bruke den.
100%
firstpost.com
Updated:
2016-12-29 06:52:02
The Sony Ericsson P990i is the much awaited upgrade to the popular P900 and P910i business Smartphones. The phone has taken a long time to come and the list of features is a combination of ups and downs. Is it worth the high price that it’s going fo...
50%
gsmarena.com
Updated:
2016-12-29 06:52:02
Highly awaited as it is, Sony Ericsson P990 is going to be the flagship of the Sony Ericsson product line. Equipped with every possible current connectivity features, an autofocus 2 megapixel camera, a second video calls camera, a conventional keypad and...
0%
Show all
Customer service details