Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Digital photo printer 300 x 300 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Photo Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP-FP55
Category
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46107
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 13 Feb 2020 17:53:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Digital photo printer 300 x 300 DPI :
The short editorial description of Sony Digital photo printer 300 x 300 DPI

DPP-FP55 - Digital Photo Printer
More>>>
Sony Digital photo printer 300 x 300 DPI:
The official marketing text of Sony Digital photo printer 300 x 300 DPI as supplied by the manufacturer

Your memories deserve PictureStation™ prints. Sony’s compact DPP-FP55 delivers lab-quality photo prints at home, in about 70 seconds -- with advanced dye sublimation technology that captures over 16 million colors. You can make borderless 4” x 6” or 3-1/2” x 5” prints for framing, mounting or sharing with family and friends. You can print from Cyber-shot® or other cameras with PictBridge™ compatibility1, print directly from either Memory Stick® or Secure Digital (SD) media -- and use the printer’s built-in intelligence to eliminate red-eye effect, crop photos or adjust contrast and other creative features.

Fast, Cost-effective Color Printing
Sony’s compact DPP-FP55 can produce lab-quality color prints quickly, easily and cost-effectively at home, office, even while traveling -- so you never have to take film or media to photo labs to print images, only to get back prints you didn't really want or need.

Built-in 2" LCD for Simple In-Printer Editing
The DPP-FP55’s bright 2" LCD1 also lets you perform image enhancements and refinements before printing. You can reduce red-eye effect, crop images for creative composition, adjust image sharpness, brightness and contrast and other creative features.

High Output Speed
Sony has designed highly sensitive print paper for faster output with the dye sublimation process -- and the DPP-FP55 can create a full-sized 4" x 6" print in about 63 seconds from your memory card, or about 70 seconds from a direct PictBridge™ connection2 to a Sony Cyber-shot® camera.

Advanced Dye Sublimation Process
Sony’s dye sublimation printers can print 256 shades for each of three dye colors -- cyan, magenta and yellow. All together, that adds up to 16,777,216 distinct colors for each pixel, creating beautiful, vivid color prints. By comparison, a 4-color inkjet printer can reproduce 16 distinct colors for each dot. Even a high-cost 7-color inkjet printer can reproduce just 128 distinct colors per dot.

Superior Color Gamut
Sony dye sublimation photo printers actually have a superior range of colors compared to conventional silver halide chemical-process photo prints, especially in reds and yellows -- for creating prints with vivid, natural colors that standard film prints can’t match.

SuperCoat2™ Coating Durability
Sony PictureStation™ printers fuse an incredibly durable protective laminate coating to each print -- protecting the surface from fingerprints, moisture and color fading so color photos can remain bright and beautiful, year after year.

Convenient PictBridge™ Printing
When you connect a PictBridge™ compatible camera to a Sony digital photo printer, you can use the camera’s LCD monitor to preview pictures, select the ones to print and start printing. The printer acts under the control of the camera -- and eliminates the need to turn on a computer, download images from a digital camera, and then transfer files to a printer.

Choice of Print Sizes & Types
The Sony DPP-FP55 gives you a choice of ways to share your pictures: borderless 4" x 6", or economical 3-1/2" x 5" size that prints even faster. You can also make prints on borderless 4” x 6” stickers.

Multi-Media Capability
If you’ve already invested in high-capacity flash memory cards, the DPP-FP55 is the digital printer for you -- because it supports the two most popular types of flash media with a direct card-slot - Memory Stick® and Secure Digital™" media

Short summary description Sony Digital photo printer 300 x 300 DPI:
This short summary of the Sony Digital photo printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Digital Photo Printer, 300 x 300 DPI, Direct printing

Long summary description Sony Digital photo printer 300 x 300 DPI:
This is an auto-generated long summary of Sony Digital photo printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Sony Digital Photo Printer. Maximum resolution: 300 x 300 DPI. Direct printing

Printing
Maximum resolution *
Maximum printing resolution.
300 x 300 DPI
Features
Market positioning *
Home & Office
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Paper handling
Paper tray media types
Photo paper
Printing sizes
10 x 15 cm
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Performance
Compatible memory cards
Types of memory cards which can be used with this product.
MS Duo,MS Pro,MS PRO Duo,SD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Motion
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
175 x 137 x 60 mm
Power requirements
120-240V
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Me/2000/XP
Video capability
Capability of video recording/playback.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Uk has collected 9 expert reviews for Sony Digital photo printer 300 x 300 DPI and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Nl heeft 9 proffesionele recensies verzameld voor Sony Digital Photo Printer fotoprinter 300 x 300 DPI. Het gemiddelde van deze proffesionele recensies is 64 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Fr a recueilli 9 avis d’experts pour Sony Digital Photo Printer imprimante photo 300 x 300 DPI et la note moyenne est de 64 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
De hat 9 Expertenmeinungen über Sony Digital Photo Printer Fotodrucker 300 x 300 DPI eingeholt. Das duchschnittliche Epertenrating ist 64 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Testseek ha raccolto 9 recensioni da parte di esperti per Sony Digital Photo Printer stampante per foto 300 x 300 DPI e la valutazione media da parte degli esperti è di 64 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Es ha coleccionado 9 opiniones de expertos para Sony Digital Photo Printer impresora de foto 300 x 300 DPI y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Dk har samlet 9 ekspertanmeldelser for Sony Digital Photo Printer fotoprinter 300 x 300 dpi og den gennemsnitlige ekspertbedømmelse er 64 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Se har samlat in 9 experttester för Sony Digital Photo Printer fotoskrivare 300 x 300 DPI och det genomsnittliga betyget är 64 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Es has recollit 9 revisions d'experts per Sony Digital Photo Printer Impressora de fotos 300 x 300 DPI i la qualificació mitjana dels experts és de 64 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:43
Testseek има добиено 9 оцени од експерти за Sony Digital Photo Printer фотопечатач 300 x 300 DPI, при што просечната оцена на експертите е 64 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 05:02:42
Sonys DPP-FP55 dye-sub photo printer is the better-specified version of two recently announced postcard-size printers from the company. It varies from the slightly cheaper FP35 by adding a colour 2in LCD screen and a media card reader.
60%
goodgearguide.com.au
Updated:
2011-11-06 00:30:52
The Sony Picture Station DPP-FP55 produces reasonable quality prints at a low cost per print making it a wise choice and value buy.
Good Attractive design, easy to use, good value prints.
Bad Minor image aberrations. The Final Word The Sony Picture Station DPP-FP55 produces reasonable quality prints at a low cost per print making it a wise choice and value buy.
Bottom line The Sony Picture Station DPP-FP55 produces reasonable quality prints at a low cost per print making it a wise choice and value buy.
70%
stuff.tv
Updated:
2014-03-31 03:55:37
Designed for nothing more demanding than pumping out snapshots without bothering with all that going-down-the-chemist stuff, this is a compact printer that can - just about - be plausibly dragged around with your camera. Machine gun approachOnly runn...
Good Fast. Compact. Good image quality...
Bad Not the cheapest. No CompactFlash support...
Bottom line Good looks and fast prints make this an ideal camera-bag accessory...
60%
computerbild.de
Updated:
2011-10-04 05:02:33
Fotos sollen die schönsten Momente für die Ewigkeit bewahren. Der Sony DPP-FP55 überzeugt im Labor unter anderem durch die Unempfindlichkeit der Ausdrucke – doch allzu viel Licht lässt die Farben zu schnell verblassen.
0%
stuff.tv
Updated:
2011-10-04 05:02:31
Designed for nothing more demanding than pumping out snapshots without bothering with all that going-down-the-chemist stuff, this is a compact printer that can - just about - be plausibly dragged around with your camera. Machine gun approachOnly runn...
Good Fast. Compact. Good image quality...
Bad Not the cheapest. No CompactFlash support...
Bottom line Good looks and fast prints make this an ideal camera-bag accessory...
60%
whatdigitalcamera.com
Updated:
2011-10-04 05:02:35
In the past couple of years there’s been a huge expansion in the small-format printer market, with models from Epson, HP and other print companies, as well as from more unusual firms such as Sagem, Samsung and Sony. The FP55 fits in the...
0%
pcmag.com
Updated:
2011-10-04 05:02:40
For the most part, the new Sony PictureStation DPP-FP55 ($150 street) can serve as the archetypal dedicated photo printer. Limited to 4- by 6-inch photos, it can print from PictBridge-enabled cameras, memory cards, and computers. A 2-inch color LCD l...
Good Fast. Low cost per photo for thermal dye. Highly portable. Prints from PictBridge-enabled cameras.
Bad Prints only from SD memory cards and various Memory Stick formats. No battery option.
Bottom line The small-format Sony PictureStation DPP-FP55 delivers 4- by 6-inch photos in just over one minute each, and at a low per-photo cost for a thermal-dye printer...
70%
smartson.se
Updated:
2011-10-04 05:02:36
Sony DPP-FP55 är en miniskrivare för den som skriver ut foton i 10x15 cm. Godkänt kvalitet, bra pris och goda redigeringsmöjligheter, men den hanterar få minneskort.
0%
Show all
Customer service details
X