Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Digital DPP-FP35 photo printer 310 x 310 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Photo Printer DPP-FP35
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP-FP35 show
Show alternative article codes used in the online market place
Category
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28052
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 13 Feb 2020 17:53:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Digital DPP-FP35 photo printer 310 x 310 DPI :
The short editorial description of Sony Digital DPP-FP35 photo printer 310 x 310 DPI

DPP-FP35 - Digital Photo Printer
More>>>
Sony Digital DPP-FP35 photo printer 310 x 310 DPI:
The official marketing text of Sony Digital DPP-FP35 photo printer 310 x 310 DPI as supplied by the manufacturer

Your memories deserve PictureStation™ prints. Sony’s DPP-FP35 delivers lab-quality photo prints at home, in about 75 seconds -- with advanced dye sublimation technology that captures over 16 million colors for spectacular results. You can make borderless 4” x 6” or 3-1/2” x 5” prints for framing, mounting in albums or sharing with family and friends. SuperCoat2™ lamination gives you prints that last and last -- and the auto-feed paper tray holds up to 20 sheets, so you can print more images or make duplicate prints with less reloading. Supplied USB connector and PictBridge™ compatibility1 make camera hookup quick and simple.

Fast, Cost-effective Color Printing
Sony’s compact DPP-FP35 can produce lab-quality color prints quickly, easily and cost-effectively at home, office, even while traveling -- so you never have to take film or media to photo labs to print images, only to get back prints you didn't really want or need.

High Output Speed
Sony has designed highly sensitive print paper for faster output with the dye sublimation process -- and the DPP-FP35 can create a full-sized 4" x 6" print in about 64 seconds from a PC, or about 75 seconds from a direct PictBridge™ connection2 to a Sony Cyber-shot® camera.

Advanced Dye Sublimation Process
Sony’s dye sublimation printers can print 256 shades for each of three dye colors -- cyan, magenta and yellow. All together, that adds up to 16,777,216 distinct colors for each pixel, creating beautiful, vivid color prints. By comparison, a 4-color inkjet printer can reproduce 16 distinct colors for each dot. Even a high-cost 7-color inkjet printer can reproduce just 128 distinct colors per dot.

Superior Color Gamut
Sony dye sublimation photo printers actually have a superior range of colors compared to conventional silver halide chemical-process photo prints, especially in reds and yellows -- for creating prints with vivid, natural colors that standard film prints can’t match.

SuperCoat2™ Coating Durability
Sony PictureStation™ printers fuse an incredibly durable protective laminate coating to each print -- protecting the surface from fingerprints, moisture and color fading so color photos can remain bright and beautiful, year after year.

Convenient PictBridge™ Printing
When you connect a PictBridge™ compatible camera to a Sony digital photo printer, you can use the camera’s LCD monitor to preview pictures, select the ones to print and start printing. The printer acts under the control of the camera -- and eliminates the need to turn on a computer, download images from a digital camera, and then transfer files to a printer.

Choice of Print Sizes & Types
The Sony DPP-FP35 gives you a choice of ways to share your pictures: borderless 4" x 6", or economical 3-1/2" x 5" size that prints even faster. You can also make prints on borderless 4” x 6” stickers.

Auto-Feed Paper Tray
You can produce up to 20 full-size, full-color prints at a single session without re-loading paper -- a real time-saver when you have lots of shots or want duplicate prints to share with family and friends.

Compact Size
Even with its lab-quality color performance and PC-free printing, the Sony DPP-FP35 Picture Station™ digital printer is compact enough to fit in anywhere -- with a smaller footprint than a standard 8” x 10” photo print.

Short summary description Sony Digital DPP-FP35 photo printer 310 x 310 DPI:
This short summary of the Sony Digital DPP-FP35 photo printer 310 x 310 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Digital Photo Printer DPP-FP35, 310 x 310 DPI

Long summary description Sony Digital DPP-FP35 photo printer 310 x 310 DPI:
This is an auto-generated long summary of Sony Digital DPP-FP35 photo printer 310 x 310 DPI based on the first three specs of the first five spec groups.

Sony Digital Photo Printer DPP-FP35. Maximum resolution: 310 x 310 DPI

Printing
Maximum resolution *
Maximum printing resolution.
310 x 310 DPI
Features
Market positioning *
Home & Office
Paper handling
Printing sizes
10 x 15 cm
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Motion(Microsoft Windows)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
175 x 137 x 60 mm
Power requirements
120-240 V AC
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Me, 2000, XP Home, XP Pro
Video capability
Capability of video recording/playback.
Yes
Customer service details
X