location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DPF-X800B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPF-X800B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFX800B
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:43:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPF-X800B :
The long product name of Sony DPF-X800B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DPF-X800 - De luxe digital photo frame. Large, high resolution 8-inch LCD, high capacity 2GB memory, wide range of view modes, auto image touch-up and HD output
More>>>
Short summary description Sony DPF-X800B:
This short summary of the Sony DPF-X800B data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPF-X800B, 20.3 cm (8"), 2048 MB, CF, SD, xD, Black

Long summary description Sony DPF-X800B:
This is an auto-generated long summary of Sony DPF-X800B based on the first three specs of the first five spec groups.

Sony DPF-X800B. Display diagonal: 20.3 cm (8"). Internal memory: 2048 MB, Compatible memory cards: CF, SD, xD. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:07:59
Uk has collected 1 expert review for Sony DPF-X800B and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 05:07:59
The X800 is the smaller but otherwise largely identical sibling to Sony’s flagship X1000N. The design is extremely elegant, with a metal trim neatly encapsulating the otherwise featureless design. The backlit Sony logo disappears when the frame is posi...
Bottom line Excellent image quality, but the 8in widescreen display means photos end up pretty small. Ultimately, it’s just too expensive...
60%