Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPF-V900 digital photo frame 22.9 cm (9")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Photo Frame DPF-V900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFV900B
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11176
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPF-V900 digital photo frame 22.9 cm (9") :
The short editorial description of Sony DPF-V900 digital photo frame 22.9 cm (9")

9-inch digital photo frame with elegant, contemporary design, superb HD image quality and fun, convenient viewing features
More>>>
Sony DPF-V900 digital photo frame 22.9 cm (9"):
The official marketing text of Sony DPF-V900 digital photo frame 22.9 cm (9") as supplied by the manufacturer

Overview/Features:
-Big, beautiful 9-inch* photo quality LCD screen.
-Powerful BIONZ processor for optimised image quality and fast response with super-quick opening of very large image files.
-Face Detection automatically adjusts exposure and tone of faces for beautiful portraits.
-Auto Touch-up functions for improved images with no PC needed: red eye reduction, skin smoothing, exposure correction and focus correction.
-Intelligent orientation sensor automatically rotates picture for correct viewing with frame in landscape or portrait positions.
-Multi-card slot accepts Memory Stick, Memory Stick Duo, SD, MMC, CompactFlash, MicroDrive or xD media.
-Easy transfer of images from connected PC to photo frame's internal memory with no software required.
-512MB internal memory stores up to 1000 pictures: Auto size adjustment re-scales large files to HD quality for increased album capacity.
-Choice of Slideshow modes or clock display.
-HDMI™ output for enjoying stored images on connected BRAVIA television with optimised PhotoTV HD quality.
-BRAVIA Sync for control of photo frame functions from BRAVIA TV remote control (Spring 2008 models onwards).
-Compatible with optional DPPA-BT1 Bluetooth Adaptor for wireless image transfer from camera phone.

Short summary description Sony DPF-V900 digital photo frame 22.9 cm (9"):
This short summary of the Sony DPF-V900 digital photo frame 22.9 cm (9") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Digital Photo Frame DPF-V900, 22.9 cm (9"), LCD, 512 MB, MicroDrive,MMC,SD,xD, 187 mm, 112 mm

Long summary description Sony DPF-V900 digital photo frame 22.9 cm (9"):
This is an auto-generated long summary of Sony DPF-V900 digital photo frame 22.9 cm (9") based on the first three specs of the first five spec groups.

Sony Digital Photo Frame DPF-V900. Display diagonal: 22.9 cm (9"), Display: LCD. Internal memory: 512 MB, Compatible memory cards: MicroDrive,MMC,SD,xD. Width: 187 mm, Depth: 112 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
22.9 cm (9")
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Compatible memory cards
Types of memory cards which can be used with this product.
MicroDrive,MMC,SD,xD
Image editing/playback
Slideshow setting
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
187 mm
Depth
The distance from the front to the back of something.
112 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Uk has collected 10 expert reviews for Sony DPF-V900 digital photo frame 22.9 cm (9") and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Nl heeft 10 proffesionele recensies verzameld voor Sony Digital Photo Frame DPF-V900 digitale fotolijst 22,9 cm (9"). Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Fr a recueilli 10 avis d’experts pour Sony Digital Photo Frame DPF-V900 cadre photos numériques 22,9 cm (9") et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
De hat 10 Expertenmeinungen über Sony Digital Photo Frame DPF-V900 Digitaler Bilderrahmen 22,9 cm (9 Zoll) eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Testseek ha raccolto 10 recensioni da parte di esperti per Sony Digital Photo Frame DPF-V900 cornice per foto digitali 22,9 cm (9") e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Es ha coleccionado 10 opiniones de expertos para Sony Digital Photo Frame DPF-V900 marco fotográfico digital 22,9 cm (9") y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Dk har samlet 10 ekspertanmeldelser for Sony Digital Photo Frame DPF-V900 digital fotoramme 22,9 cm (9") og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:38
Se har samlat in 10 experttester för Sony Digital Photo Frame DPF-V900 digitala fotoramar 22,9 cm (9") och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 06:38:30
The DPF-V900 is the most stylish frame here. The menu system is excellent, with hotkeys on the rear of the frame corresponding to onscreen prompts. Slideshow intervals can be set from three seconds up to 24 hours. You can even turn off the illuminat...
100%
techadvisor.co.uk
Updated:
2011-10-04 06:38:31
As one would expect from Sony, the DPF-V900 is a stunning piece of kit, a 9in picture frame destined to enhance any home. Youll need a cloth, though, as the price of such stylish glass and metal is finger marks and smudges - lots of them. Not that...
Bottom line Stylish and easy to use, the Sony DPF-V900 will look great in your home. But it’s not cheap, and the image quality doesn’t convince. Matt Egan Lowest online price: ££149.99...
80%
Lesnumeriques.com
Updated:
2011-10-04 06:38:28
Une sortie HDMI située au dos du cadre permet de le relier à un téléviseur haute définition (câble non fourni). On peut alors regarder ses photos en version grand format et en faire profiter ainsi toute la famille. Le branche...
Good Ergonomie, design, Rendu photo de qualité, Quelques retouches photos intégrées, Logo Sony désactivable...
Bad Prix, Brillant = traces de doigts visibles et effet miroir parfois, Pas autonome, Mémoire interne un peu faible...
Bottom line Sobre et esthétique, le cadre de Sony ne lit certes que les photos, mais il le fait très bien. Reste un prix encore bien trop élevé !...
100%
01net.com
Updated:
2011-10-04 06:38:38
Un cadre photo doté dune sortie HDMI pour être connecté à un téléviseur HD Ready ou Full HD, cest ce que proposera Sony dès le mois de mai, afin dafficher vos souvenirs de vacances en plein écran et en haute qualité. Baptisé DPF-V900, ce modèle peut...
Good Ecran de bonne taille, Mémoire de 512 Mo, Sortie HDMI...
Bad Bluetooth en option...
Bottom line Un cadre photo doté dune sortie HDMI pour être connecté à un téléviseur HD Ready ou Full HD, cest ce que proposera Sony dès le mois de mai, afin dafficher vos souvenirs de vacances en plein écran et en haute qualité. Baptisé DPF-V900, ce modèle peut...
0%
spielefilmetechnik.de
Updated:
2011-10-04 06:38:36
Als erste deutsche Redaktion werfen wir einen Blick auf Sonys exklusiven Bilderrahmen "S-Frame V900". Es handelt sich bei diesem Gerät zwar um ein noch nicht finales Vorseriengerät, einen ersten Eindruck wollen wir Ihnen aber nicht vorenthalten. Der V...
0%
digitalpictureframereview.com
Updated:
2011-10-04 06:38:26
The DPF-V900 is Sony’s top of the line digital picture frame. The 9″ frame offers a vibrant display you’d expect from a Sony, with enough integrated memory to hold 1,000 pictures. While at $250 you might expect wireless, which you don’t get, Sony did a...
Good Fantastic display, Good amount of included storage, Automatic fit to screen function makes it easy to load photos to the frame, HDMI lets you view images on an HDTV...
Bad No WiFi, HDMI won’t appeal to most buyers...
Bottom line A great dispaly isn’t enough to get us to recommed the V900. There are more full-featured frames at this price point. Unless you really want the HDMI or prefer a great dispaly over WiFi, there’s little reason to buy this or the smaller DPF-V70...
60%
techworld.com
Updated:
2011-10-04 06:38:33
As one would expect from Sony, the DPF-V900 is a stunning piece of kit, a 9in picture frame destined to enhance any home. You'll need a cloth, though, as the price of such stylish glass and metal is finger marks and smudges - lots of them. Not that yo...
Bottom line Stylish and easy to use, the Sony DPF-V900 will look great in your home. But it’s not cheap, and the image quality doesn’t convince...
0%
pcmag.com
Updated:
2011-10-04 06:38:34
Sonys foray into digital picture frames gets off to a terrific start with the DPF-V900 9-inch Digital Photo Frame. This attractive device features an intuitive and responsive interface and produces well-balanced and sharp images, though colors are n...
Good Excellent image quality. Slick design. Hidden IR receiver. Intuitive and responsive interface. In-frame, auto touch-up features.
Bad Expensive: HDMI and Bluetooth connectivity add to cost. No Wi-Fi. Some glare from glossy display.
Bottom line In terms of image quality, ease of use, and aesthetics, this is one of the best digital picture frames weve seen, but extra features you may not need inflate its price...
80%
Show all
Customer service details