Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPFV900 9" Black digital photo frame

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPFV900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFV900
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9229
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony DPFV900 9" Black digital photo frame:
This short summary of the Sony DPFV900 9" Black digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPFV900, 22.9 cm (9"), LCD, 512 MB, Black, 187 x 112 mm

Long summary description Sony DPFV900 9" Black digital photo frame:
This is an auto-generated long summary of Sony DPFV900 9" Black digital photo frame based on the first three specs of the first five spec groups.

Sony DPFV900. Display diagonal: 22.9 cm (9"), Display: LCD. Internal memory: 512 MB. Colour of product: Black. Display viewable area (HxV): 187 x 112 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
22.9 cm (9")
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Display viewable area (HxV)
187 x 112 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 10 expert reviews for Sony DPFV900 9" 黑色 數位相框 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-05-01
The DPF-V900 is the most stylish frame here. The menu system is excellent, with hotkeys on the rear of the frame corresponding to onscreen prompts. Slideshow intervals can be set from three seconds up to 24 hours. You can even turn off the illuminat...
100%
pcadvisor.co.uk
Updated:
2017-05-01
As one would expect from Sony, the DPF-V900 is a stunning piece of kit, a 9in picture frame destined to enhance any home. Youll need a cloth, though, as the price of such stylish glass and metal is finger marks and smudges - lots of them. Not that...
Bottom line Stylish and easy to use, the Sony DPF-V900 will look great in your home. But it’s not cheap, and the image quality doesn’t convince. Matt Egan Lowest online price: ££149.99...
80%
pocket-lint.com
Updated:
2017-05-01
Good Crisp screen, design, USB drive support, Auto Touch Up tool...
Bad Expensive, no Wi-Fi, Bluetooth is optional extra, Auto Touch Up tool is all or nothing...
Bottom line While the 9-inch digital photo frame looks good, it is expensive compared with other photo frames on the market, especially as it doesnt have Wi-FiKey specsCompactFlash, HDMI, MemoryStick, SD, SDHC, USB, xD-Picture card...
70%
Show all
Brand Image Product code Product Stock Price from
Sony DPFV1000 10" Black digital photo frame Sony DPFV1000 10" Black digital photo frame
(show image)
DPFV1000B DPFV1000  — 
Sony DPFV1000 10" White digital photo frame Sony DPFV1000 10" White digital photo frame
(show image)
DPFV1000W DPFV1000  — 
X