Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPF-V700BT digital photo frame 17.8 cm (7")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Photo Frame DPF-V700BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFV700BT
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12221
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPF-V700BT digital photo frame 17.8 cm (7") :
The short editorial description of Sony DPF-V700BT digital photo frame 17.8 cm (7")

7-inch digital photo frame with elegant, contemporary design, superb HD image quality and fun, convenient viewing features. Includes Bluetooth Adaptor for wireless image transfer from camera phon
More>>>
Sony DPF-V700BT digital photo frame 17.8 cm (7"):
The official marketing text of Sony DPF-V700BT digital photo frame 17.8 cm (7") as supplied by the manufacturer

Overview/Features:
-Beautiful 7.0-inch* photo quality LCD screen.
-Powerful BIONZ processor for optimised image quality and fast response with super-quick opening of very large image files.
-Face Detection automatically adjusts exposure and tone of faces for beautiful portraits.
-Auto Touch-up functions for improved images with no PC needed: red eye reduction, skin smoothing, exposure correction and focus correction.
-Intelligent orientation sensor automatically rotates picture for correct viewing with frame in landscape or portrait positions.
-Multi-card slot accepts Memory Stick, Memory Stick Duo, SD, MMC, CompactFlash, MicroDrive or xD media.
-Easy transfer of images from connected PC to photo frame's internal memory with no software required.
-512MB internal memory stores up to 1000 pictures: Auto size adjustment re-scales large files to HD quality for increased album capacity
-Choice of Slideshow modes or clock display.
-HDMI™ output for enjoying stored images on connected BRAVIA television with optimised PhotoTV HD quality.
-BRAVIA Sync for control of photo frame functions from BRAVIA TV remote control (Spring 2008 models onwards).
-Supplied with DPPA-BT1 Bluetooth Adaptor for wireless image transfer from camera phone.

Short summary description Sony DPF-V700BT digital photo frame 17.8 cm (7"):
This short summary of the Sony DPF-V700BT digital photo frame 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Digital Photo Frame DPF-V700BT, 17.8 cm (7"), LCD, 512 MB, MicroDrive,MMC,SD,xD, 152 mm, 91 mm

Long summary description Sony DPF-V700BT digital photo frame 17.8 cm (7"):
This is an auto-generated long summary of Sony DPF-V700BT digital photo frame 17.8 cm (7") based on the first three specs of the first five spec groups.

Sony Digital Photo Frame DPF-V700BT. Display diagonal: 17.8 cm (7"), Display: LCD. Internal memory: 512 MB, Compatible memory cards: MicroDrive,MMC,SD,xD. Width: 152 mm, Depth: 91 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Compatible memory cards
Types of memory cards which can be used with this product.
MicroDrive,MMC,SD,xD
Image editing/playback
Slideshow setting
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
152 mm
Depth
The distance from the front to the back of something.
91 mm
Customer service details
X