location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DPF-V1000 digital photo frame White 25.4 cm (10")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPF-V1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFV1000NW
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:25:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony DPF-V1000 digital photo frame White 25.4 cm (10"):
This short summary of the Sony DPF-V1000 digital photo frame White 25.4 cm (10") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPF-V1000, 25.4 cm (10"), LCD, 1024 MB, CF, SD, xD, White

Long summary description Sony DPF-V1000 digital photo frame White 25.4 cm (10"):
This is an auto-generated long summary of Sony DPF-V1000 digital photo frame White 25.4 cm (10") based on the first three specs of the first five spec groups.

Sony DPF-V1000. Display diagonal: 25.4 cm (10"), Display: LCD. Internal memory: 1024 MB, Compatible memory cards: CF, SD, xD. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:17:45
Uk has collected 4 expert reviews for Sony DPF-V1000 digital photo frame White 25.4 cm (10") and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
consumersearch.com
Updated:
2011-08-31 04:17:40
Although the Sony DPF-X1000B 10.2-inch Digital Photo Frame does not have Wi-Fi connectivity or support for music and video files, reviewers say the excellent image quality, elegant design and user-friendly interface justify its high price tag. The 10.2...
Good Excellent picture quality, Elegant design and excellent build quality, Good onboard controls, onscreen interface...
Bad No WiFi, Does not support music, video files, Price, Stand is not adjustable...
0%
digitalpictureframereview.com
Updated:
2011-08-31 04:17:43
Editor’s Note – This is a review of the Sony DPF-V1000. Sony also makes the DPF-X1000, which is identical to the V1000, except it has 2GB of internal memory compared to 1GB in the V1000. The DPF-V1000 has an MSRP of $249, the DPF-X1000 has an MSRP of $...
Good Simple to use, Looks great, Lots of refined features, HDMI out...
Bad Pricey...
100%