Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPFD80 8" Black digital photo frame

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPFD80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPFD80
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5766
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPFD80 8" Black digital photo frame :
The short editorial description of Sony DPFD80 8" Black digital photo frame

Digital Photo Frame 8” LCD.
More>>>
Sony DPFD80 8" Black digital photo frame:
The official marketing text of Sony DPFD80 8" Black digital photo frame as supplied by the manufacturer

Sony’s DPF-D80 Digital Photo Frame displays single pictures, multiple thumbnails, or slideshow presentations in vivid color and detail on its 8”1 LCD. With direct USB input3 from most digital cameras and support for most memory cards4, the DPF-D80 makes it easy for anyone to load and share photos without a PC.

Short summary description Sony DPFD80 8" Black digital photo frame:
This short summary of the Sony DPFD80 8" Black digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPFD80, 20.3 cm (8"), 800 x 600 pixels, LCD, 4:3, 256 MB, USB 2.0

Long summary description Sony DPFD80 8" Black digital photo frame:
This is an auto-generated long summary of Sony DPFD80 8" Black digital photo frame based on the first three specs of the first five spec groups.

Sony DPFD80. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Internal memory: 256 MB. Interface: USB 2.0. Power consumption (typical): 7.7 W. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
20.3 cm (8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 600 pixels
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7.7 W
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows Vista. -Windows XP Professional. -Windows XP Home Edition. -Windows 2000 Professional(Service Pack 3 or later). -Pre-installed Macintosh Mac OS X (10.4 or later).
Photo storage size
200 MB
Power requirements
DC 12V, AC 100 - 240 V
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 9 expert reviews for Sony DPFD80 digital photo frame and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04
Fans of traditional photo frames will love the design of the Sony – its gloss-black, squared-off design ensures it will be at home anywhere. Spec-wise there’s little to crow about with an 8in 800 x 600 LED display and just 256MB of built-in storage, bu...
Good Solid build quality and nice design; excellent picture quality; remote control...
Bad Limited feature set and storage; text-based menu system...
80%
pocket-lint.com
Updated:
2011-10-04
Good Screen, design...
Bad No Wi-Fi, no video or music support...
Bottom line A good screen, but limited in the features it offers...
70%
X