Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPF-A72 digital photo frame 17.8 cm (7")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPF-A72
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPF-A72
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4654
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPF-A72 digital photo frame 17.8 cm (7") :
The short editorial description of Sony DPF-A72 digital photo frame 17.8 cm (7")

DPF-A72, LCD 7", QVGA 480 x 234, JPEG DCF Ver2.0/Exif Ver2.22, BMP 1/4/8/16/24/32, 128 MB, 250 photos, MS/MS Duo/MS Pro Duo/SDCard/SDHC/MMC/RS-MMC/xD, USB Mini B-type
More>>>
Sony DPF-A72 digital photo frame 17.8 cm (7"):
The official marketing text of Sony DPF-A72 digital photo frame 17.8 cm (7") as supplied by the manufacturer

7.0 (17.8 cm) Digital Photo Frame
Easy to use 7.0 (17.8 cm) Digital Photo Frame featuring a WQVGA LCD and wide range of view modes
- 7.0 (17.8 cm) WQVGA
- Auto Orientation
- 128MB internal memory (store up to 250 pics)
- Multi-card slot accepts Memory Stick, SD and xD media
- Wide choice of slideshow, clock and calendar display modes

Short summary description Sony DPF-A72 digital photo frame 17.8 cm (7"):
This short summary of the Sony DPF-A72 digital photo frame 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPF-A72, 17.8 cm (7"), 480 x 234 pixels, LCD, 15:9, Memory Stick (MS),microSDHC,miniSD,MS PRO Duo,SD,SDHC,xD, 212 mm

Long summary description Sony DPF-A72 digital photo frame 17.8 cm (7"):
This is an auto-generated long summary of Sony DPF-A72 digital photo frame 17.8 cm (7") based on the first three specs of the first five spec groups.

Sony DPF-A72. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Compatible memory cards: Memory Stick (MS),microSDHC,miniSD,MS PRO Duo,SD,SDHC,xD. Width: 212 mm, Depth: 39.3 mm, Height: 142 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 234 pixels
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
15:9
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Storage
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),microSDHC,miniSD,MS PRO Duo,SD,SDHC,xD
Weight & dimensions
Width
The measurement or extent of something from side to side.
212 mm
Depth
The distance from the front to the back of something.
39.3 mm
Height
The measurement of the product from head to foot or from base to top.
142 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
425 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Uk has collected 1 expert review for Sony DPF-A72 digital photo frame 17.8 cm (7") and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Nl heeft 1 proffesionele recensie voor Sony DPF-A72 digitale fotolijst 17,8 cm (7") gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Fr a recueilli 1 avis d’experts pour Sony DPF-A72 cadre photos numériques 17,8 cm (7") et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
De hat 1 Expertenmeinung für Sony DPF-A72 Digitaler Bilderrahmen 17,8 cm (7 Zoll) zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Testseek ha raccolto 1 recensione da parte di esperti per Sony DPF-A72 cornice per foto digitali 17,8 cm (7") e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Es ha coleccionado 1 opiniones de expertos para Sony DPF-A72 marco fotográfico digital 17,8 cm (7") y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Dk har samlet 1 ekspertanmeldelse for Sony DPF-A72 digital fotoramme 17,8 cm (7") og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Testseek получил 1 экспертную оценку для Sony DPF-A72 цифровая фоторамка 17,8 см (7"), рейтинг составляет 60 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Se har samlat in 1 experttest för Sony DPF-A72 digitala fotoramar 17,8 cm (7") och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:21
Testseek har samlet 1 ekspertomtale for Sony DPF-A72 digitale fotoramme 17,8 cm (7") og ratingen er 60 av 100. Klikk under og bruk Testseek for å finne alle stemmene, prisbelønninger og konklusjoner.
60%
Source Review comments Score
komputer.dk
Updated:
2011-10-04 06:11:21
Sony producerer i massevis af fladskærme, og derfor fristes man til at tro, at de kan producere en knivskarp fotoramme – men sådan gik det desværre ikke her.Skærmen er i widescreen-format. Billedkvaliteten er for lav, og der mangler skarphed og dynami...
60%
Customer service details
Array
X