Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DNF340 MP3/MP4 player Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DNF340
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNF340
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8078
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DNF340 MP3/MP4 player Black,Silver :
The short editorial description of Sony DNF340 MP3/MP4 player Black,Silver

MP3/CD Walkman with a digital tuner
More>>>
Sony DNF340 MP3/MP4 player Black,Silver:
The official marketing text of Sony DNF340 MP3/MP4 player Black,Silver as supplied by the manufacturer

- Codec support: MP3 compatible.
- Supports ID3 tag (CD-text) to show song title, album & artist name.
- FM digital tuner with 40 presets.
- Dot matrix LCD on the unit for easy navigation between groups & tracks.
- Long battery life of upto 30 hours playback.
- Enhanced headphones.

Short summary description Sony DNF340 MP3/MP4 player Black,Silver:
This short summary of the Sony DNF340 MP3/MP4 player Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DNF340, LCD, FM radio, 210 g, Black,Silver

Long summary description Sony DNF340 MP3/MP4 player Black,Silver:
This is an auto-generated long summary of Sony DNF340 MP3/MP4 player Black,Silver based on the first three specs of the first five spec groups.

Sony DNF340. Display: LCD. FM radio. Continuous audio playback time: 30 h. Weight: 210 g. Product colour: Black,Silver

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
40
Record modes
Voice recording *
If the device is geared up for voice recording.
No
Ports & interfaces
Line-out
No
Power
Rechargeable *
The device can be connected to a power supply in order to restore electrical energy in the battery.
No
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
30 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Depth *
The distance from the front to the back of something.
140 mm
Height *
The measurement of the product from head to foot or from base to top.
32.7 mm
Width *
The measurement or extent of something from side to side.
140 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 140 x 32.7 mm
File type
MP3
CD Text
Yes
Bit rate
16 kbps - 320 kbps
Customer service details
X