Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMW60AJ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW60AJ
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0027242630079
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138847
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DMW60AJ :
The short editorial description of Sony DMW60AJ

8cm ReWritable 1000x DVD-RW.
More>>>
Sony DMW60AJ:
The official marketing text of Sony DMW60AJ as supplied by the manufacturer



Sony 8cm DVD has 4 considerable advantages that ensure that it is very reliable both for recording, playing back and archival: Scratch Guard, archival reliability, stain resistant and anti static..

Compatible for playback with most existing DVD Video players..

Capacity up to 2.8 GB..

120 minutes recording in Long Play mode / 60 minutes recording in Standard mode / 40 minutes recording in High-quality mode..

Compact and easy to carry… for sharing with friends, family
and colleagues..

Scratch Guard protects your films and photos by reducing the risk of the picture deteriorating..

Short summary description Sony DMW60AJ:
This short summary of the Sony DMW60AJ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DMW60AJ, 80 mm, 1 pc(s), 1.4 GB

Long summary description Sony DMW60AJ:
This is an auto-generated long summary of Sony DMW60AJ based on the first three specs of the first five spec groups.

Sony DMW60AJ. Native capacity: 1.4 GB, Optical disc diameter: 80 mm, Quantity per pack: 1 pc(s)

Features
Native capacity *
Actual medium capacity without applying compression.
1.4 GB
Optical disc diameter *
Diameter of the disk.
80 mm
Quantity per pack *
1 pc(s)
Recording time
30 min
Compatibility
The other products, software and hardware this product can be used with.
DVD
Features
Reflection rate
18 - 30%
Wobble frequency
186 T
Track pitch
0.74 µm
Disk thickness
1.2 mm
DVD write speed
2x
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Belgium 1 distributor(s)
Customer service details
X