Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-RW DMW30A-BT 1.4 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RW DMW30A-BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW30A-BT
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8189
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD-RW DMW30A-BT 1.4 GB :
The short editorial description of Sony DVD-RW DMW30A-BT 1.4 GB

DMW30A-BT - Blister of 8cm ReWritable 1000x DVD-RW DMW30A.
More>>>
Sony DVD-RW DMW30A-BT 1.4 GB:
The official marketing text of Sony DVD-RW DMW30A-BT 1.4 GB as supplied by the manufacturer

-Sony 8cm DVD has 4 considerable advantages that ensure that it is very reliable both for recording, playing back and archival: Scratch Guard, archival reliability, stain resistant and anti static.
-Compatible for playback with most existing DVD Video players.
-Capacity up to 1.4 GB.
-60 minutes recording in Long Play mode / 30 minutes recording in Standard mode / 20 minutes recording in High-quality mode.
-Compact and easy to carry… for sharing with friends, family and colleagues.
-Scratch Guard protects your films and photos by reducing the risk of the picture deteriorating.

Short summary description Sony DVD-RW DMW30A-BT 1.4 GB:
This short summary of the Sony DVD-RW DMW30A-BT 1.4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-RW DMW30A-BT, 80 mm, 1.4 GB

Long summary description Sony DVD-RW DMW30A-BT 1.4 GB:
This is an auto-generated long summary of Sony DVD-RW DMW30A-BT 1.4 GB based on the first three specs of the first five spec groups.

Sony DVD-RW DMW30A-BT. Native capacity: 1.4 GB, Optical disc diameter: 80 mm, Recording time: 30 min. Case or master carton quantity: 1 pc(s)

Features
Native capacity *
Actual medium capacity without applying compression.
1.4 GB
Optical disc diameter *
Diameter of the disk.
80 mm
Recording time
30 min
Wobble frequency
186
Features
Track pitch
0.74 µm
Disk thickness
1.2 mm
Packaging data
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
1 pc(s)
Brand Image Product code Product Stock Price from
Sony DVD-RW 5DMW30A-BT 1.4 GB Sony DVD-RW 5DMW30A-BT 1.4 GB
(show image)
5DMW30A-BT DVD-RW 5DMW30A-BT 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony DVD-RW 2DMW30A-BT 1.4 GB Sony DVD-RW 2DMW30A-BT 1.4 GB
(show image)
3DMW30A-BT DVD-RW 2DMW30A-BT 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony DVD-RW 2DMW30A-BT 1.4 GB Sony DVD-RW 2DMW30A-BT 1.4 GB
(show image)
2DMW30A-BT DVD-RW 2DMW30A-BT 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X