Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DLC-HE20HF 2m Black HDMI cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLC-HE20HF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLCHE20HF
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5694
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 05 Dec 2017 01:36:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DLC-HE20HF 2m Black HDMI cable :
The short editorial description of Sony DLC-HE20HF 2m Black HDMI cable

Flat High Speed HDMI Cable, 2m
More>>>

Sony DLC-HE20HF 2m Black HDMI cable:
The official marketing text of Sony DLC-HE20HF 2m Black HDMI cable as supplied by the manufacturer
Perfectly shaped for seamless installation, this flat HDMI™ cable plays a crucial role in completing your high-definition home entertainment setup. Enjoy uncompromised HD video and multi-channel, digital surround sound from compatible sources in a single, high-performance, easy-to-connect HDMI cable.

Flat - High speed HDMI™ cable
Ideal for:
Computers including VAIO®
HDTVs including BRAVIA®
PLAYSTATION®3
DVD and Blu-ray™ disc players
HD cable and Satellite boxes
Home theater systems

General
Color: x.v. Color™ technology
Connector Type: HDMI™
Plug: Metal grip with seamless, gold-plated plug

High Speed Certification
Maximum Data rate of 10.2 Gbps
Supported resolutions of 1080p/i, 720p and 480p/i
Color bit depth up to 48 bits
Supports refresh rates of 60Hz, 120Hz and 240Hz
Lossless Surround Sound 5.1 – 7.1

Key Features
Meets all current HDMI standards, supporting 1080p, 3D/4K, Audio Return Channel (ARC), HDMI w/Ethernet Channel (HEC) Seamless gold plate connector ensures precision signal transfer and corrosion resistance. Flat inner cable structure to reduce mutual interference by up to 70%. Flat cable structure prevents cable skew generated from bending. Solid oxygen-free-copper (OFC) wire. Metal grips diminish micro-vibrations. Signal flow indicator. Flat design saves space and is great for under carpet or baseboard runs. Multpile lengths available: 1, 2, 3, 5 and 10 meters
Short summary description Sony DLC-HE20HF 2m Black HDMI cable:
This short summary of the Sony DLC-HE20HF 2m Black HDMI cable data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DLC-HE20HF, 2 m, 10.2 Gbit/s, Black
Long summary description Sony DLC-HE20HF 2m Black HDMI cable :

Sony DLC-HE20HF. Cable length: 2 m, Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Colour of product: Black

This is an auto-generated long summary of Sony DLC-HE20HF 2m Black HDMI cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
2 m
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
10.2 Gbit/s
X