Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DAT320N 320GB Tape Cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT320N 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGDAT320N
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 35055
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 13:34:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DAT320N 320GB Tape Cartridge :
The short editorial description of Sony DAT320N 320GB Tape Cartridge

DGDAT320N 160GB/160GB (native/comIressed)
More>>>

Sony DAT320N 320GB Tape Cartridge:
The official marketing text of Sony DAT320N 320GB Tape Cartridge as supplied by the manufacturer
- High data storage capacity of up to 320GB compressed (160 GB native)
- Outstanding transfer rate of up to 12MB/s uncompressed
- Sony DAT320N media can be used in any DAT320 drives
- Compatible with DAT160 R/W
Short summary description Sony DAT320N 320GB Tape Cartridge:
This short summary of the Sony DAT320N 320GB Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DAT320N 320GB, Tape Cartridge, 320 GB, 5 - 45 °C, 10 - 80%, 5 - 32 °C, 20 - 60%
Long summary description Sony DAT320N 320GB Tape Cartridge :

Sony DAT320N 320GB. Tape type: Tape Cartridge, Compressed capacity: 320 GB. Tape size: 8 mm, Tape length: 153 m, Tape thickness: 5.9 µm. Dimensions (WxDxH): 73 x 14.7 x 54 mm, Operating temperature (T-T): 41 - 113 °F, Total storage capacity: 160 GB

This is an auto-generated long summary of Sony DAT320N 320GB Tape Cartridge based on the first three specs of the first five spec groups.
Performance
Tape type *
Type of tape used e.g. TZ, Video8.
Tape Cartridge
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
320 GB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
8 mm
Tape length
How long the tape is.
153 m
Tape thickness
Thickness of tape.
5.9 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
53 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
73 x 14.7 x 54 mm
Operating temperature (T-T)
41 - 113 °F
Total storage capacity
The total amount of data that can be stored on the device.
160 GB
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
X