Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGDAT160
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGDAT160N
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46310
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 18 May 2018 14:24:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DGDAT160 :
The short editorial description of Sony DGDAT160

DGDAT160N - Data Tape Cartridge 80-160GB
More>>>
Sony DGDAT160:
The official marketing text of Sony DGDAT160 as supplied by the manufacturer

- High data storage capacity of up to 160GB compressed (80GB native).
- Enhanced data density with Helical scan technology.
- Durable HCL binder and stable low error rate assure excellent transport stability and outstanding reliability.
- Sony DAT160 media can be used in any DAT160 drives.
- Roadmap already committed up to the 8th generation with approx. 800GB native capacity.

Short summary description Sony DGDAT160:
This short summary of the Sony DGDAT160 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DGDAT160, Tape Cartridge, 160 GB, 190 kA/m, 5 - 45 °C, 10 - 80%, 5 - 32 °C

Long summary description Sony DGDAT160:
This is an auto-generated long summary of Sony DGDAT160 based on the first three specs of the first five spec groups.

Sony DGDAT160. Tape type: Tape Cartridge, Compressed capacity: 160 GB, Coercive force: 190 kA/m. Tape size: 8 mm, Tape length: 154 m, Tape thickness: 5.6 µm. Dimensions (WxDxH): 73 x 14.7 x 54 mm, Operating temperature (T-T): 41 - 113 °F, Total storage capacity: 80 GB

Performance
Tape type *
Type of tape used e.g. TZ, Video8.
Tape Cartridge
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
160 GB
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
190 kA/m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
8 mm
Tape length
How long the tape is.
154 m
Tape thickness
Thickness of tape.
5.6 µm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
54 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
73 x 14.7 x 54 mm
Operating temperature (T-T)
41 - 113 °F
Total storage capacity
The total amount of data that can be stored on the device.
80 GB
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X