Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CLEANING CARTRIDGE 4MM

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLEANING CARTRIDGE 4MM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD15CL show
Show alternative article codes used in the online market place
Category
Materials used for cleaning.
Cleaning Media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39137
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 15 Dec 2018 22:49:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony CLEANING CARTRIDGE 4MM:
This short summary of the Sony CLEANING CARTRIDGE 4MM data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CLEANING CARTRIDGE 4MM

Long summary description Sony CLEANING CARTRIDGE 4MM:
This is an auto-generated long summary of Sony CLEANING CARTRIDGE 4MM based on the first three specs of the first five spec groups.

Sony CLEANING CARTRIDGE 4MM

Technical details
Tape size
The tape format or supported tape formats by equipment.
4 mm
Technical details
Tape length
How long the tape is.
15 m
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details
X