Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Bdl DGD12512GB 125m DDS3 + cleaning 4 mm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bdl DGD12512GB 125m DDS3 + cleaning
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD125-SPRINGBNDL
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7550
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Bdl DGD12512GB 125m DDS3 + cleaning 4 mm:
This short summary of the Sony Bdl DGD12512GB 125m DDS3 + cleaning 4 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Bdl DGD12512GB 125m DDS3 + cleaning, 24 GB, 4 mm, 125 m, 44 g, 73 x 54 x 10.5 mm, 12 GB

Long summary description Sony Bdl DGD12512GB 125m DDS3 + cleaning 4 mm:
This is an auto-generated long summary of Sony Bdl DGD12512GB 125m DDS3 + cleaning 4 mm based on the first three specs of the first five spec groups.

Sony Bdl DGD12512GB 125m DDS3 + cleaning. Compressed capacity: 24 GB. Tape size: 4 mm, Tape length: 125 m, Weight: 44 g. Dimensions (WxDxH): 73 x 54 x 10.5 mm, Total storage capacity: 12 GB

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
24 GB
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
4 mm
Tape length
How long the tape is.
125 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
44 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
73 x 54 x 10.5 mm
Total storage capacity
The total amount of data that can be stored on the device.
12 GB
Customer service details
X