Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DATA CARTRIDGE DDS-3 3.81 mm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE DDS-3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGD 125M
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8344
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 06 Apr 2019 13:40:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DATA CARTRIDGE DDS-3 3.81 mm :
The short editorial description of Sony DATA CARTRIDGE DDS-3 3.81 mm

DATA CARTRIDGE DDS-3 4MM 125M 12GB
More>>>
Sony DATA CARTRIDGE DDS-3 3.81 mm:
The official marketing text of Sony DATA CARTRIDGE DDS-3 3.81 mm as supplied by the manufacturer

Long-term archival storage and a low error rate, Sony DDS tapes employ a magnetic material that has outstanding magnetic transfer characteristics. Key to this performance are Sony's ultra-fine particles and anti-oxidation coating, which is comprised of HDA (High-Density Alloy), HESA (High Energy Stabilized Alloy), and MP+++ (Metal Particle). DDS tapes are made with a non-magnetic layer above the base film to enhance the performance of the magnetic layer.
Features:
-Outstanding durability
-Unique low torque cartridge
-Dual-layer coating technology
-Ultra fine magnetic particles

Short summary description Sony DATA CARTRIDGE DDS-3 3.81 mm:
This short summary of the Sony DATA CARTRIDGE DDS-3 3.81 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DATA CARTRIDGE DDS-3, 24 GB, 190 kA/m, 15 - 55 °C, 10 - 80%, 5 - 32 °C, 20 - 60%

Long summary description Sony DATA CARTRIDGE DDS-3 3.81 mm:
This is an auto-generated long summary of Sony DATA CARTRIDGE DDS-3 3.81 mm based on the first three specs of the first five spec groups.

Sony DATA CARTRIDGE DDS-3. Compressed capacity: 24 GB, Coercive force: 190 kA/m. Tape size: 3.81 mm, Tape length: 125 m, Tape thickness: 6.8 µm. Total storage capacity: 12 GB

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
24 GB
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
190 kA/m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 55 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
3.81 mm
Tape length
How long the tape is.
125 m
Tape thickness
Thickness of tape.
6.8 µm
Package weight
Weight of the packaged product.
44 g
Other features
Total storage capacity
The total amount of data that can be stored on the device.
12 GB
Customer service details
X