Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCRSX60 0.68MP CCD hand-held camcorder

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCRSX60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCRSX60
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5110
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 23 Feb 2018 18:13:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Sony DCRSX60 0.68MP CCD hand-held camcorder :
The short editorial description of Sony DCRSX60 0.68MP CCD hand-held camcorder

Handycam DCR-SX60 Digital Camcorder , Flash Memory, Memory Card, impressive performance
More>>>
Sony DCRSX60 0.68MP CCD hand-held camcorder:
The official marketing text of Sony DCRSX60 0.68MP CCD hand-held camcorder as supplied by the manufacturer

-hic design meets impressive performance in the ultra-compact DCR-SX60 Handycam® camcorder.
-Conveniently flexible, it can record video to 16GB of embedded memory or removable Memory Stick Duo™ or Memory Stick PRO Duo™ media.
-A professional-quality Carl Zeiss® Vario-Tessar® lens captures crisp, high-resolution images and its 60x optical zoom brings the action up close and personal.
-Deal for sporting events, wildlife, or distance shooting, 60X optical zoom brings you closer to the action, so you can capture extremely tight shots, even from far away.
-In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion than previous types of digital zooms.
-The DCR-SX60 features a professional-quality Carl Zeiss® Vario-Tessar® lens designed specifically for compact camcorders.
-Precision ground optics help maintain the sharpness and contrast of larger lenses, and SteadyShot™ image stabilization helps reduce blur caused by camera shake.
-Hybrid recording technology delivers a new level of flexibility of capturing and transferring your video footage and digital photos from the camcorder to compatible viewing devices.
-Record to 16GB1 embedded flash memory or choose instead to record to removable Memory Stick PRO Duo™ media (sold separately).
-You can even select from various dubbing functions to easily copy video or still images from the embedded flash media to the Memory Stick PRO Duo™ media -- without using a PC.
-The 2.7" wide touch panel3 LCD display provides exceptional viewing clarity with 123K pixels resolution. The display rotates up to 270 degrees for multiple viewing angles, as well as provides sharp, detailed images for monitoring or playback.
-The convenient touch panel allows easy access to menus and additional functionality such as spot focus and spot metering.

Short summary description Sony DCRSX60 0.68MP CCD hand-held camcorder:
This short summary of the Sony DCRSX60 0.68MP CCD hand-held camcorder data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCRSX60, 0.68 MP, CCD, 60x, 2000x, 1.8 - 108 mm, 6.86 cm (2.7")

Long summary description Sony DCRSX60 0.68MP CCD hand-held camcorder:
This is an auto-generated long summary of Sony DCRSX60 0.68MP CCD hand-held camcorder based on the first three specs of the first five spec groups.

Sony DCRSX60. Total megapixels: 0.68 MP, Sensor type: CCD. Optical zoom: 60x, Digital zoom: 2000x, Focal length range (f-f): 1.8 - 108 mm. Display diagonal: 6.86 cm (2.7"). Battery life (max): 12 h, Battery type: InfoLITHIUM with AccuPower Meter System (NP-FH30). Width: 53 mm, Depth: 59 mm, Height: 113 mm

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.68 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
60x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
1.8 - 108 mm
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
12 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
InfoLITHIUM with AccuPower Meter System (NP-FH30)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
53 mm
Depth *
The distance from the front to the back of something.
59 mm
Height *
The measurement of the product from head to foot or from base to top.
113 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
290 g
Other features
Resolution
720 x 480 pixels
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Vario-Tessar
Audio recording formats
Dolby Digital 2ch stereo
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 3 expert reviews for Sony DCRSX60 hand-held camcorder and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06
Standard-definition camcorders are being slowly but surely ousted in favour of Full HD, with fewer models entering the marketplace. Sony’s DCR-SX60 is a standard-definition camcorder that costs over $500, making it even more of a rarity. In an era where high-def camcorders cost as little as $300, what can the Sony DCR-SX60 offer to justify its premium price tag? In short: not a lot. Although capable of taking decent looking video, it’s trumped in almost every area by the brilliant Panasonic...
Good 60x optical zoom, attractive design, user-friendly interface...
Bad Struggled in low lighting, skimps on extra features, a bit too pricey...
Bottom line The Sony DCR-SX60 is an attractive looking standard-definition camcorder that does a reasonable job in the imaging stakes. That said, there are better SD options on the market that cost around the same price...
70%
pcadvisor.co.uk
Updated:
2011-10-04
Product Code: DCRSX30ER.CEN The Sony DCR-SX60 is a standard-definition camcorder that costs more than £250, making it something of a rarity. In an era where high-def camcorders cost the same or less, what can the Sony DCR-SX60 offer to justify its pr...
Bottom line The Sony DCR-SX60 is an attractive looking standard-definition camcorder that does a reasonable job in the imaging stakes. That said, there are better SD options on the market that cost around the same price. Chris Jager, PCWorld.idg.com.au...
70%
X