location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Camcorder DCR-TRV480 3.31 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camcorder DCR-TRV480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-TRV480E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Camcorder DCR-TRV480 3.31 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.31 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 20x Digital zoom: 990x
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone Built-in speaker(s)
Long product name Sony Camcorder DCR-TRV480 3.31 MP CCD :
The long product name of Sony Camcorder DCR-TRV480 3.31 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camcorder DCR-TRV480
More>>>
Short summary description Sony Camcorder DCR-TRV480 3.31 MP CCD:
This short summary of the Sony Camcorder DCR-TRV480 3.31 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Camcorder DCR-TRV480, 3.31 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 800 g

Long summary description Sony Camcorder DCR-TRV480 3.31 MP CCD:
This is an auto-generated long summary of Sony Camcorder DCR-TRV480 3.31 MP CCD based on the first three specs of the first five spec groups.

Sony Camcorder DCR-TRV480. Total megapixels: 3.31 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 20x, Digital zoom: 990x, Focal length range: 2.5 - 50 mm. Camcorder tape type: Digital 8. Flash modes: Auto, Manual. Camera shutter speed: 1/3-1/4000 s

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:18:07
Uk has collected 5 expert reviews for Sony Camcorder DCR-TRV480 3.31 MP CCD and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
easycamcorders.com
Updated:
2016-11-14 23:18:07
It shouldn?t surprise anyone that Sony has not thrown the R&D Dept. into overdrive trying to improve their Digital8 line. Imager specs have remained largely unchanged in the past few years: a 1/6? CCD with 290K effective pixels. There was a point, even...
0%
Howstuffworks.com
Updated:
2016-11-14 23:18:07
The DCR-TRV480 uses Sonys proprietary Digital8 camcorder format to record digitally to analog 8mm and Hi8 videotapes. More importantly, it is backward compatible, so users can continue to enjoy all of their old recordings stored on analog 8mm and Hi8...
60%
camcorderinfo.com
Updated:
2016-11-14 23:18:07
better--though noise levels are the same. Furthermore, the Digital8?s lack of a manual white balance function really inhibits the camcorder?s ability to produce high-quality gray-scale representations on a dime. All in all though, if you want to save...
64%
Brand Image Product code Product Stock Price from
Sony

Sony Camcorder DCR-TRV460E 0.54 MP
(show image)
DCR-TRV46 Camcorder DCR-TRV460E 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony DVD-camera DCR-DVD403 3.31 MP CCD
(show image)
DCR-DVD403 DVD-camera DCR-DVD403 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)