Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-SX43 CCD Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-SX43
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-SX43/ROJA
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5862
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DCR-SX43 CCD Red :
The short editorial description of Sony DCR-SX43 CCD Red

DCR-SX44, 60x, 1/8", CCD, 2.7", LCD, USB 2.0, Red
More>>>
Sony DCR-SX43 CCD Red:
The official marketing text of Sony DCR-SX43 CCD Red as supplied by the manufacturer

Boasting a professional-quality Carl Zeiss® Vario-Tessar® lens and powerful 60x optical zoom, the ultra-compact DCR-SX43 Handycam® camcorder captures extremely tight shots, even from far away. There's also a convenient built-in LED video light which makes it easier to capture the moment in low-light situations.

Capture Natural Looking Faces
It's never been easier to capture faces thanks to integrated Face Detection technology. Face Detection recognizes faces and optimizes camera settings for both video and still images, so faces are captured more clearly and skin tones look more natural.

Store and Share Your Memories
Now there's an easy way to transfer and store videos directly from your camcorder to an external hard disk drive (sold separately), without a computer. You can even use handy playback features of this camcorder to access the videos stored on your external drive and share your memories on a compatible HDTV or monitor.

Get Closer to Your Subjects
Ideal for sporting events, wildlife, or distance shooting, a Carl Zeiss® 60X optical zoom brings you closer to the action, so you can capture extremely tight shots, even from far away. In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion.

Easily Compose and View Your Shots
Boasting a 2.7" (16:9) touch panel display with excellent viewing clarity and improved resolution (230K pixels), it a breeze to frame your shots. The display rotates up to 270 degrees for multiple viewing angles, as well as provides sharp, detailed images for monitoring or playback. The convenient touch panel also allows easy access to menus.

Low Light, No Problem
Thanks to an integrated LED video light, you can shed some light on your subject and record clear, colorful videos and pictures even in low light situations.

Dual Memory card slot
Sony new Handycam camcorder now accepts two types of memory cards so that everyone can fully enjoy the flexibility to select the type of memory cards depending on their needs.

Works with iMovie
Handycam camcorders are compatible with both PC and Mac® computers. Mac users can transfer content and edit video clips using iMovie® software (sold separately).

Carl Zeiss® Vario-Tessar® lens with SteadyShot®
The DCR-SX43 features a professional-quality Carl Zeiss® Vario-Tessar® lens designed specifically for compact camcorders. Precision ground optics help maintain the sharpness and contrast of larger lenses, and SteadyShot® image stabilization helps reduce blur caused by camera shake.

60X Optical / 2000X Digital Zoom
60X optical zoom help you capture close-up action while keeping your distance. In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion than previous types of digital zooms.

Direct Copy to external HDD w/o PC
Store your memories in a whole new way with the ability to copy videos from your camcorder directly to an external hard disk drive10 (sold separately), all without a computer. Your camcorder can also access videos stored on the external hard drive for playback on your HDTV, allowing you to utilize the camcorder’s handy playback features.

Works with iMovie
Handycam camcorders are compatible with both PC and Mac® computers. Mac users can transfer content and edit video clips using iMovie® software (sold separately).

Face Detection
60X optical zoom help you capture close-up action while keeping your distance. In addition, Digital Zoom Interpolation means that extreme digital zooming (up to 2000X) is clearer, with less distortion than previous types of digital zooms.

2.7” Clear Photo™ LCD3 (230 K) Display
The 2.7” Clear Photo™ LCD3 (230 K) display provides exceptional viewing clarity with 123K pixels resolution. The display rotates up to 270 degrees for multiple viewing angles, as well as provides sharp, detailed images for monitoring or playback. The convenient touch panel allows easy access to menus and additional functionality such as spot focus and spot metering.

One Touch Disc Burn
Easily burn a DVD copy of your footage using the supplied PMB (Picture Motion Browser) software. Simply connect the camcorder to your compatible PC via a USB cable and press the One Touch Disc Burn Button.

Short summary description Sony DCR-SX43 CCD Red:
This short summary of the Sony DCR-SX43 CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-SX43, CCD, 25.4 / 8 mm (1 / 8"), 6.86 cm (2.7"), LCD, 190 g, Red

Long summary description Sony DCR-SX43 CCD Red:
This is an auto-generated long summary of Sony DCR-SX43 CCD Red based on the first three specs of the first five spec groups.

Sony DCR-SX43. Sensor type: CCD, Optical sensor size: 25.4 / 8 mm (1 / 8"). Optical zoom: 60x, Digital zoom: 2000x, Focal length range (f-f): 1.8 - 108 mm. Camera shutter speed: 1/4 - 1/4000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 3 lx

Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 8 mm (1 / 8")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
60x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
1.8 - 108 mm
Focal length (35mm film equivalent)
39 - 2340 mm
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4 - 1/4000 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
3 lx
On Screen Display (OSD)
Yes
Photo mode
Device can take photos.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
720 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
MPEG2
Still image
Still image resolution(s)
List of image resolutions that supported by device.
640 x 360
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Wind filter
Yes
Audio dubbing
No
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
50 mm
Depth *
The distance from the front to the back of something.
103 mm
Height *
The measurement of the product from head to foot or from base to top.
55 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
190 g
Other features
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
1.8 - 6
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, A/V out
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
1.66GHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1.8 W
Manual focus
Yes
Night mode
No
Sports
Yes
Twilight
Yes
Spotlight
Yes
Minimum system requirements
DirectX 9.0c CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Uk has collected 2 expert reviews for Sony DCR-SX43 CCD Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Nl heeft 2 proffesionele recensies verzameld voor Sony DCR-SX43 CCD Rood. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Fr a recueilli 2 avis d’experts pour Sony DCR-SX43 CCD (dispositif à transfert de charge) Rouge et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
De hat 2 Expertenmeinungen über Sony DCR-SX43 CCD Rot eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Testseek ha raccolto 2 recensioni da parte di esperti per Sony DCR-SX43 CCD Rosso e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Es ha coleccionado 2 opiniones de expertos para Sony DCR-SX43 CCD Rojo y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Dk har samlet 2 ekspertanmeldelser for Sony DCR-SX43 CCD Rød og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Se har samlat in 2 experttester för Sony DCR-SX43 CCD Röd och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
techtudo.com.br
Updated:
2014-05-10 02:39:47
DesignEla não é tão bonita quanto a Samsung SMX C200, mas seu design compacto e de boa pegada são dois pontos positivos dos designers da Sony. Para quem tem mãos pequenas a câmera é bastante confortável e o acesso aos controles é fácil e prático.Leve, com...
Good Bons recursos, Zoom de longo alcance, Boa qualidade de vídeo.
Bad Zoom lento, Touchscreen apresenta problemas...
90%
Customer service details
Array
X