Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-SX43/AZUL camcorder CCD Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-SX43/AZUL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-SX43/AZUL
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5238
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DCR-SX43/AZUL camcorder CCD Blue :
The short editorial description of Sony DCR-SX43/AZUL camcorder CCD Blue

DCR-SX43/AZUL, MPEG2-PS, 1/8" CCD, 60x/2000x, 720x480 (4:3), 2.7" 16:9, 230K, LCD, USB 2.0, Blue
More>>>
Sony DCR-SX43/AZUL camcorder CCD Blue:
The official marketing text of Sony DCR-SX43/AZUL camcorder CCD Blue as supplied by the manufacturer

0Carl Zeiss® Vario-Tessar Lens
High-contrast Carl Zeiss® Vario-Tessar originally design from Germany are world-renowned for delivering quality images. It delivers uncompromised, accurately detailed and realistic photos with excellent contrast.

60x Optical Zoom
You can now capture the atmosphere and energy that reverberates around everyone in a sporting event. The high quality Carl Zeiss® 60x optical zoom lens that allows you to get even closer to the action.

Direct Copy & Playback
With direct copy, you can take lots of video and back them up just by simply connecting your Handycam® to an external hard disk drive via a USB adapter.
Furthermore, you can use various playback modes such as Visual Index, Date Index, or even Highlight Playback to view the videos.

Face Detection
Ensuring clear, natural looking ‘people pictures’ can be tricky. Faces can look dark and underexposed in bright, backlit situations like a sun-drenched beach. And if you’re shooting indoors there’s a risk that your subject’s skin tone can look unnaturally coloured.
Face Detection automatically fine-tunes focus, exposure, colour balance and skin tone for more natural looking faces. It works whether you’re shooting video or stills.

Short summary description Sony DCR-SX43/AZUL camcorder CCD Blue:
This short summary of the Sony DCR-SX43/AZUL camcorder CCD Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-SX43/AZUL, CCD, 25.4 / 8 mm (1 / 8"), 6.86 cm (2.7"), LCD, 190 g, Blue

Long summary description Sony DCR-SX43/AZUL camcorder CCD Blue:
This is an auto-generated long summary of Sony DCR-SX43/AZUL camcorder CCD Blue based on the first three specs of the first five spec groups.

Sony DCR-SX43/AZUL. Sensor type: CCD, Optical sensor size: 25.4 / 8 mm (1 / 8"). Optical zoom: 60x, Digital zoom: 2000x. Compatible memory cards: MS PRO,MS PRO Duo,SD,SDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Blue

Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 8 mm (1 / 8")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
60x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000x
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
MS PRO,MS PRO Duo,SD,SDHC
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Still image
Still image resolution(s)
List of image resolutions that supported by device.
720 x 480
Audio
Audio system
System used to play music or speech.
Dolby Digital
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
50 mm
Depth *
The distance from the front to the back of something.
112 mm
Height *
The measurement of the product from head to foot or from base to top.
55 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
190 g
Other features
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Uk has collected 2 expert reviews for Sony DCR-SX43/AZUL camcorder CCD Blue and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Nl heeft 2 proffesionele recensies verzameld voor Sony DCR-SX43/AZUL digitale videocamera CCD Blauw. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Fr a recueilli 2 avis d’experts pour Sony DCR-SX43/AZUL caméscope numérique CCD (dispositif à transfert de charge) Bleu et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
De hat 2 Expertenmeinungen über Sony DCR-SX43/AZUL Camcorder CCD Blau eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Testseek ha raccolto 2 recensioni da parte di esperti per Sony DCR-SX43/AZUL videocamera CCD Blu e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Es ha coleccionado 2 opiniones de expertos para Sony DCR-SX43/AZUL soporte de videocámara CCD y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Dk har samlet 2 ekspertanmeldelser for Sony DCR-SX43/AZUL håndholdt videooptager CCD Blå og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:47:15
Se har samlat in 2 experttester för Sony DCR-SX43/AZUL videokameror CCD Blå och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
techtudo.com.br
Updated:
2014-05-10 02:39:46
DesignEla não é tão bonita quanto a Samsung SMX C200, mas seu design compacto e de boa pegada são dois pontos positivos dos designers da Sony. Para quem tem mãos pequenas a câmera é bastante confortável e o acesso aos controles é fácil e prático.Leve, com...
Good Bons recursos, Zoom de longo alcance, Boa qualidade de vídeo.
Bad Zoom lento, Touchscreen apresenta problemas...
90%
Customer service details
Array
X