Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.8 MP CCD 25.4 / 2.3 mm (1 / 2.3") Silver
- - Optical zoom: 50x Digital zoom: 1800x
- - Internal storage capacity: 80 GB
- - LCD 6.86 cm (2.7")
- - 640 x 480 pixels
- - Dolby Digital Built-in microphone Built-in speaker(s)
- - DC-in jack
- - Lithium-Ion (Li-Ion)
Warranty:
Long product name Sony DCR-SR15E
:
DCR-SR15, 0.8 MP, 50x optical/1800x digital zoom, 1/2.3" CCD, 2.7" LCD, 80GB HDD, 2.1 W, Silver
The long product name of Sony DCR-SR15E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DCR-SR15, 0.8 MP, 50x optical/1800x digital zoom, 1/2.3" CCD, 2.7" LCD, 80GB HDD, 2.1 W, Silver
More>>>
Short summary description Sony DCR-SR15E:
This short summary of the Sony DCR-SR15E data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-SR15E, 0.8 MP, CCD, 25.4 / 2.3 mm (1 / 2.3"), 80 GB, 6.86 cm (2.7"), LCD
Long summary description Sony DCR-SR15E:
This is an auto-generated long summary of Sony DCR-SR15E based on the first three specs of the first five spec groups.
Sony DCR-SR15E. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 50x, Digital zoom: 1800x, Focal length range: 1.8 - 90 mm. Internal storage capacity: 80 GB, Compatible memory cards: Memory Stick (MS), MS PRO Duo, MS Pro-HG, SD, SDHC. White balance: Auto. Camera shutter speed: 1/3 - 1/3500 s