Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-HC30 NON 800Kpix 8MB 2.5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC30ES show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15374
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD :
The short editorial description of Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD

DCR-HC30 800Kpix CCD Touch screen 2.5"LCD Carl Zeiss Silver
More>>>
Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD:
The official marketing text of Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD as supplied by the manufacturer

The DCR-HC30 provides a good combination of ease of use and high picture quality in a DV Handycam. Enhancements include a new compact horizontal body design, 16:9 widescreen mode, enhanced touch sensitive LCD technology, improved menu systems and higher quality CCDs and lenses.

The DCR-HC30 features a larger and more versatile ‘Hybrid’ LCD screen. This 2.5-inch display provides a very bright picture for use in high contrast situations, such as beach or ski scenes. The high-class image processing of the DCR-HC30 is complemented by its top quality Carl Zeiss Vario-Sonnar T* Lens. This offers a 10x Variable Optical Zoom and 120x Digital Zoom. It offers Super NightShot Plus, an enhanced version of the technology that can produce colour pictures even when recording in the dark.

An Easy Handycam button on the camcorder now provides a one-step solution for ease of use for beginners. The HC30 comes bundled with Picture Package software for adding music to video and burning to a compatible PC’s CD via the iLINK connection. USB Web streaming allows the camcorder to be used as a Webcam or to be burn video to a CD. The DCR-HC30 includes a DV-IN function that allows video edited on a PC to be recorded back to tape. The HC30 is compatible with Memory Stick DUO™ for high-speed digital image capture, half the size of a normal Memory Stick.

Short summary description Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD:
This short summary of the Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-HC30 NON 800Kpix 8MB 2.5, 0.68 MP, CCD, 10x, 120x, 6.35 cm (2.5"), Hybrid LCD

Long summary description Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD:
This is an auto-generated long summary of Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD based on the first three specs of the first five spec groups.

Sony DCR-HC30 NON 800Kpix 8MB 2.5. Total megapixels: 0.68 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 120x. Display diagonal: 6.35 cm (2.5"), Display: Hybrid LCD. Minimum illumination: 5 lx. Width: 50 mm, Depth: 86 mm, Height: 112 mm

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.68 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
120x
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
The description of display that can includes display type, resolution, size etc.
Hybrid LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
5 lx
Weight & dimensions
Width *
The measurement or extent of something from side to side.
50 mm
Depth *
The distance from the front to the back of something.
86 mm
Height *
The measurement of the product from head to foot or from base to top.
112 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
380 g
Other features
Resolution
640 x 480 pixels
Flash memory
8 MB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:17
Uk has collected 3 expert reviews for Sony DCR-HC30 NON 800Kpix 8MB 2.5 0.68 MP CCD and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
Nl heeft 3 proffesionele recensies verzameld voor Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD. Het gemiddelde van deze proffesionele recensies is 55 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
Fr a recueilli 3 avis d’experts pour Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD (dispositif à transfert de charge) et la note moyenne est de 55 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
De hat 3 Expertenmeinungen über Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD eingeholt. Das duchschnittliche Epertenrating ist 55 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
Testseek ha raccolto 3 recensioni da parte di esperti per Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD e la valutazione media da parte degli esperti è di 55 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
Es ha coleccionado 3 opiniones de expertos para Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD y la calificación media es 55 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
Dk har samlet 3 ekspertanmeldelser for Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD og den gennemsnitlige ekspertbedømmelse er 55 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
55%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:18
Se har samlat in 3 experttester för Sony DCR-HC30 NON 800Kpix 8MB 2.5 0,68 MP CCD och det genomsnittliga betyget är 55 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
55%
Source Review comments Score
easycamcorders.com
Updated:
2017-03-01 09:11:17
Automatic amenities on the DCR-HC30 include the aforementioned options of Spot Metering and Spot Focusing, allowing users to focus or adjust the exposure to a particular area of the image by touching the corresponding area on the camcorders touch scre...
0%
camcorderinfo.com
Updated:
2017-03-01 09:11:17
Sonys HC30/40 camcorders were designed with ease of use in mind. Therefore the automatic controls will not disappoint the user who likes to turn on and go. One nice feature introduced in last years models was the spot focus and spot metering options...
38%
Show all
Customer service details
X