Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Design Home Theatre home cinema system 5.1 channels 650 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Home Theatre
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAV-SR3
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8512
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Design Home Theatre home cinema system 5.1 channels 650 W:
This short summary of the Sony Design Home Theatre home cinema system 5.1 channels 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Design Home Theatre, 5.1 channels, 650 W, 110 W, 110 W, 200 W, 356 x 92 x 76 mm

Long summary description Sony Design Home Theatre home cinema system 5.1 channels 650 W:
This is an auto-generated long summary of Sony Design Home Theatre home cinema system 5.1 channels 650 W based on the first three specs of the first five spec groups.

Sony Design Home Theatre. Audio output channels: 5.1 channels, RMS rated power: 650 W. Center speaker RMS power: 110 W. Satellite speakers RMS power: 110 W. Subwoofer RMS power: 200 W. Center speaker dimensions (WxDxH): 356 x 92 x 76 mm, Center speaker weight: 1 kg, Subwoofer dimensions (WxDxH): 201 x 449 x 369 mm

Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
650 W
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Center speaker
Center speaker RMS power
110 W
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
110 W
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
200 W
Weight & dimensions
Center speaker dimensions (WxDxH)
356 x 92 x 76 mm
Center speaker weight
1 kg
Subwoofer dimensions (WxDxH)
201 x 449 x 369 mm
Subwoofer weight
9.5 g
Customer service details
X