This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Walkman D-VE7000S 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Walkman D-VE7000S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D-VE7000S show
Show alternative article codes used in the online market place
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2018 11:50:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD Walkman D-VE7000S 17.8 cm (7") :
The short editorial description of Sony DVD Walkman D-VE7000S 17.8 cm (7")

D-VE7000S - Sony's DVE7000S DVD Walkman® Portable DVD Player
More>>>
Sony DVD Walkman D-VE7000S 17.8 cm (7"):
The official marketing text of Sony DVD Walkman D-VE7000S 17.8 cm (7") as supplied by the manufacturer

DVD WALKMAN -New "palm-top theater" concept DVD/CD WALKMAN with speaker cradle for 2-way usage; as a Walkman with headphone on the go & with speaker cradle in a room / Compact size with 27.9 mm depth (incl. embedded battery) / Multi CODEC support: Di

Short summary description Sony DVD Walkman D-VE7000S 17.8 cm (7"):
This short summary of the Sony DVD Walkman D-VE7000S 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Walkman D-VE7000S, 17.8 cm (7"), LCD, 12-bit/108MHz, 4 h

Long summary description Sony DVD Walkman D-VE7000S 17.8 cm (7"):
This is an auto-generated long summary of Sony DVD Walkman D-VE7000S 17.8 cm (7") based on the first three specs of the first five spec groups.

Sony DVD Walkman D-VE7000S. Display diagonal: 17.8 cm (7"), Display: LCD. Video D/A Converter (DAC): 12-bit/108MHz. Battery life (max): 4 h

Display
Display diagonal *
17.8 cm (7")
Display *
LCD
Video
Video D/A Converter (DAC)
12-bit/108MHz
Power
Battery life (max)
4 h
Technical details
I/O ports
-Headphone Jacks x2; -Audio In; -Audio Out; -Digital Out (5.1ch Dolby Digital, dts); -Video In; -Video Out; -12V DC In;
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Uk has collected 5 expert reviews for Sony DVD Walkman D-VE7000S 17.8 cm (7") and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Nl heeft 5 proffesionele recensies verzameld voor Sony DVD Walkman D-VE7000S 17,8 cm (7"). Het gemiddelde van deze proffesionele recensies is 64 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Fr a recueilli 5 avis d’experts pour Sony DVD Walkman D-VE7000S 17,8 cm (7") et la note moyenne est de 64 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
De hat 5 Expertenmeinungen über Sony DVD Walkman D-VE7000S 17,8 cm (7 Zoll) eingeholt. Das duchschnittliche Epertenrating ist 64 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Testseek ha raccolto 5 recensioni da parte di esperti per Sony DVD Walkman D-VE7000S 17,8 cm (7") e la valutazione media da parte degli esperti è di 64 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Es ha coleccionado 5 opiniones de expertos para Sony DVD Walkman D-VE7000S 17,8 cm (7") y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Dk har samlet 5 ekspertanmeldelser for Sony DVD Walkman D-VE7000S 17,8 cm (7") og den gennemsnitlige ekspertbedømmelse er 64 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:48
Se har samlat in 5 experttester för Sony DVD Walkman D-VE7000S 17,8 cm (7") och det genomsnittliga betyget är 64 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Source Review comments Score
T3.com
Updated:
2016-11-14 23:19:48
Sony is trying to re-invent the humble portable DVD player with this Walkman-branded product, which has a tablet rather than a clamshell design. The advantage of the tablet shape is that the player is slightly smaller and thinner than its rivals. The...
Good Interesting design...
Bad Poor screen, Annoyingly short battery life, Fiddly controls, No speakers...
Bottom line The design has some clever aspects, but the poor screen, short battery life and fiddly controls are a real let-down.
40%
techdigest.tv
Updated:
2016-11-14 23:19:48
Released under the Walkman brand, this personal DVD player, or the D-VE7000S if you prefer, is the answer to your boredom. In the box, you get the tablet player, a speaker dock, an A/C charger and a credit card sized remote. The Good Setting up the D...
80%