Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CWO2300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWO-2300N show
Show alternative article codes used in the online market place
Category
Type of disk used to store digital data, such as a MiniDisc.
Magneto Optical Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29800
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 29 Mar 2017 11:46:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CWO2300 :
The short editorial description of Sony CWO2300

5.25” Magneto-Optical Disc
More>>>
Sony CWO2300:
The official marketing text of Sony CWO2300 as supplied by the manufacturer

5.25” Magneto-Optical Disc of 2,319MB. Write-Once version.

- Outstanding storage solution for sophisticated multimedia and network applications (such as desktop publishing, medical diagnostics and financial records).
- High-speed random access : suitable for large-scale libraries and jukeboxes.
- Easy to handle and removable.
- Ultra reliability and durability : over 100,000 load/unload cycles per side without quality loss and 50-year archival life. Resistance to dust and scratches thanks to hard-coating and anti-static disc surface and strong shelter.
- Fully backward compatible.

Short summary description Sony CWO2300:
This short summary of the Sony CWO2300 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CWO2300, 13.3 cm (5.25"), 165 g, 3 - 90%, -10 - 55 °C, 3 - 85%, 5 - 55 °C

Long summary description Sony CWO2300:
This is an auto-generated long summary of Sony CWO2300 based on the first three specs of the first five spec groups.

Sony CWO2300. Size: 13.3 cm (5.25"), Weight: 165 g

Technical details
Track pitch
1.15 µm
Bytes per sector
512
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
153 x 11 x 135 mm
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
165 g
Operational conditions
Storage relative humidity (H-H)
3 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 55 °C
Operating relative humidity (H-H)
3 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Operating temperature (T-T)
41 - 131 °F
Brand Image Product code Product Stock Price from
Sony 1.2 GB Magneto-Optical Disc magneto optical disk 13.3 cm (5.25") Sony 1.2 GB Magneto-Optical Disc magneto optical disk 13.3 cm (5.25")
(show image)
CWO1200 1.2 GB Magneto-Optical Disc 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Customer service details