Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CSS-PHB Cyber-shot® Station camera dock Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSS-PHB Cyber-shot® Station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSS-PHB show
Show alternative article codes used in the online market place
Category
Device similar to a tripod mount, this allows its user to quickly transfer photos and videos from a camera to a computer.
Camera Docks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10729
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CSS-PHB Cyber-shot® Station camera dock Silver :
The short editorial description of Sony CSS-PHB Cyber-shot® Station camera dock Silver

CSS-PHB - Cyber-shot® Station
More>>>
Sony CSS-PHB Cyber-shot® Station camera dock Silver:
The official marketing text of Sony CSS-PHB Cyber-shot® Station camera dock Silver as supplied by the manufacturer

The Sony CSS-PHB Cyber-shot® Station makes transferring images from your compatible digital camera easier than ever before. Simply place your camera in the base and it instantly starts charging while providing a quick connection to your personal computer and television.
The CSS-PHB includes a USB cable for computer transfers and an audio/video cable so you can view your pictures and videos on your television. It also includes a wireless Remote Commander for easy control of your digital camera anywhere in the room.

- Includes everything you need to easily transfer images and video to your computer.
- Allows an easy connection to your television for onscreen images and video.
- Charges your camera while transferring information.
- Includes wireless remote control.
- Features a convenient plug-and-play USB interface1.
- Incredibly simple to set-up and use.

Short summary description Sony CSS-PHB Cyber-shot® Station camera dock Silver:
This short summary of the Sony CSS-PHB Cyber-shot® Station camera dock Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CSS-PHB Cyber-shot® Station, Silver, -20 - 60 °C, 0 - 40 °C, 146 x 82 x 50 mm, -Audio/video Out; -USB (Mini-B); -DC Power In; -Multi-connector;

Long summary description Sony CSS-PHB Cyber-shot® Station camera dock Silver:
This is an auto-generated long summary of Sony CSS-PHB Cyber-shot® Station camera dock Silver based on the first three specs of the first five spec groups.

Sony CSS-PHB Cyber-shot® Station. Product colour: Silver. Dimensions (WxDxH): 146 x 82 x 50 mm. I/O ports: -Audio/video Out; -USB (Mini-B); -DC Power In; -Multi-connector;

Colour
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 82 x 50 mm
Technical details
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-Audio/video Out; -USB (Mini-B); -DC Power In; -Multi-connector;
Customer service details
X