Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Internal 52X CD-RW Drive optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal 52X CD-RW Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRX230AE
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9226
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Internal 52X CD-RW Drive optical disc drive :
The short editorial description of Sony Internal 52X CD-RW Drive optical disc drive

Sony's CRX230AE Internal 52X CD-RW Drive
More>>>
Sony Internal 52X CD-RW Drive optical disc drive:
The official marketing text of Sony Internal 52X CD-RW Drive optical disc drive as supplied by the manufacturer

-Blazing fast 52x max. CD-R burning, creates a full CD-R in about two minutes.
-Comes with Ahead’s Nero burning software and InCD packet writing software for drag & drop recording.
-Short length drive ideal for easy installation in small footprint PC cases.
-Ideal for sending pictures, video and your own original music to others, or backing up your system.
-Power Burn conformed buffer underrun protection feature for smooth, reliable burns.
-Internal EIDE/ATAPI drive for installation in Mircosoft Windows operating system environment.

Short summary description Sony Internal 52X CD-RW Drive optical disc drive:
This short summary of the Sony Internal 52X CD-RW Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Internal 52X CD-RW Drive, EIDE/ATA, 1.5 MB, 16.7 MB/s, 52x, 32x, 52x

Long summary description Sony Internal 52X CD-RW Drive optical disc drive:
This is an auto-generated long summary of Sony Internal 52X CD-RW Drive optical disc drive based on the first three specs of the first five spec groups.

Sony Internal 52X CD-RW Drive. Interface: EIDE/ATA, Drive device, buffer size: 1.5 MB, Burst transfer rate: 16.7 MB/s. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 160 ms. Weight: 900 g

Design
Internal *
The product is built in.
Yes
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
1.5 MB
Burst transfer rate
16.7 MB/s
Writing speed
CD write speed *
52x
CD rewrite speed
32x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
52x
Access time
Access time
160 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Nero (Version 6) InCD (Version 4)
Other features
Power requirements
+5 / +12 V DC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145.8 x 165 x 41.3 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II 400 MHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Windows98 second edition Windows Millennium edition Windows2000 professional WindowsXP Home edition WindowsXP professional
Customer service details
X