Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CR2430B1A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR2430B1A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR2430B1A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0008562008199
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93754
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 31 Jan 2019 14:45:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CR2430B1A :
The short editorial description of Sony CR2430B1A

Sony Lithium Coin Battery: CR2430, 1 cell blister. It can be used in a broad range of applications, from quarts watches and clocks, a backup power sources for IC memories requiring long-term reliability over 10 years to PC motherboards, PDA and car keyless entry systems.
More>>>
Sony CR2430B1A:
The official marketing text of Sony CR2430B1A as supplied by the manufacturer



Lightweight, High Voltage and High Energy Density
The battery voltage is 3V, almost double that of conventional batteries. This means that the number of batteries required for equipment can be halved for maximum space saving and weight reduction..

Outstanding Temperature Characteristics
Sony’s original organic electrolyte provides superb characteristics over a wide temperature range of -20 to +60 degrees C..

Excellent Leakage Resistance
The newly developed battery construction and electrolyte ensure maximum leakage resistance over a long span of time..

Excellent Long-Term Reliability
Carefully selected stable materials are used for the active material as well as for the electrolyte. These materials are sealed by Sony’s innovative technology to minimize battery self-discharge..

Excellent Discharge Characteristics: Voltage characteristics remain stable even for a long period of discharge, greatly improving the reliability of equipment that uses the battery..

Short summary description Sony CR2430B1A:
This short summary of the Sony CR2430B1A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CR2430B1A, Single-use battery, Lithium Polymer (LiPo), 3 V, 280 mAh

Long summary description Sony CR2430B1A:
This is an auto-generated long summary of Sony CR2430B1A based on the first three specs of the first five spec groups.

Sony CR2430B1A. Battery type: Single-use battery, Battery technology: Lithium Polymer (LiPo), Battery voltage: 3 V

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery
Battery voltage *
The voltage (V) of the battery.
3 V
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
280 mAh
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X