Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CR1616B1A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR1616B1A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR1616B1A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0008562008045
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104074
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 13 Feb 2019 08:59:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CR1616B1A :
The short editorial description of Sony CR1616B1A

CR1616 Lithium Coin, 3V
More>>>
Sony CR1616B1A:
The official marketing text of Sony CR1616B1A as supplied by the manufacturer

Sony’s lithium coin batteries provide an excellent combination of high energy and continuous voltage supply. These batteries provide long shelf life for back up energy purposes together with ideal temperature resistance and superior storage capacity. Sony’s lithium coin batteries are guaranteed to provide optimal performance throughout the life of the battery. They are ideal for cameras, wristwatches, electronic agendas and games, and calculators.

Short summary description Sony CR1616B1A:
This short summary of the Sony CR1616B1A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CR1616B1A, Rechargeable battery, Lithium-Ion (Li-Ion), 3 V, 57 mAh, 100 pc(s)

Long summary description Sony CR1616B1A:
This is an auto-generated long summary of Sony CR1616B1A based on the first three specs of the first five spec groups.

Sony CR1616B1A. Battery type: Rechargeable battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3 V. Case or master carton quantity: 100 pc(s)

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Rechargeable battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery voltage *
The voltage (V) of the battery.
3 V
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
57 mAh
Other features
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
100 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
X