Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E500 21" TRT .24 85Hz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-E500
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6084
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels :
The short editorial description of Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels

E500 53.34 cm (21") TRT .24 85Hz TCO99
More>>>
Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels:
The official marketing text of Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels as supplied by the manufacturer

The Multiscan E500 is ideal for the home or the office requiring exceptional image performance, without sacrificing value or reliability. It's perfect for everything from spreadsheets to finely detailed graphic presentations to browsing the Internet and gaming. The virtually flat, high-resolution FD Trinitron CRT combined with a 0.24 mm aperture grille pitch and precise, convenient on-screen digital controls, allow the CPD-E500 to perform at a level that will set a new benchmark for your expectations of clarity and color. To provide superior contrast and grayscale performance, the CPD-E500 screen features a high-contrast black coating. This coating, coupled with the display's vertically flat screen, also helps cut glare and washout caused by ambient light. And that reduces eyestrain. Sony's DisplayMouse menu control makes this premier SOHO display one of the easiest to set up, adjust and - in the unlikely event that there's a problem - troubleshoot. Users can quickly take advantage of everything the CPD-E500 has to offer.

Short summary description Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels:
This short summary of the Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony E500 21" TRT .24 85Hz TCO99, 53.3 cm (21"), 48 - 160 Hz, 30 - 109 kHz, FD Trinitron HiDensity Electron Gun, 2048 x 1536 pixels, ISO 9241 3/7/8

Long summary description Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels:
This is an auto-generated long summary of Sony E500 21" TRT .24 85Hz TCO99 monitor CRT 53.3 cm (21") 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Sony E500 21" TRT .24 85Hz TCO99. Display diagonal: 53.3 cm (21"), Vertical scan range: 48 - 160 Hz, Horizontal scan range: 30 - 109 kHz. Display resolution: 2048 x 1536 pixels. Ergonomics: ISO 9241 3/7/8. Power consumption (typical): 145 W, Power requirements: 90-264V AC; 50-60Hz. Certification: TCO99

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Vertical scan range
48 - 160 Hz
Horizontal scan range
30 - 109 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24
Display
The description of display that can includes display type, resolution, size etc.
FD Trinitron HiDensity Electron Gun
Surface treatment
High Contrast AR Coating
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1536 pixels
Recommended resolution
1600 x 1200 @ 85Hz
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
15 pin mini D-sub
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO 9241 3/7/8
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
145 W
Power requirements
90-264V AC; 50-60Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Certificates
Certification
TCO99
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
499 x 478 x 480 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32 kg
Management features
User controls
Brightness, Contrast, Active Signal Correction, H/V Size and Centering, Zoom, Raster Rotation, Pincushion, Pin Balance, sRGB, Keystone, Key Balance, Color Temperature, H/V Convergence, Top/Bottom V Convergence, 4 Corners Landing, Moiré Adjust, Moiré Cancel (On/Off), Manual Degauss, H/V OSD Position, Image Restoration, Control Lock,Multi-Language Select (9 languages)
Customer service details
X