Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E450 19" FD-TRT .25 96kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPD-E450
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8854
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels :
The short editorial description of Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels

E450 48.26 cm (19") monitor FST 0.25mm 96kHz TCO99
More>>>
Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
The official marketing text of Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels as supplied by the manufacturer

19" CRT Sony FD Trinitron® office monitor in elegant new two-tone color design.

L-SAGIC™ high-performance electron gun with DQL, MALS & EFEAL dynamic focus systems for a super sharp image.

Hi-Con™ and AR screen coatings for rich contrast and vivid colors.

Intuitive OSD control for easy picture set-up and adjustment.

1.3 MegaPixels resolution (1280 x 1024) at 90 Hz.

TCO’99 and GEA (E2000) compliance.

Short summary description Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
This short summary of the Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Sony E450 19" FD-TRT .25 96kHz TCO99, 48.3 cm (19"), Display / CRT conventional - desktop, 36.5 cm, 27.4 cm, 4.7 cm, 48 - 170 Hz

Long summary description Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels:
This is an auto-generated long summary of Sony E450 19" FD-TRT .25 96kHz TCO99 monitor CRT 48.3 cm (19") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Sony E450 19" FD-TRT .25 96kHz TCO99. Display diagonal: 48.3 cm (19"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 36.5 cm. Display resolution: 1600 x 1200 pixels. Certification: TCO’99, NUTEK, International Energy Star, GEA (E2000), VESA DPMS, UL, cUL, CE, TUV Rheinland GS,.... Dimensions (WxDxH): 451 x 461 x 471 mm, Weight: 2.55 kg. User controls: Brightness, contrast, H & V size and centring, zoom, rotation, pincushion, pin balance, keystone,...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size, vertical
36.5 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
27.4 cm
Viewable size diagonal
4.7 cm
Vertical scan range
48 - 170 Hz
Horizontal scan range
30 - 96 kHz
Display
The description of display that can includes display type, resolution, size etc.
CRT
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
TCO’99, NUTEK, International Energy Star, GEA (E2000), VESA DPMS, UL, cUL, CE, TUV Rheinland GS, EMKOS, GOST, EZU, PCBC, MEEI, SIQ, DHHS, DNHW, PTB, FCC Class B, IC Class B), PC2001 “Designed for Windows”
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
451 x 461 x 471 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.55 kg
Management features
User controls
Brightness, contrast, H & V size and centring, zoom, rotation, pincushion, pin balance, keystone, key balance, H & V convergence, moire cancellation, manual degauss, OSD positioning, control lock, color controls, languages (9), reset
Customer service details