Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-F10L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-F10L/B
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
power banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4194
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 06 Feb 2018 17:10:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank :
The short editorial description of Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank

USB Charger - 10,000mAh with MicroUSB Cable (Black, No adaptor)
More>>>
Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank:
The official marketing text of Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank as supplied by the manufacturer

- Contains Sony-manufactured lithium-polymer rechargeable battery, retains more than 90% of its capacity at 1,000 charges
- Fast Charging with 2 USB ports and high output of max. 3.6A
- Battery capacity of 10,000 mAh
- Ultra slim aluminum body charger for charging smartphones and tablets on-the-go
- Charging via computer's USB port or AC-USB adapter (not included)
- Micro USB cable included

Short summary description Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank:
This short summary of the Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CP-F10L, Black, Aluminium, Mobile phone/smartphone, Tablet, MP3/MP4, GPS, E-book reader, Lithium Polymer (LiPo), 10000 mAh, AC, USB

Long summary description Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank:
This is an auto-generated long summary of Sony CP-F10L Lithium Polymer (LiPo) 10000mAh Black power bank based on the first three specs of the first five spec groups.

Sony CP-F10L. Colour of product: Black, Housing material: Aluminium, Charger compatibility: Mobile phone/smartphone, Tablet, MP3/MP4, GPS, E-book reader. Battery technology: Lithium Polymer (LiPo), Battery capacity: 10000 mAh, Charging source: AC, USB. Width: 70.4 mm, Depth: 16.5 mm, Height: 130.6 mm. Cables included: USB

Design
Number of simultaneously connected devices (max) *
1
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Housing material *
Aluminium
Charger compatibility *
What devices can be used with charger.
Mobile phone/smartphone, Tablet, MP3/MP4, GPS, E-book reader
Ports & interfaces
USB ports quantity
2
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10000 mAh
Charging source *
How the battery is charged.
AC, USB
Battery charge time (AC)
7 h
Power
Battery charge time (USB)
23 h
Input voltage
The voltage (V) which is required to power the product.
5
Input current
1.5
Output current
3.6 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
70.4 mm
Depth
The distance from the front to the back of something.
16.5 mm
Height
The measurement of the product from head to foot or from base to top.
130.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
260 g
Packaging content
Cables included
USB
X