location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony PlayStation 3 Super Slim 500GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 3 Super Slim 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CECH-4004C
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 730083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PlayStation 3 Super Slim 500GB Wi-Fi Black :
The long product name of Sony PlayStation 3 Super Slim 500GB Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PlayStation 3 Super Slim 500GB
More>>>
Short summary description Sony PlayStation 3 Super Slim 500GB Wi-Fi Black:
This short summary of the Sony PlayStation 3 Super Slim 500GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 3 Super Slim 500GB, PlayStation 3, Black, 256 MB, XDR, IBM Cell Broadband Engine, RSX

Long summary description Sony PlayStation 3 Super Slim 500GB Wi-Fi Black:
This is an auto-generated long summary of Sony PlayStation 3 Super Slim 500GB Wi-Fi Black based on the first three specs of the first five spec groups.

Sony PlayStation 3 Super Slim 500GB. Platform: PlayStation 3, Product colour: Black, Internal memory: 256 MB. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive type: Blu-Ray/DVD. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Bluetooth version: 2.0+EDR. Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Source Testseek summary Average rating
Reviews
Updated:
2013-06-27 14:54:33
Uk has collected 14 expert reviews for Sony PlayStation 3 Super Slim 500GB Wi-Fi Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-06-27 14:54:33
Say hello to the Sony PS3 Super Slim, Sony’s third generation model of its hit PS3 games console. There’s absolutely no change to the software: it’s still a games machine with smart TV skills and a 3D Blu-ray drive. But this time round it’s smaller and...
Good Sony’s kept some of the best bits about the PS3 - like the easy to reach USB ports and swappable hard drive (Although 500GB will be enough for all but the biggest video hoarders) and trimmed everything down. Measuring 290 x 230 x 60mm, the new PS3 Super Slim is as wide as its predecessor, but several inches less deep, and slightly thinner. It’s impressive that Sony’s managed to whittle it down so...
Bad The PS3 Super Slim is lighter, yes, and smaller, just. But, well, that’s about it. It’s slightly quieter than the second generation PS3, but otherwise identical. You get two USB ports on the front, but no support for PS2 games like you did with the first PS3 models. And with the glossy black plastic, it looks a lot cheaper.Worse still, the disc tray is a real let down. This isn’t a slot-loading o...
Bottom line While we love the Sony PS3, and how it’s evolved to become so much more than a games machine, we’re not too impressed with this model, which is cheaper without Sony really passing on the savings. There’s absolutely no reason to upgrade from the second...
80%
T3.com
Updated:
2013-06-27 14:54:33
With the Nintendo Wii U set to launch before the end of the year, the guessing game of when the PS4 and Xbox 720 will turn up still goes on. The appearance of the Sony PlayStation Super Slim console at the 2012 Tokyo Games Show is a clear sign from Sony...
Good Lighter design, Massive storage capacity, Easy hard drive access...
Bad Cheap design, Price, No HDMI...
80%
tech2.com
Updated:
2013-06-27 14:54:32
T he PS3 Super Slim is the third major redesign amongst many generations of minor hardware updates to the PlayStation 3 console. You may even call it the seven year old itch of sorts, but then, you'd be wrong because that would involve replacing the older...
50%
examiner.com
Updated:
2015-05-02 08:31:58
In the earliest of the revolutionary story lines in this iteration of the franchise (as created exclusively for the PlayStation Vita hand-held), it is the French and the Spanish who are embroiled in a power struggle for the hearts and minds of the populat...
40%